- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Automotive | Bend radius protection/trumpet flare | Bundle Ø (max.) | Certification marks | Clamp Ø | Clamping range diameter mm | Compatible with (details) | Content | Degree of protection (IP) | ECCN (US) | EU RoHS | Explosion-tested version | External thread | Factory colour | Glass-fibre reinforced | Halogen-free | Ihs Manufacturer | Internal thread | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material quality | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Model | No. of cables x cable Ø | Nominal thread size metric/PG | Part Life Cycle Code | Pitch thread | PPAP | Risk Rank | RoHS | RoHS-compliant | Shock resistant | Spanner size | Standards Met | Suitable for cable diameter | Surface protection | Terminal Ø (max.) | Thread length | Thread type | With locknut | With strain relief | Wrench width | Operating temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Reach Compliance Code | Connector Support Type | Halogen free | Halogen Free | Size | Adhesive | Thread Size | Temperature range | Screw Size | Type Attributes | Opening Size | Features | IP rating | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IPBD-08-D-M Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCH2-A-T14 Panduit Corp | 230 |
| - | 4 Weeks | Adhesive | Adhesive, Fastener | Polyamide (PA66), Nylon 6/6 | 2.653515kg | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | - | Active | Not Applicable | Clip, Flat | - | - | Gray | 26.16mm | - | - | - | - | - | Rubber Based | - | - | #6 M3 | Hinged, Top Lock | 2.060 52.32mm | - | - | 6.35mm | 2.480 63.00mm | 1.030 26.16mm | - | No | ROHS3 Compliant | - | ||
![]() 53112546 Lapp | 2136 |
| - | - | - | - | Brass | - | - | - | - | - | DIN EN 45545-2 · DIN EN 45545-3:2013-08 · DIN EN 1363-1: 2012-10 · DIN EN 13501-2: Classification E30 | 27mm | - | - | 1pc(s) | - | - | - | - | M50 | Brass | - | Yes | - | - | - | 53112546 | - | - | - | +100°C | (Dynamic) +100 °C, (Static) +100°C | -25°C | (Dynamic) -25 °C, (Static) -40°C | - | - | - | - | - | - | - | - | Yes | - | 54mm | - | - | - | 35mm | 10mm | - | - | - | - | - | - | - | SKINTOP | - | - | SKINTOP® MS-HF-M BRUSH M50 | - | - | - | - | - | - | - | - | - | - | M50 | - | - | - | - | - | IP68 | - | - | - | - | - | - | - | ||
![]() 53112576 Lapp | In Stock | - | - | - | - | - | Brass | - | - | - | - | - | DIN EN 45545-2 · DIN EN 45545-3:2013-08 · DIN EN 1363-1: 2012-10 · DIN EN 13501-2: Classification E30 | 27mm | - | - | 1pc(s) | - | - | - | - | M50 | Brass | - | Yes | - | - | - | 53112576 | - | - | - | +100°C | - | -25°C | - | - | - | - | - | - | - | - | - | Yes | - | 54mm | - | - | - | 35mm | 10mm | - | - | - | - | - | - | - | - | - | - | SKINTOP® MS-HF-M 50x1,5 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | with strain relief | IP68 | - | - | - | - | - | - | - | ||
![]() 53112570 Lapp | 125 | - | - | - | - | - | Brass | - | - | - | - | - | DIN EN 45545-2 · DIN EN 45545-3:2013-08 · DIN EN 1363-1: 2012-10 · DIN EN 13501-2: Classification E30 | 3.5mm | - | - | 1pc(s) | - | - | - | - | M12 | Brass | - | Yes | - | - | - | 53112570 | - | - | - | +100°C | (Dynamic) +100 °C, (Static) +100°C | -25°C | (Dynamic) -25 °C, (Static) -40°C | - | - | - | - | - | - | - | - | Yes | - | 16mm | CE Certified, DIN EN 13501-2: Classification E30, DIN EN 1363-1: 2012-10, DIN EN 45545-2, DIN EN 45545-3: 2013-08, DIN EN 60423, DIN IEC 62444, UL 94V-0 | - | - | 7mm | 6.5mm | - | - | - | - | - | - | - | SKINTOP | - | - | SKINTOP® MS-HF-M 12x1,5 | - | - | - | - | - | - | Yes | - | - | - | M12 | - | - | - | - | with strain relief | IP68 | - | - | - | - | - | - | - | ||
![]() 52001889 Lapp | In Stock | - | - | - | - | - | Brass | - | - | - | - | - | - | 2mm | - | - | 1pc(s) | - | - | - | - | M6 | Nickel | - | - | - | - | - | 52001889 | - | - | - | +200°C | - | -20°C | - | - | - | - | - | - | - | - | - | Yes | - | 9mm | - | - | - | 3mm | 5mm | - | - | - | - | - | - | - | - | - | - | SKINDICHT® MINI 6 x 1 FKM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66,IP68 | - | 19.7mm | - | - | - | - | - | ||
![]() 54110839 Lapp | In Stock | - | - | - | - | - | Brass | - | - | - | No | - | - | - | - | - | 1pc(s) | IP68 | - | - | No | - | Brass | No | No | - | M12 | - | 54110839 | - | - | Brass | +200°C | - | -70°C | - | Straight | - | 12 | - | 1.5 | - | - | - | Yes | - | 24mm | - | - | Nickel-plated | - | 10 | Metric | Yes | No | 24 | - | - | - | - | - | - | SKINTOP BRUSH ADD-ON M12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | with PG clamps | - | - | - | - | - | - | - | - | ||
![]() 53112574 Lapp | 235 |
| - | - | - | - | Brass | - | - | - | - | - | DIN EN 45545-2 · DIN EN 45545-3:2013-08 · DIN EN 1363-1: 2012-10 · DIN EN 13501-2: Classification E30 | 11mm | - | - | 1pc(s) | - | - | - | - | M32 | Brass | - | Yes | - | - | - | 53112574 | - | - | - | +100°C | (Dynamic) +100 °C, (Static) +100°C | -25°C | (Dynamic) -25 °C, (Static) -40°C | - | - | - | - | - | - | - | - | Yes | - | 36mm | CE Certified, DIN EN 13501-2: Classification E30, DIN EN 1363-1: 2012-10, DIN EN 45545-2, DIN EN 45545-3: 2013-08, DIN EN 60423, DIN IEC 62444, UL 94V-0 | - | - | 21mm | 9mm | - | - | - | - | - | - | - | SKINTOP | - | - | SKINTOP® MS-HF-M 32x1,5 | - | - | - | - | - | - | - | - | - | - | M32 | - | - | - | - | with strain relief | IP68 | - | - | - | - | - | - | - | ||
![]() 53113714 Lapp | In Stock | - | - | - | - | - | Brass | - | - | - | - | - | RoHS, CE. | 7mm | - | - | 1pc(s) | - | - | - | - | 1" | Brass | - | Yes | - | - | - | 53113714 | - | - | - | +100°C | - | -70°C | - | - | - | - | - | - | - | - | - | Yes | - | 36mm | - | - | - | 15mm | 15mm | - | - | - | - | - | - | - | - | - | - | SKINTOP® COLD NPT-R 1'' | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | with strain relief,cold-resistant,UV-resistant | IP68 | - | 49mm | - | - | - | - | - | ||
![]() 53113717 Lapp | In Stock | - | - | - | - | - | Brass | - | - | - | - | - | RoHS, CE. | 28mm | - | - | 1pc(s) | - | - | - | - | 2" | Brass | - | Yes | - | - | - | 53113717 | - | - | - | +100°C | - | -70°C | - | - | - | - | - | - | - | - | - | Yes | - | 67mm | - | - | - | 39mm | 17mm | - | - | - | - | - | - | - | - | - | - | SKINTOP® COLD NPT-R 2'' | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | with strain relief,cold-resistant,UV-resistant | IP68 | - | 63.5mm | - | - | - | - | - | ||
![]() 53113701 Lapp | In Stock | - | - | - | - | - | Brass | - | - | - | - | - | RoHS, CE. | 4.5mm | - | - | 1pc(s) | - | - | - | - | 3/8" | Brass | - | Yes | - | - | - | 53113701 | - | - | - | +100°C | - | -70°C | - | - | - | - | - | - | - | - | - | Yes | - | 20mm | - | - | - | 10mm | 15mm | - | - | - | - | - | - | - | - | - | - | SKINTOP® COLD NPT 3/8'' | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | with strain relief,cold-resistant,UV-resistant | IP68 | - | 39.7mm | - | - | - | - | - | ||
![]() 53112005 Lapp | In Stock | - | - | - | - | - | Brass | - | - | - | No | - | - | 3mm | 3 - 7mm | - | 1pc(s) | IP68 | - | - | No | M12 | Brass | No | No | - | - | - | 53112005 | - | Brass | Brass | +100°C | - | -30°C | - | Straight | - | 12 | - | 1.5 | - | - | - | Yes | No | 16mm | - | 3 - 7 | Nickel-plated | 7mm | 12mm | Metric | No | - | 16 | - | - | - | - | - | - | MS-M-XL 12x1.5 | - | - | - | - | - | - | - | - | M12 | - | - | -30 - +100°C | - | - | - | - | IP68 | - | - | - | - | - | - | - | ||
![]() 54115225 Lapp | 1534 | - | - | - | - | - | Polyamide | - | - | - | No | - | DMT 03 ATEX E 044X · DIN-EN 50014 · DIN-EN 50019 | 5mm | 5 - 10mm | - | 1pc(s) | IP68 | - | - | Yes | M20 | Black (RAL 9005) | No | No | - | - | - | 54115225 | - | Body: Polyamide, seal: CR/NBR | Polyamide (PA) | +80°C | - | -20°C | - | Straight | - | 20 | - | - | - | - | - | Yes | No | 25mm | - | 5 - 10 | Untreated | 10mm | 9mm | Metric | No | - | 25 | - | - | - | - | - | - | KR-M EEXE II ATEX | - | - | - | - | - | - | - | - | M20 | - | - | -20 - +80 ºC°C | - | - | - | - | IP68 (up to 10 bar) | - | - | - | - | - | - | - | ||
![]() 52103370 Lapp | 28862480 |
| - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | Brass | No | No | - | M63 | - | 52103370 | - | Nickel-plated brass | Brass | - | - | - | - | - | - | 63 | - | 1.5 | - | - | Compliant | Yes | No | - | - | - | Nickel-plated | - | - | Metric | - | - | - | - | - | - | - | - | - | SKINDICHT SM-PE-M 63x1,5 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | with PG clamps | - | - | - | - | 7 mm | - | - | - | ||
![]() 52106520 Lapp | In Stock | - | - | - | - | - | Brass | - | - | - | Yes | - | - | 17mm | - | - | 1pc(s) | IP65 | - | - | No | M25/PG21 | Brass | No | No | - | - | - | 52106520 | - | Body: nickel plated brass, O-ring seal: NBR, kink protection: CR/NBR | Brass | +80°C | - | -20°C | - | Straight | - | 25 | - | 1.5 | - | - | - | Yes | No | 30mm,30mm | - | 17 - 20 | Nickel-plated | 20mm | 7mm | Metric | No | - | 30 | -20 - 80 | - | - | - | - | - | SR-M25/21/20 | - | - | - | - | - | - | No | - | - | - | - | -20 - +80°C | - | - | - | - | IP65 | - | - | - | - | - | - | - | ||
![]() 52107800 Lapp | In Stock | - | - | - | - | - | Brass | - | - | - | No | - | - | 4mm | - | - | 1pc(s) | IP55 | - | - | No | M12 | Brass | No | No | LAPP GROUP PVT LTD | - | Lapp Group | 52107800 | 52107800 | Body: Nickel-plated brass · Incision Seal: CR / NBR. | Other | +100°C | - | -20°C | - | 90°-elbow | - | 12 | Active | 1.5 | - | 5.25 | - | Yes | No | 14mm,12mm,17mm | - | - | Nickel-plated | 5mm | 11.5mm | Metric | No | - | 14 | - | - | - | - | - | - | RWV-M12 x 1.5 | - | - | - | - | unknown | CONNECTOR ACCESSORY | - | - | - | - | - | -20 - +100°C | - | - | - | - | IP55 | - | - | - | - | - | - | - | ||
![]() 52104481 Lapp | In Stock | - | - | - | - | - | Polyamide | - | - | - | No | - | - | - | - | - | 1pc(s) | - | - | - | No | M40 | Grey-white (RAL 7035) | Yes | No | LAPP GROUP PVT LTD | M25 | Lapp Group | 52104481 | 52104481 | Polyamide glass fibre reinforced | Polyamide (PA) | +100°C | - | -40°C | - | - | - | 40 | Active | - | - | 5.27 | - | Yes | No | - | - | - | - | - | 12 | - | No | - | 46 | - | - | - | - | - | - | SKINDICHT® KU-M40/25 | - | - | - | - | unknown | CONNECTOR ACCESSORY | - | - | - | - | - | -40 - +100°C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52003140 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | - | Outside diameter 16 mm | - | - | - | - | - | - | Silver,Brass | - | No | - | - | - | 52003140 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53332840 Lapp | In Stock | - | - | - | Bushing | - | Nitrile rubber | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | Black | - | No | - | - | - | 53332840 | - | NBR, halogen-free | - | +100°C | - | -40°C | - | - | 8 x 4 mm | - | - | - | - | - | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKINTOP® DIX-M32 | 100 °C | -40 °C | Black | - | - | - | - | Not Halogen Free | M32 | - | - | -40 - +100°C | - | - | - | - | IP54 | - | - | - | - | - | - | IP54 | ||
![]() 53119150 Lapp | In Stock | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | Black (RAL 9005) | Yes | No | - | M40 | - | 53119150 | - | Polyamide, glass fibre reinforced | Polyamide (PA) | +100°C | - | -20°C | - | - | - | 40 | - | 1.5 | - | - | - | Yes | No | - | - | - | Untreated | - | - | Metric | - | - | - | - | - | - | - | - | - | SKINTOP® GMP-GL-M 40 x 1.5 | - | - | Black | - | - | - | - | - | - | - | - | -20 - +100°C | - | - | - | - | - | - | - | - | - | - | - | - |