- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Body Material | Angled | Automotive | Bend radius protection/trumpet flare | Clamp Ø | Clamping range diameter mm | Compatible with | Conduit features | Content | Core layout | Degree of protection (IP) | ECCN (US) | EU RoHS | Explosion-tested version | External thread | Factory colour | For Use With | Glass-fibre reinforced | Halogen-free | Ihs Manufacturer | Internal thread | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material quality | Max. length sold by the metre | Max. temperature | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Min. temperature | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Model | Mounting | No. of cables x cable Ø | No. of leads | Nominal thread size metric/PG | Outside Ø | Package | Part Life Cycle Code | Pitch thread | PPAP | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Shock resistant | Sold per metre | Spanner size | Standards Met | Suitable for cable diameter | Suitable for diameters | Surface protection | SVHC | SVHC Exceeds Threshold | Terminal Ø (max.) | Thread length | Thread type | Type of accessory/spare part | With locknut | Wrench width | Packaging | Series | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Reach Compliance Code | Note | Connector Support Type | Body Plating | Halogen Free | Size | Thread Size | Operating Temperature Range | Number of Pieces | IP Rating | Product Length (mm) | Length | Width | Thickness | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53325360 Lapp | 3538 |
| - | Bushing | Nitrile rubber | - | - | No | - | - | - | - | - | 1pc(s) | - | - | EAR99 | Compliant | - | - | Black | - | - | No | - | - | - | 53325360 | - | NBR, halogen-free | - | - | +100°C | - | - | -40°C | - | - | - | - | 3 x 6 mm | - | - | - | - | - | - | No | - | - | Compliant | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | SKINTOP® DIX-M25 | 100 °C | -40 °C | Black | - | - | - | - | Not Halogen Free | M25 | - | - | - | - | - | - | - | - | - | IP54 | ||
![]() 53019060 Lapp | 121 | - | - | - | Polyamide | Polyamide | - | No | No | - | - | - | - | 1pc(s) | - | - | EAR99 | Compliant | No | - | Silver-grey (RAL 7001) | - | Yes | No | - | PG29 | - | 53019060 | - | Polyamide, fibreglass reinforced | Polyamide (PA) | - | +100°C | +100°C | 100 | -20°C | -20°C | -20 | Straight | - | - | - | 29 | - | - | - | - | No | - | - | - | - | Yes | No | - | - | - | - | - | Untreated | - | - | - | 7 | PG | - | No | 46 | - | - | Active | - | Thread | - | - | Gray | - | - | - | Silver | - | - | PG29 | - | - | IP68 | - | - | - | 7.01mm | - | - | ||
![]() 52000110 Lapp | In Stock | - | - | - | Plastic | Polystyrene | - | No | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | No | - | - | - | - | - | - | - | Polystyrene | - | - | - | 70 | - | - | -20 | - | - | - | - | 7 | - | - | - | - | No | 19 | - | - | - | - | No | - | - | - | - | - | Untreated | - | - | - | - | PG | - | - | - | - | - | Active | - | Cable Gland | - | - | Light Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | ||
![]() 53015000 Lapp | 5517 | - | - | - | Polyamide | Polyamide | - | No | No | 2.5mm | - | - | - | 1pc(s) | - | IP68 | EAR99 | Compliant | No | PG7 | Silver-grey (RAL 7001) | - | No | No | - | - | - | 53015000 | - | Body: Polyamide, seal: CR | Polyamide (PA) | - | +80°C | +80°C | 100 | -20°C | -20°C | -40 | Straight | - | - | - | 7 | - | - | - | - | No | 15 | - | - | - | Yes | No | - | 15mm | CE | 2.5 - 6.5 | - | Untreated | - | - | 6.5mm | 8mm | PG | - | No | 15 | - | SKINTOP | Active | - | Cable Gland | - | - | Silver Gray | - | - | - | - | - | - | PG 7 | -20 → +80 °C | - | IP68 | 32 | - | - | - | - | - | ||
![]() 55506165 Lapp | In Stock | - | - | - | Polyamide | - | Straight | No | - | - | - | SILVYN® FPAS | halogen-free,heat-resistant,UV-resistant,weather-proof | 10pc(s) | - | IP68 | EAR99 | Compliant | - | M20 | Black | - | - | - | - | - | - | 55506165 | - | - | - | - | +135°C | - | - | -50°C | - | - | Straight | - | - | - | - | - | - | - | - | No | - | - | - | - | Yes | - | - | - | - | - | 21mm | - | - | - | - | - | Metric | - | - | - | - | - | Active | - | SILVYN® FPAX M20x1,5/2 BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61721370 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Sold per metre | Strands: 0.1 mm | - | EAR99 | Compliant | - | - | - | - | - | No | - | - | - | 61721370 | - | Copper tin-plated | - | 100m | - | - | - | - | - | - | - | - | - | 1x | - | 4mm | No | - | - | - | - | - | Non-Compliant | - | Yes | - | Yes | - | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | Active | - | CU 14 | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53111520 Lapp | 164 |
| - | Cable | Polyamide | - | - | No | No | 5mm | 5 - 10mm | - | - | 1pc(s) | - | IP68 | EAR99 | Compliant | No | M20 | Grey-white (RAL 7035) | - | No | No | - | - | - | 53111520 | - | Polyamide | Polyamide (PA) | - | +100°C | - | - | -20°C | - | - | Straight | - | - | - | 20 | - | - | - | 1.5 | No | - | - | Compliant | - | Yes | No | - | 25mm | - | 7 - 13 | - | Untreated | - | - | 10mm | 9mm | Metric | - | No | 25 | - | - | Active | - | STR-M20 | 100 °C | -20 °C | Grey | - | - | - | - | Not Halogen Free | M20 | - | - | - | - | - | 37 mm | - | - | - | IP68, IP69K | ||
![]() 272-498 WAGO | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | WAGO CORP | - | WAGO Innovative Connections | - | 272-498 | - | - | - | - | - | - | - | - | - | - | DIN | - | - | - | - | - | Active | - | No | - | 5.72 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | 260 | Active | - | - | - | - | - | unknown | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | 50,6 | - | - | - | ||
![]() 53015210 Lapp | 1291 | - | - | - | Polyamide | Polyamide | - | No | No | 3.5mm | - | - | - | 1pc(s) | - | IP68 | EAR99 | Compliant | No | PG9 | Black (RAL 9005) | - | No | No | - | - | - | 53015210 | - | Body: Polyamide, seal: CR | Polyamide (PA) | - | +80°C | +80°C | 100 | -20°C | -20°C | -40 | Straight | - | - | - | 9 | - | - | - | - | No | 19 | - | - | - | Yes | No | - | 19mm | - | 3.5 - 8 | - | Untreated | - | - | 8mm | 8mm | PG | - | No | 19 | - | SKINTOP | Active | - | Cable Gland | - | - | Black | - | - | - | - | - | - | PG 9 | - | - | IP68 | 36 | 36 mm | - | - | - | - | ||
![]() 53111040 Lapp | 3035 | - | - | - | Polyamide | Polyamide | - | No | No | 11mm | - | - | - | 1pc(s) | - | IP68 | EAR99 | Compliant | No | M32 | Silver-grey (RAL 7001) | - | No | No | LAPP GROUP PVT LTD | - | Lapp Group | 53111040 | 53111040 | Body: Polyamide, seal: CR/NBR | Polyamide (PA) | - | +100°C | +100°C | 100 | -40°C | -40°C | -20 | Straight | - | - | - | 32 | - | - | Active | 1.5 | No | 36 | 2.25 | - | Yes | Yes | No | - | 36mm | CE, cUL Listed | 11 - 21 | - | Untreated | - | - | 21mm | 10mm | Metric | - | No | 36 | - | SKINTOP | Active | EAR99 | Cable Gland | - | - | Silver Gray | compliant | - | CONNECTOR ACCESSORY | - | - | - | M32 | -40 → +100 °C | 25 | IP66, IP68, IP69K | 47 | - | - | - | - | - | ||
![]() 53119130 Lapp | 1773 | - | - | - | Polyamide | Polyamide | - | No | - | - | - | - | - | 1pc(s) | - | - | EAR99 | Compliant | - | - | Black (RAL 9005) | - | Yes | No | - | M25 | - | 53119130 | - | Polyamide, glass fibre reinforced | Polyamide (PA) | - | +100°C | +100°C | 100 | -20°C | -20°C | -40 | - | - | - | - | 25 | - | - | - | 1.5 | No | - | - | - | - | Yes | No | - | - | - | - | - | Untreated | - | - | - | - | Metric | - | - | - | - | - | Active | - | Cable Gland | - | - | Black | - | - | - | - | - | - | M25 | - | - | IP68 | - | - | - | 6mm | - | - | ||
![]() 53111700 Lapp | 33596 | - | - | - | Plastic | Polyamide | - | No | Yes | - | - | - | - | - | - | IP68 | EAR99 | Compliant | No | - | - | - | No | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | 100 | - | - | -40 | Straight | - | - | - | 12 | - | - | - | 1.5 | No | - | - | - | - | - | No | - | - | - | 3.5 - 7 | - | Untreated | - | - | - | 8 | Metric | - | No | 15 | - | - | Active | - | Cable Gland | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | ||
![]() 53019010 Lapp | 7107 | - | - | - | Polyamide | - | - | No | No | - | - | - | - | 1pc(s) | - | - | EAR99 | Compliant | No | - | Silver-grey (RAL 7001) | - | Yes | No | - | PG9 | - | 53019010 | - | Polyamide, fibreglass reinforced | Polyamide (PA) | - | +100°C | +100°C | - | -20°C | -20°C | - | Straight | - | - | - | 9 | - | - | - | - | No | - | - | - | - | Yes | No | - | - | - | - | - | Untreated | - | - | - | 5 | PG | - | No | 22 | - | - | Active | - | SKINTOP® GMP-GL 25 PG9 | - | - | - | - | - | - | - | - | - | PG9 | - | - | IP68 | - | - | - | 8mm | - | - | ||
![]() 53111530 Lapp | 254 |
| - | Cable | Polyamide | - | - | No | No | 6mm | 6 - 13mm | - | - | 1pc(s) | - | IP68 | EAR99 | Compliant | No | M25 | Grey-white (RAL 7035) | - | No | No | - | - | - | 53111530 | - | Polyamide | Polyamide (PA) | - | +100°C | - | - | -20°C | - | - | Straight | - | - | - | 25 | - | - | - | 1.5 | No | - | - | Compliant | - | Yes | No | - | 30mm | - | 9 - 17 | - | Untreated | - | - | 13mm | 10mm | Metric | - | No | 30 | - | - | Active | - | STR-M25 | 100 °C | -20 °C | Grey | - | - | - | - | Not Halogen Free | M25 | - | - | - | - | - | 40 mm | - | - | - | IP68, IP69K | ||
![]() 54113030 Lapp | 28862474 |
| - | - | Neoprene | - | - | No | - | - | - | - | - | 1pc(s) | - | - | EAR99 | Compliant | No | - | Black | - | No | No | - | - | - | 54113030 | - | - | - | - | +100°C | - | - | -30°C | - | - | - | - | - | - | 25 | - | - | - | - | No | - | - | Compliant | - | Yes | No | - | - | - | - | - | Untreated | - | - | - | - | Metric | - | - | - | Bulk | - | Active | - | SKINTOP® DV-M25 | 100 °C | -30 °C | Black | - | - | - | - | Not Halogen Free | M25 | - | - | - | - | - | - | - | - | - | - | ||
![]() 53119100 Lapp | 12702 | - | - | - | Polyamide | - | - | No | - | - | - | - | - | 1pc(s) | - | - | EAR99 | Compliant | - | - | Black (RAL 9005) | - | Yes | No | - | M12 | - | 53119100 | - | Polyamide, glass fibre reinforced | Polyamide (PA) | - | +100°C | +100°C | - | -20°C | -20°C | - | - | - | - | - | 12 | - | - | - | 1.5 | No | - | - | - | - | Yes | No | - | - | - | - | - | Untreated | - | - | - | - | Metric | - | - | - | - | SKINTOP | Active | - | SKINTOP® GMP-GL-M12 x 1.5 | - | - | - | - | - | - | - | - | - | M12 | - | - | IP68 | - | - | - | 5mm | - | - | ||
![]() 53111417 Lapp | In Stock | - | - | - | Plastic | - | - | No | No | - | - | - | - | - | - | IP68 | EAR99 | Compliant | No | - | - | - | No | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | Straight | - | - | - | 16 | - | - | - | 1.5 | No | - | - | - | - | - | No | - | - | - | 4.5 - 9 | - | Untreated | - | - | - | 8 | Metric | - | No | 19 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53119140 Lapp | 1521 |
| - | - | Polyamide | - | - | No | - | - | - | - | - | 1pc(s) | - | - | EAR99 | Compliant | - | - | Black (RAL 9005) | - | Yes | No | - | M32 | - | 53119140 | - | Polyamide, glass fibre reinforced | Polyamide (PA) | - | +100°C | +100°C | - | -20°C | -20°C | - | - | - | - | - | 32 | - | - | - | 1.5 | No | - | - | - | - | Yes | No | - | - | - | - | - | Untreated | - | - | - | - | Metric | - | - | - | - | - | Active | - | SKINTOP® GMP-GL-M 32 x 1.5 | - | - | Black | - | - | - | - | - | - | M32 | - | - | IP68 | - | - | - | - | - | - | ||
![]() 52104314 Lapp | 33 | - | - | - | Brass | Brass | - | No | No | - | - | - | - | 1pc(s) | - | - | EAR99 | Compliant with Exemption | No | M25 | Brass | Lapp Kabel SKINDICHT Cable Glands | No | No | - | M20 | - | 52104314 | - | Nickel-plated brass | - | - | - | +200°C | 200 | - | -60°C | -60 | - | - | - | - | 25 | - | - | - | - | No | - | - | - | - | Yes | No | - | - | - | - | - | - | Yes | Yes | - | 7 | - | - | No | 30 | - | SKINDICHT | Active | - | Cable Gland | - | - | - | - | - | - | Nickel | - | - | M25 → M20 | - | - | - | - | - | - | - | - | - | ||
![]() 53332460 Lapp | 618 |
| - | Bushing | Nitrile rubber | - | - | No | - | - | - | - | - | 1pc(s) | - | - | EAR99 | Compliant | No | - | Black | - | No | No | - | - | - | 53332460 | - | NBR, halogen-free | - | - | +100°C | - | - | -40°C | - | - | - | - | 4 x 6 mm | - | 32 | - | - | - | - | No | - | - | Compliant | - | Yes | No | - | - | - | - | - | Untreated | - | - | - | - | Metric | - | - | - | - | - | Active | - | SKINTOP® DIX-M32 | 100 °C | -40 °C | Black | - | - | - | - | Not Halogen Free | M32 | - | - | - | - | - | - | - | - | - | IP54 |