- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bend radius protection/trumpet flare | Clamp Ø | Clamping range diameter mm | Contact Materials | Content | Degree of protection (IP) | Explosion-tested version | External thread | Factory colour | Glass-fibre reinforced | Halogen-free | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material quality | Max. temperature | Min. temperature | Model | Nominal thread size metric/PG | Pitch thread | RoHS | RoHS-compliant | Shell Sizes | Shell Style# | Shock resistant | Spanner size | Suitable for cable diameter | Surface protection | Terminal Ø (max.) | Thread length | Thread type | With locknut | Wrench width | Type | Composition | Color | Style | Contact Gender | Size | Hole Diameter | Contact Configuration | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C3106A18-19PN Cooper | In Stock | - | - | - | - | - | - | Silver Plated | - | - | - | - | - | - | - | Joy Cooper Interconnect | - | C3106A18-19PN | - | - | - | - | - | - | - | No | - | 18 | Straight Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | https://docs.galco.com/techdoc/coh/c3106a18-19pn_cf.pdf | 2.06 Inches | ||
![]() C3106A18-5SN Cooper | In Stock | - | - | - | - | - | - | Silver Plated | - | - | - | - | - | - | - | Joy Cooper Interconnect | - | C3106A18-5SN | - | - | - | - | - | - | - | No | - | 18 | Straight Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | https://docs.galco.com/techdoc/coh/c3106a18-5sn_cf.pdf | 2.06 Inches | ||
![]() C3106A20-17SN Cooper | In Stock | - | - | - | - | - | - | Silver Plated | - | - | - | - | - | - | - | Joy Cooper Interconnect | - | C3106A20-17SN | - | - | - | - | - | - | - | No | - | 20 | Straight Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | https://docs.galco.com/techdoc/coh/c3106a20-17sn_cf.pdf | 2.19 Inches | ||
![]() C3106A24-28PN Cooper | In Stock | - | - | - | - | - | - | Silver Plated | - | - | - | - | - | - | - | Joy Cooper Interconnect | - | C3106A24-28PN | - | - | - | - | - | - | - | No | - | 24 | Straight Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | https://docs.galco.com/techdoc/coh/c3106a24-28pn_cf.pdf | 2.31 Inches | ||
![]() C3106A28-15PN Cooper | In Stock | - | - | - | - | - | - | Silver Plated | - | - | - | - | - | - | - | Joy Cooper Interconnect | - | C3106A28-15PN | - | - | - | - | - | - | - | No | - | 28 | Straight Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | https://docs.galco.com/techdoc/coh/c3106a28-15pn_cf.pdf | 2.31 Inches | ||
![]() C3106A32-17PN Cooper | In Stock | - | - | - | - | - | - | Silver Plated | - | - | - | - | - | - | - | Joy Cooper Interconnect | - | C3106A32-17PN | - | - | - | - | - | - | - | No | - | 32 | Straight Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | https://docs.galco.com/techdoc/coh/c3106a32-17pn_cf.pdf | 2.44 Inches | ||
![]() C3106A36-9PN Cooper | In Stock | - | - | - | - | - | - | Silver Plated | - | - | - | - | - | - | - | Joy Cooper Interconnect | - | C3106A36-9PN | - | - | - | - | - | - | - | No | - | 36 | Straight Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | https://docs.galco.com/techdoc/coh/c3106a36-9pn_cf.pdf | 2.44 Inches | ||
![]() TWCL-125 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Appleton | - | TWCL125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMT (Electrical Metallic Tubing) | Steel | - | One Hole | - | - | - | - | - | ||
![]() 61825000 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | 3.3 mm | - | - | ||
![]() 53112655 Lapp | In Stock | - | - | Brass | No | 11mm | - | - | 1pc(s) | IP68 | No | M32 | Brass | No | No | - | 53112655 | - | Body: nickel plated brass, insert: polyamide, sealing ring: CR/NBR, O-Ring: NBR | Brass | +100°C | -30°C | Straight | 32 | 1.5 | - | Yes | - | - | No | 36mm | - | Nickel-plated | 21mm | 15mm | Metric | No | 36 | M32 x 1.5 | - | - | - | - | - | - | - | - | ||
![]() 52100332 Lapp | In Stock | - | - | Plastic | No | - | - | - | - | - | No | - | - | Yes | - | - | - | - | - | Polyamide (PA) | - | - | - | 16 | - | - | - | - | - | No | - | - | - | - | 10 | - | No | 29 | - | - | - | - | - | - | - | - | - | ||
![]() 54115465 Lapp | In Stock | - | - | Plastic | No | - | - | - | - | IP68 | Yes | - | - | No | - | - | - | - | - | Polyamide (PA) | - | - | Straight | 50 | - | - | - | - | - | No | - | 22 - 29 | Untreated | - | 12 | Metric | No | 55 | - | - | Blue | - | - | - | - | - | - | ||
![]() 52103371 Lapp | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Brass | - | - | - | 75 | 1.5 | - | - | - | - | No | - | - | Nickel-plated | - | - | Metric | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52026024 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53111130 Lapp | In Stock | - | - | Polyamide | No | 6mm | 6 - 13mm | - | 1pc(s) | IP68 | No | M25 | Silver-grey (RAL 7001) | No | No | - | 53111130 | - | Polyamide | Polyamide (PA) | +100°C | -20°C | Straight | 25 | 1.5 | - | Yes | - | - | No | 30mm | 6 - 13 | Untreated | 13mm | 10mm | Metric | No | 30 | STR-M25 | - | - | - | - | M25 | - | - | - | ||
![]() 52024015 Lapp | In Stock | - | - | Metal | No | - | - | - | - | IP55 | No | - | - | No | - | - | - | - | - | Other | - | - | 90°-elbow | 29 | - | - | - | - | - | No | - | - | Nickel-plated | - | 13 | PG | No | 41 | - | - | - | - | - | - | - | - | - | ||
![]() 52105890 Lapp | In Stock | - | - | Metal | Yes | - | - | - | - | IP65 | No | - | - | No | - | - | - | - | - | Brass | - | - | Straight | 25 | 1.5 | - | - | - | - | No | - | 13.5 - 15 | Nickel-plated | - | 7 | Metric | No | 30 | - | - | - | - | - | - | - | - | - | ||
![]() 52106730 Lapp | In Stock | - | - | Metal | Yes | - | - | - | - | IP55 | No | - | - | No | - | - | - | - | - | Brass | - | - | Straight | 20 | 1.5 | - | - | - | - | No | - | - | Nickel-plated | - | 6 | Metric | No | 22 | - | - | - | - | - | - | - | - | - | ||
![]() 52104483 Lapp | In Stock | - | - | Plastic | No | - | - | - | - | - | No | - | - | Yes | - | - | - | - | - | Polyamide (PA) | - | - | - | 50 | - | - | - | - | - | No | - | - | - | - | 14 | - | No | 55 | - | - | - | - | - | - | - | - | - | ||
![]() 53112057 Lapp | In Stock | - | - | Metal | No | - | - | - | - | IP68 | No | - | - | No | - | - | - | - | - | Brass | - | - | Straight | - | - | Non-Compliant | - | - | - | No | - | 19 - 28 | Nickel-plated | - | 17 | NPT | No | 45 | - | - | - | - | - | - | - | - | - |