- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Bend radius protection/trumpet flare | Clamp Ø | Clamping range diameter mm | Content | Degree of protection (IP) | Explosion-tested version | External thread | Factory colour | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Halogen-free | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material quality | Max. temperature | Min. temperature | Model | Nominal thread size metric/PG | Pitch thread | RoHS | RoHS-compliant | Shock resistant | Spanner size | Suitable for cable diameter | Surface protection | Terminal Ø (max.) | Thread length | Thread type | With locknut | With strain relief | Wrench width | Type | Composition | Color | Style | Size | Hole Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61825000 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | 3.3 mm | ||
![]() 53112655 Lapp | In Stock | - | - | Brass | - | No | 11mm | - | 1pc(s) | IP68 | No | M32 | Brass | - | - | No | No | - | 53112655 | - | Body: nickel plated brass, insert: polyamide, sealing ring: CR/NBR, O-Ring: NBR | Brass | +100°C | -30°C | Straight | 32 | 1.5 | - | Yes | No | 36mm | - | Nickel-plated | 21mm | 15mm | Metric | No | - | 36 | M32 x 1.5 | - | - | - | - | - | ||
![]() 52100332 Lapp | In Stock | - | - | Plastic | - | No | - | - | - | - | No | - | - | - | - | Yes | - | - | - | - | - | Polyamide (PA) | - | - | - | 16 | - | - | - | No | - | - | - | - | 10 | - | No | - | 29 | - | - | - | - | - | - | ||
![]() 54115465 Lapp | In Stock | - | - | Plastic | - | No | - | - | - | IP68 | Yes | - | - | - | - | No | - | - | - | - | - | Polyamide (PA) | - | - | Straight | 50 | - | - | - | No | - | 22 - 29 | Untreated | - | 12 | Metric | No | - | 55 | - | - | Blue | - | - | - | ||
![]() 52103371 Lapp | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Brass | - | - | - | 75 | 1.5 | - | - | No | - | - | Nickel-plated | - | - | Metric | - | - | - | - | - | - | - | - | - | ||
![]() 52026024 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53111130 Lapp | 1990 | - | - | Polyamide | - | No | 6mm | 6 - 13mm | 1pc(s) | IP68 | No | M25 | Silver-grey (RAL 7001) | - | - | No | No | - | 53111130 | - | Polyamide | Polyamide (PA) | +100°C | -20°C | Straight | 25 | 1.5 | - | Yes | No | 30mm | 6 - 13 | Untreated | 13mm | 10mm | Metric | No | - | 30 | STR-M25 | - | - | - | M25 | - | ||
![]() 52024015 Lapp | In Stock | - | - | Metal | - | No | - | - | - | IP55 | No | - | - | - | - | No | - | - | - | - | - | Other | - | - | 90°-elbow | 29 | - | - | - | No | - | - | Nickel-plated | - | 13 | PG | No | - | 41 | - | - | - | - | - | - | ||
![]() 52105890 Lapp | In Stock | - | - | Metal | - | Yes | - | - | - | IP65 | No | - | - | - | - | No | - | - | - | - | - | Brass | - | - | Straight | 25 | 1.5 | - | - | No | - | 13.5 - 15 | Nickel-plated | - | 7 | Metric | No | - | 30 | - | - | - | - | - | - | ||
![]() 52106730 Lapp | In Stock | - | - | Metal | - | Yes | - | - | - | IP55 | No | - | - | - | - | No | - | - | - | - | - | Brass | - | - | Straight | 20 | 1.5 | - | - | No | - | - | Nickel-plated | - | 6 | Metric | No | - | 22 | - | - | - | - | - | - | ||
![]() 52104483 Lapp | In Stock | - | - | Plastic | - | No | - | - | - | - | No | - | - | - | - | Yes | - | - | - | - | - | Polyamide (PA) | - | - | - | 50 | - | - | - | No | - | - | - | - | 14 | - | No | - | 55 | - | - | - | - | - | - | ||
![]() 53112057 Lapp | In Stock | - | - | Metal | - | No | - | - | - | IP68 | No | - | - | - | - | No | - | - | - | - | - | Brass | - | - | Straight | - | - | Non-Compliant | - | No | - | 19 - 28 | Nickel-plated | - | 17 | NPT | No | - | 45 | - | - | - | - | - | - | ||
![]() 52006520 Lapp | In Stock | - | - | Metal | - | No | - | - | - | IP56 | No | - | - | - | - | No | - | - | - | - | - | Brass | - | - | Straight | 72 | - | - | - | No | - | - | Untreated | - | 16 | Metric | No | - | 70 | - | - | - | - | - | - | ||
![]() 52023719 Lapp | In Stock | - | - | Metal | - | Yes | - | - | - | IP55 | No | - | - | - | - | No | - | - | - | - | - | Brass | - | - | Straight | 13.5 | - | - | - | No | - | 12.5 - 14 | Nickel-plated | - | 10 | PG | No | - | 22 | - | - | - | - | - | - | ||
![]() 52100080 Lapp | In Stock | - | - | - | - | No | - | - | - | - | No | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 36 | - | - | - | No | - | - | - | - | 9 | - | No | - | 50 | - | - | - | - | - | - | ||
![]() 52104920 Lapp | In Stock | - | - | Metal | - | No | - | - | - | IP54 | No | - | - | - | - | No | - | - | - | - | - | Brass | - | - | Straight | 25 | 1.5 | - | - | No | - | - | Nickel-plated | - | 7 | Metric | No | - | 30 | - | - | - | - | - | - | ||
![]() 52110028 Lapp | In Stock | - | - | Metal | - | No | - | - | - | IP68 | Yes | - | - | 20, 21, 22 | 1, 2 | No | - | - | - | - | - | Brass | - | - | Straight | 63 | 1.5 | - | - | - | - | 44 - 55 | Nickel-plated | - | 15 | Metric | Yes | No | 75 | - | - | - | - | - | - | ||
![]() 52006530 Lapp | In Stock | - | - | Metal | - | No | - | - | - | IP56 | No | - | - | - | - | No | - | - | - | - | - | Brass | - | - | Straight | 80 | - | - | - | No | - | - | Untreated | - | 18 | Metric | No | - | 85 | - | - | - | - | - | - | ||
![]() 52105910 Lapp | In Stock | - | - | Metal | - | Yes | - | - | - | IP65 | No | - | - | - | - | No | - | - | - | - | - | Brass | - | - | Straight | 25 | 1.5 | - | - | No | - | 16.5 - 19 | Nickel-plated | - | 7 | Metric | No | - | 30 | - | - | - | - | - | - | ||
![]() PC125PAR Emerson | In Stock | - | - | - | CSA | - | - | - | - | - | - | - | - | - | - | - | - | Appleton | - | PC125PAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMT (Electrical Metallic Tubing);RMC (Rigid Metal Conduit);IMC (Intermediate Metal Conduit) | Malleable Iron | - | Parallel | - | - |