- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Contact Materials | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Orientation | Depth | Plating | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Hole Diameter | Screw Size | Type Attributes | Wire/Cable Color | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPF2-7-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Fastener | - | Bronze | - | - | - | - | Bulk | 2008 | StructuredGround™, SPF2 | Active | Not Applicable | - | - | Clamp, Service Post | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female Thread, Two Conductor | - | 0.102 ~ 0.164 2.59mm ~ 4.17mm | 0.250 6.35mm | - | - | 1.690 42.93mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() WHC-1000-01 Essentra Components | In Stock | - | Datasheet | 7 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | 2003 | Richco | Active | 1 (Unlimited) | - | - | Clip, P-Type | - | - | Natural | - | - | - | - | - | - | - | - | - | - | #10 M5 | Open | - | 1.000 25.40mm | 0.204 5.18mm | - | 25.4mm | 38.9mm | 1.531 38.89mm | 0.500 12.70mm | - | 5.18 mm | - | 0.090 2.29mm | UL94 V-2 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SP1-7L-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Bronze | - | - | - | - | Bulk | 2008 | StructuredGround™, SP1 | Active | Not Applicable | - | - | Clamp, Service Post | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male Stud, Single Conductor | - | 0.128 ~ 0.164 3.25mm ~ 4.17mm | 0.250 6.35mm | - | - | 1.880 47.75mm | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RER.75-S6-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | 90.718474g | Nylon | - | - | Bulk | - | Quick-Build™ | Active | Not Applicable | - | - | Clip, Wire Saddle | - | - | Black, White | - | - | - | 28.4mm | - | - | - | M3 | - | - | #6 M3 | Elastic Retainer | - | 0.750 19.05mm | - | - | - | 2.210 56.13mm | 1.120 28.45mm | 1.180 29.97mm | - | - | - | - | - | No | Unknown | Non-RoHS Compliant | - | - | ||
![]() LWC19-H25-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 192.776757g | Nylon | - | - | Bulk | 2005 | - | Active | Not Applicable | - | - | Clip, Wire Saddle on Base | - | - | Natural | - | - | - | 10.4mm | - | - | - | - | - | - | - | Locking, Round | - | 0.190 4.83mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 0.410 10.41mm | 0.850 21.59mm | 0.510 12.95mm | - | 4.8 mm | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() S8131-46R Harwin Inc. | In Stock | - | Datasheet | 13 Weeks | Solder | Solder | - | Phosphor Bronze, Tin Plated | - | Bronze | - | - | Tape & Reel (TR) | 2010 | EZ BoardWare | Active | 1 (Unlimited) | - | - | Clip, C-Type | - | - | Silver | Female | - | - | 8mm | Tin | - | - | - | 3 mm | - | - | Elongated, Split | Grey | - | - | Corrosion Resistant | - | 0.140 3.56mm | 0.394 10.00mm | 0.315 8.00mm | - | 1.8 mm | - | 0.008 0.20mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() JP4W-X20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | Wall Mount, Fastener | - | Polyamide (PA66), Nylon 6/6 | 1.930036kg | - | - | - | Bulk | 2013 | Stronghold™, J-Pro™ | Active | Not Applicable | - | - | Support, J-Hook | - | - | Black | - | - | - | - | - | - | - | - | - | - | 1/4 M6 | - | - | 4.000 101.60mm | - | Slotted for Tak-Ty® Cable | - | 7.570 192.28mm | 6.620 168.15mm | 2.480 62.99mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7623 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 0.380 (9.65mm) | - | Bulk | - | - | Active | 1 (Unlimited) | - | EAR99 | Clamp, P-Type | - | - | White | - | 7318.15.60.80 | - | - | - | - | - | - | - | - | - | - | - | 0.187 4.75mm | 0.203 5.16mm | - | 4.7mm | - | 9.652mm | 0.375 9.53mm | 1.27mm | 4.7 mm | - | 0.050 1.27mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() BR.75-E6-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | 458.128294g | Nylon | - | - | Bulk | - | Quick-Build™ | Active | Not Applicable | - | - | Clip, Wire Saddle | - | - | Black | - | - | - | 19.8mm | - | - | - | - | 19.05 mm | - | #6 M3 | Round, Standoff | - | 0.750 19.05mm | - | Impact Resistant | - | - | 30.5mm | 0.780 19.81mm | - | 14 mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SP2-350-12 Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | - | Bronze | - | - | - | - | Bulk | 2008 | StructuredGround™, SP2 | Active | Not Applicable | - | - | Clamp, Service Post | - | - | - | - | - | Straight | 38mm | - | - | - | - | - | - | - | Male Stud, Two Conductor | - | 0.332 ~ 0.682 8.43mm ~ 17.32mm | 0.625 15.88mm | - | - | 3.690 93.73mm | 93mm | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SBC6SL-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | - | Copper | 2.449399kg | - | - | Copper | Bulk | 2011 | Pan-Lug™ SBC | Active | Not Applicable | Screw | - | Clamp, Grounding | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | Split Bolt | - | 0.170 4.32mm | - | Corrosion Resistant | - | 1.100 27.94mm | - | 0.410 10.41mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CCH50-S10-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 172.365101g | Nylon | 0.590 (14.99mm) | - | Bulk | 2003 | - | Active | Not Applicable | - | - | Clamp, P-Type | 85°C | -40°C | Natural | - | - | - | 12.7mm | - | - | Halogen Free | M5 | - | 5.11 mm | #10 M5 | - | - | 0.500 12.70mm | 0.203 5.16mm | - | 12.7mm | - | - | 0.500 12.70mm | - | 12.7 mm | - | 0.050 1.27mm | UL94 V-2 | No | No SVHC | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() SPF1-7-C Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | - | Bronze | - | Copper | - | - | Bulk | 2008 | StructuredGround™, SPF1 | Active | Not Applicable | - | - | Clamp, Service Post | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female Thread, Single Conductor | - | 0.102 ~ 0.164 2.59mm ~ 4.17mm | 0.250 6.35mm | - | - | 1.380 35.05mm | 29mm | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SP1-2-C Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | - | Bronze | - | - | - | - | Bulk | 2008 | StructuredGround™, SP1 | Active | Not Applicable | - | - | Clamp, Service Post | - | - | - | - | - | Straight | 22mm | - | - | - | - | - | - | - | Male Stud, Single Conductor | - | 0.232 ~ 0.292 5.89mm ~ 7.42mm | 0.375 9.52mm | - | - | 1.690 42.93mm | 43mm | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SP2-3-C Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | - | Bronze | - | - | - | - | Bulk | 2008 | StructuredGround™, SP2 | Active | Not Applicable | - | - | Clamp, Service Post | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male Stud, Two Conductor | - | 0.102 ~ 0.260 2.59mm ~ 6.60mm | 0.375 9.52mm | - | - | 1.720 43.69mm | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SPF1-350-12 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | - | Bronze | - | - | - | - | Bulk | 2008 | StructuredGround™, SPF1 | Active | Not Applicable | - | - | Clamp, Service Post | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female Thread, Single Conductor | - | 0.528 ~ 0.682 13.41mm ~ 17.32mm | 0.625 15.88mm | - | - | 3.260 82.80mm | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SP2-4L-C Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | - | Bronze | - | - | - | - | Bulk | 2008 | StructuredGround™, SP2 | Active | Not Applicable | - | - | Clamp, Service Post | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male Stud, Two Conductor | - | 0.102 ~ 0.232 2.59mm ~ 5.89mm | 0.313 7.95mm | - | - | 2.160 54.86mm | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() WHC-125-01 Essentra Components | In Stock | - | Datasheet | 7 Weeks | Screw | Fastener | 125 | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | 2005 | Richco | Active | Not Applicable | - | - | Clip, P-Type | - | - | Natural | - | - | - | - | - | - | - | - | - | - | #6 M4 | Open | - | 0.125 3.18mm | 0.156 3.96mm | - | 31.8mm | 19.1mm | 0.750 19.05mm | 0.330 8.40mm | - | 3.17 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SBC6S-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | - | Copper | - | - | - | - | Bulk | - | Pan-Lug™ SBC | Active | Not Applicable | Screw | - | Clamp, Grounding | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | Split Bolt | - | 0.160 4.06mm | - | Corrosion Resistant | - | 0.950 24.13mm | 26.7mm | 0.410 10.41mm | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 8100 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | Fastener | - | Steel, Zinc Plated | - | Steel | 0.375 (9.52mm) | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | Clamp, P-Type | - | - | Silver | - | - | - | 12.7mm | - | Zinc | - | - | 4.7498 mm | 5.2 mm | - | - | - | 0.187 4.75mm | 0.203 5.16mm | - | 4.7mm | - | 9.525mm | 0.500 12.70mm | - | 4.7 mm | - | 0.032 0.81mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free |