- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Approvals | Bend radius protection/trumpet flare | Cable Types | Degree of protection (IP) | Enclosure | Explosion-tested version | Glass-fibre reinforced | Manufacturer | Manufacturer Part Number | Material quality | Maximum Voltage | Model | Mounting | Nominal thread size metric/PG | Pitch thread | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | Wrench width | Termination | Type | Composition | Style | Current Rating | Coil Voltage | Coil Type | RPM | Outside Diameter | Connection Type | Auxiliary Contacts | Phase | Industry Standards | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52015833 Lapp | In Stock | - | - | - | - | Metal | - | No | - | IP68 | - | No | No | - | - | Brass | - | Straight | - | 48 | - | Compliant | No | 28 - 35 | Nickel-plated | 15 | PG | No | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52001150 Lapp | In Stock | - | - | - | - | Metal | - | Yes | - | IP65 | - | No | No | Stearns | 807670600 | Brass | - | Straight | - | 36 | - | - | No | 23 - 26 | Nickel-plated | 9 | PG | No | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53110070 Lapp | In Stock | - | - | - | - | - | - | - | PUR | - | - | - | - | Murrelektronik | 7000-40881-0560100 | - | 24 VAC;24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | IP67 | 1 Meters | ||
![]() 53112065 Lapp | In Stock | - | - | - | - | Metal | - | No | PUR | IP68 | - | No | No | Murrelektronik | 7000-41041-0360060 | Brass | 24 VAC;24 VDC | Straight | - | 50 | 1.5 | - | No | 27 - 35 | Nickel-plated | 15 | Metric | No | 54 | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | IP67 | 0.6 Meters | ||
![]() 52005680 Lapp | In Stock | - | - | - | - | Plastic | - | No | - | IP54 | - | No | No | Miscellaneous | A3A5 | Polystyrene | - | Straight | - | 21 | - | - | No | - | Nickel-plated | 11 | PG | No | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52026000 Lapp | In Stock | - | - | Footed | - | Other | - | - | - | - | Totally Enclosed Non-Ventilated | - | - | Marathon Electric | Y544 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vector Duty | Aluminum | - | - | - | - | 1,165 RPM | - | - | - | 3 | - | - | - | ||
![]() 52024966 Lapp | In Stock | - | - | - | - | Metal | - | No | - | IP68 | - | No | No | Cutler Hammer, Div of Eaton Co | XTAE012B10CP60 | Brass | - | Straight | Surface | 21 | - | - | No | 15.8 - 17.8 | Nickel-plated | 7 | PG | No | 30 | Screw | - | - | Open | - | 480 VAC | Magnetic | - | - | - | 1NO | - | IEC | - | - | ||
![]() 52115800 Lapp | In Stock | - | - | - | - | Metal | - | No | - | IP68 | - | No | No | Miscellaneous | - | Brass | - | Straight | - | 13.5 | - | - | No | 4 - 9 | Nickel-plated | 12 | PG | No | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52101976 Lapp | In Stock | - | - | - | - | - | - | No | - | - | - | No | No | Johnson Controls | VFC-100HB-706N | - | - | - | - | 50 | - | - | No | - | - | 10 | - | No | 54 | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | - | ||
![]() 52020320 Lapp | In Stock | - | - | - | - | Metal | - | No | - | IP54 | - | No | No | Pepperl Fuchs | 542107 | Brass | - | Straight | - | 9 | - | - | No | - | Nickel-plated | 6 | PG | No | 17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53806783 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | HVX002A2-4A1B1B4C4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52010640 Lapp | In Stock | - | - | - | - | Metal | - | No | - | IP68 | - | No | No | Sick | 6053549-SICK | Brass | - | Straight | - | 21 | - | - | No | - | Nickel-plated | 6.5 | PG | No | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52006563 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52108021 Lapp | In Stock | - | - | - | - | Metal | - | No | - | IP55 | - | No | No | Cutler Hammer, Div of Eaton Co | HVX002A2-4A1B1B4CAD3 | Other | - | 90°-elbow | - | 32 | 1.5 | - | No | - | Other | - | Metric | No | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52105530 Lapp | In Stock | - | - | Back Mount | 12 | Metal | UL | No | - | IP68 | - | No | No | Turck | U0910-93 | Brass | 60 VAC, 75 VDC | Straight | - | 25 | 1.5 | - | No | 17.5 - 19.8 | Nickel-plated | 7 | Metric | No | 30 | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | IP68 | 0.5 m | ||
![]() 52005520 Lapp | In Stock | - | - | - | - | Cast Iron | - | No | - | IP54 | - | No | No | Maurey Power Transmission | AK3978BX | Brass | - | Straight | - | 42 | - | - | No | - | Nickel-plated | 10 | PG | No | 57 | - | - | - | - | - | - | - | - | 3.75 Inches | - | - | - | - | - | - | ||
![]() 52000170 Lapp | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | No | Crompton Instruments | 007-05GA-PSX8-C7-CMI | Polystyrene | - | - | - | 29 | - | - | No | - | Untreated | - | PG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53105141 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52106790 Lapp | In Stock | - | - | - | - | Metal | - | Yes | - | IP55 | - | No | No | Miscellaneous | - | Brass | - | Straight | - | 63 | 1.5 | - | No | - | Nickel-plated | 10 | Metric | No | 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52100020 Lapp | In Stock | - | - | - | - | - | - | No | - | - | - | No | No | Miscellaneous | - | - | - | - | - | 9 | - | - | No | - | - | 6 | - | No | 17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |