- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Material | Approvals | Bend radius protection/trumpet flare | Cable Types | Degree of protection (IP) | Explosion-tested version | Glass-fibre reinforced | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material quality | Maximum Voltage | Model | Mounting | Nominal thread size metric/PG | Package | Part Life Cycle Code | Pitch thread | Risk Rank | RoHS | Rohs Code | Shock resistant | Side 1 Gender | Side 2 Gender | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | Wrench width | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Style | Reach Compliance Code | Current Rating | Connector Support Type | Body Plating | Thread Size | Wire/Cable Diameter | Coil Voltage | Coil Type | Max Frequency | Connection Type | Nominal Input Voltage (AC) | Auxiliary Contacts | Industry Standards | IP Rating | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53110158 Lapp | In Stock | - | - | - | - | - | - | - | - | PUR | - | - | - | - | Murrelektronik | 7000-41001-0560100 | - | 24 VAC;24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 1 Meters | - | - | ||
![]() 52105820 Lapp | In Stock | - | - | - | - | - | Metal | - | Yes | - | IP65 | No | No | LAPP GROUP PVT LTD | Johnson Controls | VFC-100LB-550B | Brass | - | Straight | - | 20 | - | Active | 1.5 | 5.72 | - | - | No | - | - | 5.5 - 7 | Nickel-plated | 6 | Metric | No | 22 | - | - | - | - | - | - | - | unknown | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | Flanged | - | - | - | - | - | - | - | - | ||
![]() 52005310 Lapp | In Stock | - | - | - | - | 4 | Metal | - | Yes | PUR | IP65 | No | No | - | Murrelektronik | 7000-13225-8033500 | Brass | 60 VAC/60 VDC | Straight | - | 13.5 | - | - | - | - | - | - | No | Female | Flying Leads | - | Nickel-plated | 6.5 | PG | No | 22 | - | Female to Flying Leads, 4-pole, M12 | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | IP65/IP66K/IP67 | - | 35 Meters | - | - | ||
![]() 53016650 Lapp | In Stock | - | - | - | - | - | Plastic | - | Yes | - | IP68 | No | No | LAPP GROUP PVT LTD | Brady | 65521 | Polyamide (PA) | - | Straight | - | - | - | Active | - | 5.42 | - | Yes | No | - | - | 13 - 18 | Untreated | 15 | NPT | No | 33 | - | - | - | - | - | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53110157 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 108705100152 | - | - | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP23 | - | - | - | - | ||
![]() 52105490 Lapp | In Stock | - | - | Cable | - | - | Metal | - | No | - | IP68 | No | No | - | - | - | Brass | - | Straight | - | 20 | - | - | 1.5 | - | Compliant | - | No | - | - | 6.8 - 8.8 | Nickel-plated | 6 | Metric | No | 22 | - | - | 200 °C | -15 °C | Silver | - | - | - | - | - | Nickel | M20 | 6.8 mm | - | - | - | - | - | - | - | - | 32.5 mm | - | - | No SVHC | ||
![]() 53110079 Lapp | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | PDG34K0125P2YL | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53113660 Lapp | In Stock | - | - | - | - | - | Metal | - | No | - | IP68 | No | No | - | Turck | U-08689 | Brass | - | Straight | - | 50 | - | - | 1.5 | - | - | - | No | - | - | 22 - 29 | Nickel-plated | 10 | Metric | No | 54 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52010710 Lapp | In Stock | - | - | - | - | - | Metal | - | No | - | IP68 | No | No | - | Pepperl Fuchs | 276400 | Brass | - | Straight | - | 16 | - | - | - | - | - | - | No | - | - | 13.8 - 14.8 | Nickel-plated | 6.5 | PG | No | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51730035 Lapp | In Stock | - | - | - | Front Mount | 3 | Plastic | CSA, UL | No | - | - | No | Yes | LAPP GROUP PVT LTD | Turck | U0918-57 | Polyamide (PA) | 600 VAC, 600 VDC | Straight | - | 21 | - | Active | - | 5.27 | - | - | No | - | - | - | Untreated | 10 | PG | No | 34.5 | - | - | - | - | - | - | - | unknown | 10 A | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | IP67 | - | 0.3 m | - | - | ||
![]() 52100345 Lapp | In Stock | - | - | - | Front Mount | 12 | Plastic | cUR | No | - | - | No | Yes | - | Turck | U-09171 | Polyamide (PA) | 125 VAC, 125 VDC | - | - | 42 | - | - | - | - | - | - | No | - | - | - | - | 14 | - | No | 68 | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 2 m | - | - | ||
![]() 52025100 Lapp | In Stock | - | - | - | - | - | Plastic | - | No | - | - | No | Yes | - | Cutler Hammer, Div of Eaton Co | XTAE015B10A004 | Polyamide (PA) | - | - | Surface | 13.5 | - | - | - | - | - | - | No | - | - | - | - | 24 | - | No | 24 | Screw | - | - | - | - | - | Open | - | - | - | - | - | - | 120 VAC | Magnetic | - | - | - | 1NO | IEC | - | - | - | - | - | ||
![]() 53017830 Lapp | In Stock | - | - | - | - | - | Plastic | - | Yes | - | IP68 | No | No | - | Pepperl Fuchs | 220200 | Polyamide (PA) | - | Straight | - | 20 | - | - | 1.5 | - | - | - | No | - | - | 5 - 12 | Untreated | 13 | Metric | No | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52106090 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | No | No | - | Johnson Controls | VS9D6211B-SP3L4 | - | - | - | Panel | 63 | JHSN_DRIV_VSD-II | - | - | - | - | - | No | - | - | - | - | 10 | - | No | 66 | - | - | - | - | - | 11.40625 | - | - | - | - | - | - | - | - | - | 320 Hz | - | 240 VAC | - | - | - | - | - | 7.875 | - | ||
![]() 52104870 Lapp | In Stock | - | - | - | - | - | Metal | - | No | - | IP54 | No | No | - | ABB | ACH580-BCR-07A6-4+L512 | Brass | - | Straight | - | 20 | - | - | 1.5 | - | - | - | No | - | - | - | Nickel-plated | 6 | Metric | No | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52002540 Lapp | In Stock | - | - | - | - | 4 | Metal | - | No | PUR | IP68 | No | No | - | Murrelektronik | 7000-74361-7965000 | Brass | 60 VDC | Straight | - | 9 | - | - | - | - | - | - | No | Male | Male | 5.8 - 6.8 | Nickel-plated | 6 | PG | No | 17 | - | RJ-45 Straight Male to RJ-45 Right Angle Male, 4-pole | - | - | - | - | - | - | 1.5 Amps | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | 50 Meters | - | - | ||
![]() 53105140 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52004270 Lapp | In Stock | - | - | - | - | 4 | Metal | - | Yes | PUR | IP20 | No | No | - | Murrelektronik | 7000-74301-7967000 | Brass | 60 VDC | Straight | - | 21 | - | - | - | - | - | - | No | Male | Male | 15 - 23 | Nickel-plated | 8 | PG | No | 30 | - | RJ-45 Straight Male to RJ-45 Straight Male, 4-pole | - | - | - | - | - | - | 1.5 Amps | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | 70 Meters | - | - | ||
![]() 52001230 Lapp | In Stock | - | - | - | - | - | Metal | - | Yes | - | IP65 | No | No | - | Miscellaneous | - | Brass | - | Straight | - | 48 | - | - | - | - | - | - | No | - | - | 40 - 44 | Nickel-plated | 10 | PG | No | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52010900 Lapp | In Stock | - | - | - | - | - | Metal | - | Yes | - | IP65 | No | No | - | Miscellaneous | - | Brass | - | Straight | - | 21 | - | - | - | - | - | - | No | - | - | - | Nickel-plated | 6.5 | PG | No | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |