- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Bend radius protection/trumpet flare | Certification marks | Clamp Ø | Clamping range diameter mm | Content | Degree of protection (IP) | Explosion-tested version | External thread | Factory colour | For Use With | Glass-fibre reinforced | Halogen-free | Ihs Manufacturer | Internal thread | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material quality | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Model | No. of cables x cable Ø | Nominal thread size metric/PG | Part Life Cycle Code | Pitch thread | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Shock resistant | Spanner size | Standards Met | Suitable for cable diameter | Surface protection | Terminal Ø (max.) | Thread length | Thread type | With locknut | Wrench width | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Reach Compliance Code | Connector Support Type | Body Plating | Halogen Free | Size | Thread size | Thread Size | Wire/Cable Diameter | Operating Temperature Range | Temperature range | IP rating | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52104502 Lapp | 36 |
| - | - | Brass | No | - | - | - | 1pc(s) | - | No | PG29 | Brass | - | No | No | - | M40 | - | 52104502 | - | - | - | +100°C | +200°C | -30°C | -60°C | - | - | 29 | - | - | - | - | - | Yes | No | - | - | - | - | - | 8 | - | No | 42 | SKINDICHT | SKINDICHT MA-PG/M 29/40x1,5 | - | - | - | - | - | - | - | - | - | PG29 → M40 | - | - | - | - | - | - | ||
![]() 52104501 Lapp | In Stock | - | - | - | Brass | No | - | - | - | 1pc(s) | - | No | PG29 | Brass | - | No | No | - | M32 | - | 52104501 | - | - | - | +100°C | - | -30°C | - | - | - | 29 | - | - | - | - | - | Yes | No | - | - | - | - | - | 8 | - | No | 39 | - | SKINDICHT MA-PG/M 29/32x1,5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52003900 Lapp | 51 | - | - | - | Brass | - | - | - | - | 1pc(s) | - | - | PG29 | Brass | Lapp Kabel SKINDICHT Cable Glands | - | No | - | PG21 | - | 52003900 | - | - | - | +100°C | +200°C | -30°C | -60°C | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | SKINDICHT | SKINDICHT MR PG 29/21 | - | - | Silver | - | - | - | - | - | - | PG29 → PG21 | - | - | - | - | - | - | ||
![]() 53112680 Lapp | 2211 |
| - | Cable | Brass | No | - | 34mm | 34 - 45mm | 1pc(s) | IP68 | No | M63 | Brass | - | No | No | - | - | - | 53112680 | - | - | Brass | +100°C | - | -30°C | - | Straight | - | 63 | - | 1.5 | - | Compliant | - | Yes | No | 67mm | - | - | Nickel-plated | 45mm | 15mm | Metric | No | 67 | - | SKINTOP MS-M BRUSH 63x1.5 | 100 °C | -30 °C | - | - | - | - | Not Halogen Free | M63 | - | - | - | - | -30 - +100°C | IP69K | - | IP68, IP69K | ||
![]() 53332280 Lapp | In Stock | - | - | - | Nitrile rubber | - | - | - | - | 1pc(s) | - | No | - | Black | - | No | No | - | - | - | 53332280 | - | NBR, halogen-free | - | +100°C | - | -40°C | - | - | 2 x 8 mm | 32 | - | - | - | - | - | Yes | No | - | - | - | Untreated | - | - | Metric | - | - | - | SKINTOP® DIX-M32 | - | - | Black | - | - | - | - | M32 | - | - | - | - | -40 - +100°C | IP54 | - | - | ||
![]() 52103150 Lapp | In Stock | - | - | - | Brass | - | - | - | - | 1pc(s) | - | No | M40 | Brass | - | No | No | - | - | - | 52103150 | - | Blind plugs: Nickel-plated brass | Brass | +200°C | - | -60°C | - | - | - | 40 | - | 1.5 | - | - | - | Yes | No | - | - | - | Nickel-plated | - | - | Metric | - | - | - | BL-M40 x 1.5/PG11 | - | - | - | - | - | - | - | M40 | - | - | - | - | -60 to +200°C | IP54 | - | - | ||
![]() 53332470 Lapp | 868 |
| - | - | Nitrile rubber | - | - | - | - | 1pc(s) | - | No | - | Black | - | No | No | - | - | - | 53332470 | - | NBR, halogen-free | - | +100°C | - | -40°C | - | - | 4 x 7 mm | 32 | - | - | - | - | - | Yes | No | - | - | - | Untreated | - | - | Metric | - | - | - | SKINTOP® DIX-M32 | - | - | Black | - | - | - | - | M32 | - | - | - | - | -40 - +100°C | IP54 | - | - | ||
![]() 52104980 Lapp | In Stock | - | - | - | Brass | No | - | 5mm | - | 1pc(s) | IP54 | No | M16/PG9 | Brass | - | No | No | - | - | - | 52104980 | - | Body: Nickel-plated brass · Incision Seal: CR / NBR | Brass | +80°C | - | -20°C | - | Straight | - | 16 | - | 1.5 | - | - | - | Yes | No | 18mm,15mm | - | - | Nickel-plated | 8mm | 5mm | Metric | No | 18 | - | SVRE-M16/9 | - | - | - | - | - | - | - | - | - | - | - | - | -20 - +80°C | IP54 | - | - | ||
![]() 53316230 Lapp | 127 |
| - | - | Nitrile rubber | - | - | - | - | 1pc(s) | - | No | - | Black | - | No | No | - | - | - | 53316230 | - | NBR, halogen-free | - | +100°C | - | -40°C | - | - | 2 x 3 mm | 16 | - | - | - | - | - | Yes | No | - | - | - | Untreated | - | - | Metric | - | - | - | SKINTOP® DIX-M16 | - | - | Black | - | - | - | - | M16 | - | - | - | - | -40 - +100°C | IP54 | - | - | ||
![]() 52106440 Lapp | In Stock | - | - | - | Brass | Yes | - | 7.5mm | - | 1pc(s) | IP65 | No | M20/PG11 | Brass | - | No | No | - | - | - | 52106440 | - | Body: nickel plated brass, O-ring seal: NBR, kink protection: CR/NBR | Brass | +80°C | - | -20°C | - | Straight | - | 20 | - | 1.5 | - | - | - | Yes | No | 22mm,20mm | - | 7.5 - 9 | Nickel-plated | 9mm | 6mm | Metric | No | 22 | - | SR-M20/11/9 | - | - | - | - | - | - | - | - | - | - | - | - | -20 - +80°C | IP65 | - | - | ||
![]() 52006121 Lapp | In Stock | - | - | - | Polyamide | - | - | - | - | 1pc(s) | - | - | M20 | Silver-grey (RAL 7001) | - | - | No | - | - | - | 52006121 | - | Polyamide glass fibre reinforced | - | +100°C | - | -40°C | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | BLK-GL-M20 | - | - | - | - | - | - | - | M20 | - | - | - | - | -40 - +100°C | IP54 | - | - | ||
![]() 53111460 Lapp | 36 |
| - | - | Polyamide | No | nach EN 50262 | 27mm | - | 1pc(s) | IP68 | No | M50 | Grey-white (RAL 7035) | - | No | No | - | - | - | 53111460 | - | Body: Polyamide/seal: CR/NBR | Polyamide (PA) | - | +100°C | - | -40°C | Straight | - | 50 | - | 1.5 | - | - | - | Yes | No | 55mm | - | 27 - 35 | Untreated | 35mm | 12mm | Metric | No | 55 | SKINTOP | SKINTOP® ST-M 50x1.5 | - | - | - | - | - | - | - | - | - | M50 | - | -40 → +100 °C | - | IP68 (up to 5 bar) | - | - | ||
![]() 53112760 Lapp | 86 | - | - | Cable | Brass | No | - | 26mm | - | 1pc(s) | IP68 | No | M50 | Brass | - | No | No | - | - | - | 53112760 | - | Body: nickel plated brass, insert: polyamide, sealing ring: CR/NBR, O-Ring: NBR | Brass | +100°C | - | -30°C | - | Straight | - | 50 | - | 1.5 | - | Compliant | - | Yes | No | 54mm | - | 26 - 35 | Nickel-plated | 35mm | 10mm | Metric | No | 54 | - | M50 x 1.5 | 100 °C | -30 °C | Silver | - | - | Nickel | Not Halogen Free | - | - | M50 | 26 mm | - | -30 - +100°C | IP68 (up to 5 bar) | No SVHC | IP68 | ||
![]() 53112750 Lapp | 120 | - | - | Cable | Brass | No | - | 19mm | - | 1pc(s) | IP68 | No | M40 | Brass | - | No | No | - | - | - | 53112750 | - | Body: nickel plated brass, insert: polyamide, sealing ring: CR/NBR, O-Ring: NBR | Brass | +100°C | - | -30°C | - | Straight | - | 40 | - | 1.5 | - | Compliant | - | Yes | No | 45mm | - | 19 - 28 | Nickel-plated | 28mm | 9mm | Metric | No | 45 | - | M40 x 1.5 | 100 °C | -30 °C | Silver | - | - | Nickel | Not Halogen Free | - | - | M40 | 19 mm | - | -30 - +100°C | IP68 (up to 5 bar) | No SVHC | IP68 | ||
![]() 54115410 Lapp | 277 |
| - | - | Polyamide | No | DMT 03 ATEX E 044X · DIN-EN 50014 · DIN-EN 50019 | 7mm | - | 1pc(s) | IP68 | Yes | M16 | Blue (RAL 5015) | - | No | No | LAPP GROUP PVT LTD | - | Lapp Group | 54115410 | 54115410 | Body: Polyamide, seal: CR/NBR | Polyamide (PA) | +80°C | +80°C | -20°C | -20°C | Straight | - | 16 | Active | - | 2.26 | - | Yes | Yes | No | 19mm | CE | 7 - 9 | Untreated | 9mm | 8mm | Metric | No | 19 | SKINTOP | K-M EEXE II ATEX | - | - | - | compliant | CONNECTOR ACCESSORY | - | - | - | 16 x 1.5 | - | - | -20 → +80 °C | -20 - +80 ºC°C | IP68 (up to 10 bar) | - | - | ||
![]() 54115430 Lapp | 329 |
| - | - | Polyamide | No | DMT 03 ATEX E 044X · DIN-EN 50014 · DIN-EN 50019 | 11mm | - | 1pc(s) | IP68 | Yes | M25 | Blue (RAL 5015) | - | No | No | - | - | - | 54115430 | - | Body: Polyamide, seal: CR/NBR | Polyamide (PA) | +80°C | +80°C | -20°C | -20°C | Straight | - | 25 | - | - | - | - | - | Yes | No | 30mm | - | 11 - 17 | Untreated | 17mm | 10mm | Metric | No | 30 | SKINTOP | K-M EEXE II ATEX | - | - | - | - | - | - | - | - | 25 x 1.5 | - | - | - | -20 - +80 ºC°C | IP68 (up to 10 bar) | - | - | ||
![]() 52105000 Lapp | In Stock | - | - | - | Brass | No | - | 7mm | - | 1pc(s) | IP54 | No | M20/PG13.5 | Brass | - | No | No | - | - | - | 52105000 | - | Body: Nickel-plated brass · Incision Seal: CR / NBR | Brass | +80°C | - | -20°C | - | Straight | - | 20 | - | 1.5 | - | - | - | Yes | No | 22mm,20mm | - | - | Nickel-plated | 16mm | 6mm | Metric | No | 22 | - | SVRE-M20/13.5 | - | - | - | - | - | - | - | - | - | - | - | - | -20 - +80°C | IP54 | - | - | ||
![]() 52105002 Lapp | In Stock | - | - | - | Brass | No | - | 11mm | - | 1pc(s) | IP54 | No | M25/PG21 | Brass | - | No | No | - | - | - | 52105002 | - | Body: Nickel-plated brass · Incision Seal: CR / NBR | Brass | +80°C | - | -20°C | - | Straight | - | 25 | - | 1.5 | - | - | - | Yes | No | 30mm,28mm | - | - | Nickel-plated | 20mm | 7mm | Metric | No | 30 | - | SVRE-M25/21 | - | - | - | - | - | - | - | - | - | - | - | - | -20 - +80°C | IP54 | - | - | ||
![]() 53112700 Lapp | 1678 | - | - | - | Brass | No | - | 3mm | - | 1pc(s) | IP68 | Yes | M12 | Brass | - | No | No | - | - | - | 53112700 | - | Body: nickel plated brass, insert: polyamide, sealing ring: CR/NBR, O-Ring: NBR | Brass | +100°C | - | -30°C | - | Straight | - | 12 | - | 1.5 | - | - | - | Yes | No | 16mm | - | 3 - 7 | Nickel-plated | 7mm | 6.5mm | Metric | No | 16 | - | M12 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | -30 - +100°C | IP68 (up to 5 bar) | - | - | ||
![]() 53112720 Lapp | 906 | - | - | - | Brass | No | - | 7mm | - | 1pc(s) | IP68 | No | M20 | Brass | - | No | No | - | - | - | 53112720 | - | Body: nickel plated brass, insert: polyamide, sealing ring: CR/NBR, O-Ring: NBR | Brass | +100°C | - | -30°C | - | Straight | - | 20 | - | 1.5 | - | - | - | Yes | No | 24mm | - | 7 - 13 | Nickel-plated | 13mm | 8mm | Metric | No | 24 | - | M20 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | -30 - +100°C | IP68 (up to 5 bar) | - | - |