- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bend radius protection/trumpet flare | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Material quality | Model | Nominal diameter | Nominal thread size metric/PG | Pitch thread | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | Type of fastening | With locknut | With strain relief | Wrench width | Max Operating Temperature | Min Operating Temperature | UV resistant | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52107050 Lapp | In Stock | - | - | Metal | No | IP68 | No | - | - | No | Brass | Straight | - | 32 | 1.5 | - | No | - | Nickel-plated | 8 | Metric | - | No | - | 40 | - | - | - | - | ||
![]() 52115760 Lapp | In Stock | - | - | Metal | No | IP68 | No | - | - | No | Brass | Straight | - | 29 | - | - | No | 16 - 25 | Nickel-plated | 15 | PG | - | No | - | 40 | - | - | - | - | ||
![]() 53112960 Lapp | In Stock | - | - | Metal | No | IP68 | No | - | - | No | Brass | Straight | - | - | - | Compliant | No | 27 - 35 | Nickel-plated | 17 | NPT | - | No | - | 54 | 100 °C | -30 °C | - | - | ||
![]() 61723840 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | Single-lobe clamp | 15 | - | - | - | - | - | Untreated | - | - | Glue | - | - | - | - | - | No | 0 - 15 | ||
![]() 53001030 Lapp | In Stock | - | - | Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52106970 Lapp | In Stock | - | - | Metal | No | IP68 | No | - | - | No | Brass | Straight | - | 20 | 1.5 | - | No | - | Nickel-plated | 6 | Metric | - | No | - | 24 | - | - | - | - | ||
![]() 52110025 Lapp | In Stock | - | - | Metal | No | IP68 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 40 | 1.5 | - | - | 19 - 28 | Nickel-plated | 9 | Metric | - | Yes | No | 45 | - | - | - | - | ||
![]() 52005330 Lapp | In Stock | - | - | Metal | Yes | IP65 | No | - | - | No | Brass | Straight | - | 16 | - | - | No | - | Nickel-plated | 6.5 | PG | - | No | - | 24 | - | - | - | - | ||
![]() 52005110 Lapp | In Stock | - | - | Metal | No | IP68 | No | - | - | No | Brass | Straight | - | 16 | - | - | No | - | Nickel-plated | 6 | PG | - | No | - | 24 | - | - | - | - | ||
![]() 52005410 Lapp | In Stock | - | - | Metal | Yes | IP65 | No | - | - | No | Brass | Straight | - | 29 | - | - | No | - | Nickel-plated | 8 | PG | - | No | - | 40 | - | - | - | - | ||
![]() 52005577 Lapp | In Stock | - | - | Metal | Yes | IP55 | No | - | - | No | Brass | Straight | - | 13.5 | - | - | No | 12 - 14 | Nickel-plated | 15 | PG | - | No | - | 22 | - | - | - | - | ||
![]() 52006505 Lapp | In Stock | - | - | Metal | No | IP56 | No | - | - | No | Brass | Straight | - | 72 | - | - | No | - | Untreated | 16 | Metric | - | No | - | 70 | - | - | - | - | ||
![]() 52006540 Lapp | In Stock | - | - | Metal | No | IP56 | No | - | - | No | Brass | Straight | - | 105 | - | - | No | - | Untreated | 20 | Metric | - | No | - | 104 | - | - | - | - | ||
![]() 52020573 Lapp | In Stock | - | - | Plastic | No | IP54 | No | - | - | No | Other | Straight | - | 63 | - | - | No | - | Untreated | 20 | Metric | - | No | - | 46 | - | - | - | - | ||
![]() 52032525 Lapp | In Stock | - | - | Metal | No | - | No | - | - | No | Steel | - | - | 11 | - | - | No | 5 - 12 | Untreated | 10 | PG | - | No | - | 22 | - | - | - | - | ||
![]() 52005380 Lapp | In Stock | - | - | Metal | Yes | IP65 | No | - | - | No | Brass | Straight | - | 21 | - | - | No | - | Nickel-plated | 7 | PG | - | No | - | 30 | - | - | - | - | ||
![]() 52024973 Lapp | In Stock | - | - | Metal | No | IP68 | No | - | - | No | Brass | Straight | - | 16 | - | - | No | 10.8 - 12.8 | Nickel-plated | 6.5 | PG | - | No | - | 24 | - | - | - | - | ||
![]() 52010405 Lapp | In Stock | - | - | Metal | No | IP68 | No | - | - | No | Brass | Straight | - | 9 | - | - | No | - | Nickel-plated | 6 | PG | - | No | - | 17 | - | - | - | - | ||
![]() 52105700 Lapp | In Stock | - | - | Metal | Yes | IP65 | No | - | - | No | Brass | Straight | - | 32 | 1.5 | - | No | - | Nickel-plated | 8 | Metric | - | No | - | 40 | - | - | - | - | ||
![]() 52105900 Lapp | In Stock | - | - | Metal | Yes | IP65 | No | - | - | No | Brass | Straight | - | 25 | 1.5 | - | No | 15.5 - 17 | Nickel-plated | 7 | Metric | - | No | - | 30 | - | - | - | - |