- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Body material | A dimension | B dimension | Body colour | C dimension | Cable accessories application | Cable accessories application1 | Certificates | Colour | Conduit size | Connections | D dimension | Gross weight | Kind of thread | Kind of thread1 | Manufacturer series | Material1 | Plating material | Size1 | Thread pitch | Type of cable accessories | Operating temperature | Size | IP rating | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 817.535.0 ANAMET EUROPE | In Stock | - | - | brass | - | - | - | - | - | for braids | - | RoHS compliant | - | - | - | - | 20g | - | - | HIPROJACKET AERO | - | nickel | HJ-I-20 | - | clamping ring | -45...105°C | HJ-22 | - | - | ||
![]() 712.025.5 ANAMET EUROPE | In Stock | - | - | brass | - | - | - | - | - | protective tube | protective tubes | RoHS compliant | - | 26 | 26mm socket / M25 | - | 77.1g | metric | outside | ANACONDA MULTITITE FCE | - | nickel | - | 1.5 | straight terminal connector | -55...260°C | - | IP68 | - | ||
![]() 260.110.0 ANAMET EUROPE | In Stock | - | - | brass | - | - | - | - | - | protective tube | protective tubes | RoHS compliant | - | 10 | 10 socket / M10 | - | 11.6g | metric | outside | ANACONDA MULTITITE FCE | - | nickel | - | 1.5 | straight terminal connector | -55...260°C | - | IP54 | - | ||
![]() 817.526.0 ANAMET EUROPE | In Stock | - | - | brass | - | - | - | - | - | for braids | - | RoHS compliant | - | - | - | - | 12g | - | - | HIPROJACKET AERO | - | nickel | HJ-I-16 | - | clamping ring | -45...105°C | HJ-16 | - | - | ||
![]() 260.132.0 ANAMET EUROPE | In Stock | - | - | brass | - | - | - | - | - | protective tube | protective tubes | RoHS compliant | - | 34 | 34mm socket / M32 | - | 79.66g | metric | outside | ANACONDA MULTITITE FCE | - | nickel | - | 1.5 | straight terminal connector | -55...260°C | - | IP54 | - | ||
![]() 712.016.3 ANAMET EUROPE | In Stock | - | - | brass | - | - | - | - | - | protective tube | protective tubes | RoHS compliant | - | 16 | 16mm socket / M16 | - | 61g | inside | metric | ANACONDA MULTIFLEX FCEN | - | nickel | - | 1.5 | straight terminal connector | -55...260°C | - | IP40 | - | ||
![]() 260.120.0 ANAMET EUROPE | In Stock | - | - | brass | - | - | - | - | - | protective tube | protective tubes | RoHS compliant | - | 21 | 21mm socket / M20 | - | 21.13g | metric | outside | ANACONDA MULTITITE FCE | - | nickel | - | 1.5 | straight terminal connector | -55...260°C | - | IP54 | - | ||
![]() 712.014.3 ANAMET EUROPE | In Stock | - | - | brass | - | - | - | - | - | protective tube | protective tubes | RoHS compliant | - | 13 | 13 socket / M20 | - | 49.7g | inside | metric | ANACONDA MULTIFLEX FCEN | - | nickel | - | 1.5 | straight terminal connector | -55...260°C | - | IP40 | - | ||
![]() 256.032.0 ANAMET EUROPE | In Stock | - | - | brass | - | - | - | - | - | protective tube | protective tubes | RoHS compliant | - | 32 | 32mm socket / M32 | - | 81.82g | inside | metric | ANACONDA MULTIFLEX FCEN | - | nickel | - | 1.5 | straight terminal connector | -55...260°C | - | IP40 | - | ||
![]() 256.050.0 ANAMET EUROPE | In Stock | - | - | brass | - | - | - | - | - | protective tube | protective tubes | RoHS compliant | - | 54 | 54mm socket / M50 | - | 120g | inside | metric | ANACONDA MULTIFLEX FCEN | - | nickel | - | 1.5 | straight terminal connector | -55...260°C | - | IP40 | - | ||
![]() 256.017.0 ANAMET EUROPE | In Stock | - | - | brass | - | - | - | - | - | protective tube | protective tubes | RoHS compliant | - | 16 | 16mm socket / M20 | - | 24g | inside | metric | ANACONDA MULTIFLEX FCEN | - | nickel | - | 1.5 | straight terminal connector | -55...260°C | - | IP40 | - | ||
![]() 295.012.0 ANAMET EUROPE | In Stock | - | - | galvanised steel | - | - | - | - | - | protective tube | protective tubes | RoHS compliant | - | 16 | 16mm socket / M16 | - | 52.6g | metric | outside | ANACONDA SEALTITE EF | - | - | - | - | straight terminal connector | - | - | - | - | ||
![]() 298.012.0 ANAMET EUROPE | In Stock | - | - | galvanised steel | - | - | - | - | - | protective tube | protective tubes | RoHS compliant | - | 18 | 18mm socket / NPT1/2" | - | 59.55g | inch | outside | ANACONDA SEALTITE EF | - | - | - | - | straight terminal connector | -55...300°C | - | IP67 | - | ||
![]() 298.040.0 ANAMET EUROPE | In Stock | - | - | galvanised steel | - | - | - | - | - | protective tube | protective tubes | RoHS compliant | - | 46 | 46mm socket / NPT1.1/2" | - | 434g | inch | outside | ANACONDA SEALTITE EF | - | - | - | - | straight terminal connector | -55...300°C | - | IP67 | - | ||
![]() 298.440.0 ANAMET EUROPE | In Stock | - | - | galvanised steel | - | - | - | - | - | protective tube | protective tubes | RoHS compliant | - | 46 | 46mm socket / NPT1.1/2" | - | 570.22g | inch | outside | ANACONDA SEALTITE EF | - | - | - | - | 45° angled connector | -55...300°C | - | IP67 | - | ||
![]() MWSEB-4-01A2-RT ESSENTRA | In Stock | - | - | - | polyamide | 9.1mm | 4.1mm | natural | 10.7mm | Cable P-clips | - | - | - | - | - | 7.9mm | 0.539g | - | - | - | - | - | - | - | snap handle | - | - | - | - | ||
![]() 814.016.9 ANAMET EUROPE | In Stock | - | - | - | - | - | - | - | - | for braids | - | RoHS compliant | - | - | - | - | 67g | inch | outside | - | - | - | - | - | straight terminal connector | - | 1/2" | - | - | ||
![]() 710.013.1 ANAMET EUROPE | In Stock | - | - | - | - | - | - | - | - | for braids | - | RoHS compliant | - | - | 11 socket / PG13,5 | - | 39.58g | outside | PG | - | - | - | - | - | straight terminal connector | - | - | - | - | ||
![]() 166-22404 HELLERMANNTYTON | In Stock | - | - | polyamide | - | - | - | - | - | - | - | RoHS compliant | black | 42 | 42mm socket | - | 110g | - | - | HelaGuard | - | - | - | - | 90° angled connector | -50...135°C | - | IP66 | UL94V-2 | ||
![]() 166-23100 HELLERMANNTYTON | In Stock | - | - | nickel-plated brass | - | - | - | - | - | - | - | RoHS compliant | black | 13 | 13 socket / M16 | - | 31.5g | - | - | HelaGuard | polyamide | - | - | - | 90° angled connector | -50...135°C | - | IP66 | UL94V-2 |