- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Color | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Wire/Cable Type | Halogen Free | Adhesive | Screw Size | Type Attributes | Assembly Item Name | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8126 Keystone Electronics | 2057 |
| Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | - | 0.562 (14.27mm) | Bulk | - | - | Active | 1 (Unlimited) | - | Clamp, P-Type | Black, Silver | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 12.70mm | 0.203 5.16mm | Protective Coating | 12.7mm | - | 14.2748mm | 0.500 12.70mm | - | - | - | 0.032 0.81mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() JP75SBC50RB-L20 Panduit Corp | 191 |
| Datasheet | 4 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | Active | Not Applicable | - | Support, J-Hook | Black | - | - | - | - | - | - | - | - | - | - | - | - | 0.750 19.05mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 4.638 117.81mm | 3.240 82.30mm | 1.160 29.46mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NC810 HellermannTyton | In Stock | - | Datasheet | 15 Weeks | Cable | Fastener | 315 | Polyethylene (PE) | - | - | - | Bulk | 2007 | NC | Active | 1 (Unlimited) | - | Clip, U-Type | White | - | - | - | - | - | - | - | - | - | - | Half | - | 0.315 8.00mm | - | - | - | 0.394 10.00mm | 0.622 15.80mm | 0.335 8.51mm | - | 8 mm | - | - | UL94 HB | - | Unknown | RoHS Compliant | UL94 HB | - | ||
![]() WHC-375-01 Essentra Components | 23310 |
| Datasheet | 7 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2005 | Richco | Active | 1 (Unlimited) | - | Clip, P-Type | Natural | - | - | - | - | - | - | - | - | - | #10 M5 | Open | - | 0.375 9.53mm | 0.204 5.18mm | Ribbed | 9.5mm | 21.1mm | 0.830 21.08mm | 0.400 10.16mm | - | 5.18 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 7625 Keystone Electronics | 1324 | - | Datasheet | 6 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 0.410 (10.41mm) | Bulk | - | - | Active | 1 (Unlimited) | EAR99 | Clamp, P-Type | White | 7318.15.60.80 | - | - | - | - | - | - | - | - | - | - | - | 0.250 6.35mm | 0.203 5.16mm | - | 6.4mm | - | 10.414mm | 0.375 9.53mm | 1.27mm | 6.4 mm | - | 0.050 1.27mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() LEWSE-21-01 Essentra Components | 905 | - | Datasheet | 10 Weeks | Edge | Edge Mount, Locking Pin | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco | Active | 1 (Unlimited) | - | Clip, Wire Saddle | Natural | - | - | - | - | - | - | - | - | - | - | - | - | 0.660L x 0.580 H 16.76mmx14.73mm | 0.100 2.54mm | - | - | 0.980 24.89mm | 1.130 28.70mm | 0.180 4.57mm | - | - | 0.031 ~ 0.063 0.79mm ~ 1.60mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | ||
![]() JP2SBC50RB-L20 Panduit Corp | 514 |
| Datasheet | 4 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | Active | Not Applicable | - | Support, J-Hook | Black | - | - | - | - | - | - | - | - | - | - | - | - | 2.000 50.80mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 6.969 177.01mm | 5.020 127.51mm | 1.740 44.20mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SHH1-S8-X Panduit Corp | 80 |
| - | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 185.972872g | Nylon | - | Bulk | 2004 | Quick-Build™ | Active | Not Applicable | - | Clamp, Bundle Separation | Natural | - | - | - | - | - | 12.7mm | - | - | - | - | Holder | - | - | - | Hardware Included | - | 1.300 33.02mm | 1.850 47.00mm | 0.530 13.46mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SBC2-C Panduit Corp | 74 |
| Datasheet | 4 Weeks | Bolt | - | - | Copper | - | - | - | Bulk | 2011 | Pan-Lug™ SBC | Active | Not Applicable | - | Clamp, Grounding | Copper | - | - | - | - | - | - | - | - | - | - | Split Bolt | - | 0.310 7.87mm | - | Corrosion Resistant | - | 1.230 31.24mm | - | 0.590 14.99mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP131CMB-L20 Panduit Corp | 251 |
| Datasheet | 4 Weeks | Cable | Ceiling Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | Active | Not Applicable | - | Support, J-Hook | Black | - | - | - | - | - | - | - | - | - | 3/16 M5 1/4 M6 3/8 M10 | - | - | 1.310 33.27mm | - | Slotted for Tak-Ty® Cable | - | 3.400 86.36mm | 4.600 116.84mm | 1.200 30.48mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SBC250-Q Panduit Corp | 38 |
| Datasheet | 4 Weeks | Cable | - | - | Copper | - | - | - | Bulk | 2008 | Pan-Lug™ SBC | Active | Not Applicable | - | Clamp, Grounding | Copper | - | - | - | - | Straight | - | - | - | - | - | Split Bolt | - | 0.580 14.73mm | - | Corrosion Resistant | - | 2.090 53.09mm | 53.1mm | 1.030 26.16mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 151-00669 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Adhesive | 100 | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2017 | WAC | Active | 1 (Unlimited) | - | Clip, C-Type | Gray | - | - | - | - | - | - | - | - | - | - | - | - | 0.750 ~ 1.000 19.05mm ~ 25.40mm | - | Flame Retardant | - | 0.880 ~ 1.190 22.35mm ~ 30.23mm | 1.500 38.10mm | 1.250 31.75mm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() CCS44-S8-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | 108.862169g | - | 0.570 (14.48mm) | Bulk | 2006 | - | Active | Not Applicable | - | Clip, P-Type | Black | - | - | - | - | - | - | Flat | Halogen Free | - | #8 M4 | - | - | 0.440 11.18mm | 0.167 4.24mm | Weather Resistant | - | - | - | 0.370 9.40mm | - | 11.1 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 3240255 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Steel, Plastic Trough, Halogen Free | - | - | - | Bulk | 2015 | WCC | Active | Not Applicable | - | Clamp, Strain Relief | Silver | - | NO | NO | NO | - | - | - | - | - | - | Round, Saddle Clamp, Screw Locking | CLAMPING ITEM | 0.866 ~ 1.024 22.00mm ~ 26.00mm | - | - | - | 3.465 88.00mm | 1.181 30.00mm | 0.945 24.00mm | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PC038-H25D-D0 Panduit Corp | 578 |
| - | 4 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | 1.714579kg | - | 0.642 (16.30mm) | Bulk | 2009 | Pan-Clamp™ | Active | Not Applicable | - | Clamp, P-Type | Black | - | - | - | - | - | - | - | - | - | - | - | - | 0.374 9.50mm | 0.275 ~ 0.288 6.99mm ~ 7.32mm | Chemical Resistant, Impact Resistant, Weather Resistant | - | 0.579 14.70mm | - | 0.618 15.70mm | - | - | 0.055 ~ 0.140 1.40mm ~ 3.56mm | - | UL94 HB | No | - | ROHS3 Compliant | UL94 HB | - | ||
![]() AKKL-10112A-RT Essentra Components | 798 | - | Datasheet | 3 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco, KWIK KLIP | Active | 1 (Unlimited) | - | Clip, C-Type | Natural | - | - | - | - | - | - | - | - | Acrylic Based (RMS-15) | - | Locking, Round | - | 1.000 ~ 1.250 25.40mm ~ 31.75mm | - | - | - | 2.000 50.80mm | 2.500 63.50mm | 1.000 25.40mm | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() JP4HBC75RB-X20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Beam Mount, Hammer On | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | - | Support, J-Hook | Black | - | - | - | - | - | - | - | - | - | - | - | - | 4.000 101.60mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 9.400 238.76mm | 8.500 215.90mm | 2.600 66.04mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP4SBC87RB-X20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | - | Support, J-Hook | Black | - | - | - | - | - | - | - | - | - | - | - | - | 4.000 101.60mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 10.330 262.38mm | 8.540 216.92mm | 2.630 66.80mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 155-31102 HellermannTyton | 35 |
| Datasheet | 14 Weeks | - | Connector Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2017 | - | Active | 1 (Unlimited) | - | Clip, Bundling | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Stabilized | - | 0.256 6.50mm | 2.165 55.00mm | 0.354 9.00mm | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() GPCWA6-2-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | - | Clamp, Grounding | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 360° Rotation, For Armored Cable | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - |