- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Adhesive | Thread Size | Wire/Cable Diameter | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GPCSG4-4-12-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2010 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | - | - | Conduit Hub | - | - | 360° Rotation, Copper Strap, Guillotine | - | - | 8.370 212.60mm | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MACC62-AV-C Panduit Corp | 519 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | Metal | Steel | - | Steel | - | Bulk | 2009 | - | Active | Not Applicable | Clip, C-Type | - | - | Silver | - | - | Acrylic Based | - | 15.7 mm | - | - | Bendable | 0.620 15.75mm | - | - | - | 0.750 19.05mm | 1.180 29.97mm | 0.780 19.81mm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LWC25-A-D Panduit Corp | 1939 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 1.292738kg | - | - | Bulk | 2003 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Natural | 11.4mm | - | Rubber Based | - | - | - | - | Locking, Round | 0.250 6.35mm | - | - | - | 0.450 11.43mm | 0.880 22.35mm | 1.000 25.40mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RER.5-S6-X Panduit Corp | 1491 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 77.110703g | Nylon | - | Bulk | - | Quick-Build™ | Active | Not Applicable | Clip, Wire Saddle | - | - | Black, White | 21.3mm | - | - | M3 | - | - | #6 M3 | Elastic Retainer | 0.500 12.70mm | - | - | - | 1.890 48.00mm | 0.840 21.34mm | 1.180 29.97mm | - | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() CCH150-S10-C Panduit Corp | 50 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | 1.190 (30.23mm) | Bulk | 2005 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | 12.7mm | Halogen Free | - | - | - | - | #10 M5 | - | 1.500 38.10mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | 38.1 mm | - | 0.050 1.27mm | UL94 V-2 | No | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() MWSEB-2-01A-RT Essentra Components | 34 |
| Datasheet | 3 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2005 | Richco | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Natural | 6mm | - | Acrylic Based (RMS-15) | - | - | - | - | Micro | 0.190L x 0.130 H 4.83mmx3.30mm | - | - | 4.6mm | 0.331 8.40mm | 0.370 9.40mm | 0.370 9.40mm | 20.3mm | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() MWSEA2-1-4-01 Essentra Components | 704 | - | Datasheet | 3 Weeks | Snap in | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | - | Micro | 0.360L x 0.300 H 9.14mmx7.62mm | 0.138 3.51mm | - | - | 0.510 12.95mm | 0.470 11.94mm | 0.160 4.06mm | - | - | 0.093 2.36mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() WSBH-3-01 Essentra Components | 42 |
| Datasheet | 3 Weeks | Cable | Fir Tree, Blind Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | 20.1 mm | 7.9 mm | - | - | 0.438L x 0.790 H 11.13mmx20.07mm | 0.438 x 0.328 11.13mmx8.33mm Rectangular | - | 11.1mm | 1.070 27.18mm | 0.610 15.50mm | 0.219 5.56mm | - | - | 0.250 6.35mm | 0.085 2.16mm | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SNP19GHS0C2 HellermannTyton | 50 |
| - | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | - | - | - | - | - | Push-Fit | 0.878 ~ 1.011 22.30mm ~ 25.68mm | - | Heat Stabilized, Impact Resistant | - | - | 0.908 ~ 1.423 23.06mm ~ 36.14mm | 0.234 5.94mm | - | - | - | 0.071 1.80mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() SHC-80 Essentra Components | 88 |
| Datasheet | 3 Weeks | Snap in | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco | Active | Not Applicable | Clamp, Hose | - | - | White | - | - | - | - | - | - | - | - | 1.250 ~ 1.438 31.75mm ~ 36.53mm | - | - | - | - | - | 0.310 7.87mm | - | - | - | 0.070 1.78mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() 151-01492 HellermannTyton | 186 | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.571 (39.90mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | - | - | - | M8 | 90°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 3.984 101.20mm | 1.374 34.90mm | - | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() HURCBH-3-01 Essentra Components | 694 | - | Datasheet | 3 Weeks | Clamp | Fir Tree, Blind Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.240 (6.10mm) | Bulk | 2005 | Richco | Active | 1 (Unlimited) | Clip, U-Type | - | - | Natural | - | - | - | - | - | - | - | Half | 0.187 4.75mm | 0.250 6.35mm | - | - | 0.240 6.10mm | 0.560 14.22mm | 0.300 7.62mm | - | - | 0.250 6.35mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() CTH19U04-C30 Panduit Corp | 44 |
| - | 4 Weeks | Holder | Arrowhead, Cupped | - | Polyamide (PA66), Nylon 6/6 | 199.580643g | - | - | Bulk | 2010 | - | Active | Not Applicable | Clip, U-Type | - | - | Black | - | - | - | - | - | - | - | - | 0.177 4.50mm | 0.346 ~ 0.433 8.80mm ~ 11.00mm | Heat Stabilized | - | 0.559 14.20mm | 23.876mm | 0.394 10.00mm | - | - | 0.079 ~ 0.126 2.00mm ~ 3.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MWSB-1-01A-RT Essentra Components | 36 | - | Datasheet | 3 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Natural | 7.2mm | - | Acrylic Based (RMS-15) | - | - | - | - | Micro | 0.170L x 0.120 H 4.32mmx3.05mm | - | - | 4.6mm | 0.281 7.14mm | 0.270 6.86mm | 0.375 9.53mm | 20.3mm | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() CCS19-S8-C Panduit Corp | 100 | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 81.646627g | Nylon | 0.430 (10.92mm) | Bulk | 2003 | - | Active | Not Applicable | Clip, P-Type | 85°C | -40°C | Natural | 9.5mm | Halogen Free | - | M4 | - | 4.2 mm | #8 M4 | - | 0.190 4.83mm | 0.167 4.24mm | - | - | - | - | 0.370 9.40mm | - | 4.8 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() GPCW6-1-12-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | - | - | Conduit Hub | - | - | 360° Rotation | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() GPCWA6-1-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | 360° Rotation, For Armored Cable | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() GPCS4-2-12-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | - | - | Conduit Hub | - | - | Copper Strap | - | - | 7.250 184.15mm | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() JP2SBC87-L20 Panduit Corp | 89 |
| Datasheet | 4 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 8.981129kg | - | - | Bulk | 2008 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | - | - | - | - | - | 2.000 50.80mm | - | Slotted for Tak-Ty® Cable | - | 4.700 119.38mm | 5.000 127.00mm | 1.700 43.18mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ACC38-A-M Panduit Corp | 98000 |
| - | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 2.041166kg | Nylon | - | Bulk | 2005 | - | Active | Not Applicable | Clip, C-Type - Paired Strip | - | - | Natural | 25.4mm | - | Rubber Based | - | - | - | - | - | 0.380 9.65mm | - | - | - | 0.400 10.16mm | 1.000 25.40mm | 1.000 25.40mm | - | 9.7 mm | - | - | - | No | No SVHC | ROHS3 Compliant | UL94 V-2 | Lead Free |