- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Adhesive | Wire/Cable Diameter | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8141 Keystone Electronics | 2622 |
| Datasheet | 6 Weeks | Screw | Fastener | - | Steel, Zinc Plated | - | - | 0.437 (11.10mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, U-Type | Silver | - | - | 4.7498 mm | 5.5 mm | - | Half | 0.187 4.75mm | 0.218 5.54mm | - | 4.7mm | 4mm | 11.0998mm | 0.500 12.70mm | 4.7 mm | - | 0.032 0.81mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() A1C38-A-C8 Panduit Corp | 35 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyvinyl Chloride (PVC) | 213.188414g | - | - | Bulk | 2001 | - | Active | Not Applicable | Clip, U-Type | Gray | - | Rubber Based | - | - | - | Half | 0.375 9.53mm | - | - | - | 0.510 12.95mm | 1.040 26.42mm | 0.630 16.00mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() BR2-1.3-A-X Panduit Corp | 41 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6, Glass Filled | 596.473967g | Nylon | - | Bulk | - | Quick-Build™ | Active | Not Applicable | Clip, Wire Saddle | Black | 57.2mm | Rubber Based | - | - | - | Round, Standoff | 2.000 50.80mm | - | - | - | 4.880 123.95mm | - | 2.250 57.15mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() BR2-4-X Panduit Corp | 91 |
| Datasheet | 4 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6, Glass Filled | 1.156661kg | - | - | Bulk | 2004 | Quick-Build™ | Active | Not Applicable | Clip, Wire Saddle | Black | - | - | - | - | 1/4 M6 | Round, Standoff | 2.000 50.80mm | - | - | - | - | - | 2.180 55.37mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P20M24SM Panduit Corp | 42 |
| - | 4 Weeks | Cable | Beam Mount, Hammer On | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | - | - | - | Snap Closure | 1.250 31.75mm | - | 360° Rotation | - | - | - | - | - | 0.125 ~ 0.250 3.18mm ~ 6.35mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P6MB18A Panduit Corp | 26 |
| - | 4 Weeks | - | Fastener, Threaded Rod Mount | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Support, Combination Box and Conduit Hanger | Metallic | - | - | - | - | 1/4 | Bolt Closure, Reversible | 0.375 9.53mm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PSC4E Panduit Corp | 50 |
| - | 4 Weeks | Clip | Clip On | - | Steel, Zinc Plated | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Cable | Silver | - | - | - | - | - | Push-Fit | 0.500 ~ 0.718 12.70mm ~ 18.24mm | - | - | - | - | - | - | - | 0.188 ~ 0.281 4.78mm ~ 7.14mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P812M58SM Panduit Corp | 50 |
| - | 4 Weeks | Flanges | Beam Mount, Hammer On | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | - | - | - | Snap Closure | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | 360° Rotation | - | - | - | - | - | 0.313 ~ 0.500 7.95mm ~ 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P6M24SM Panduit Corp | 50 |
| - | 4 Weeks | Flanges | Beam Mount, Hammer On | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | - | - | - | Snap Closure | 0.375 9.53mm | - | 360° Rotation | - | - | - | - | - | 0.125 ~ 0.250 3.18mm ~ 6.35mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GPL-33-3 Panduit Corp | 2727 |
| - | 4 Weeks | Bolt | Pipe Mount, Adjustable | 204 | Bronze | - | Bronze | - | Bulk | 2008 | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | Bronze | 41mm | - | - | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | - | 4.250 107.95mm | 3.750 95.25mm | 1.630 41.40mm | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() P12P58 Panduit Corp | 35 |
| - | 4 Weeks | Cable | Beam Mount, Hammer On | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | - | - | - | Push-Fit | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | 360° Rotation | - | - | - | - | - | 0.313 ~ 0.500 7.95mm ~ 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P32M24SM Panduit Corp | 35 |
| - | 4 Weeks | Flanges | Beam Mount, Hammer On | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | - | - | - | Snap Closure | 2.000 50.80mm | - | 360° Rotation | - | - | - | - | - | 0.125 ~ 0.250 3.18mm ~ 6.35mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PSK405I Panduit Corp | In Stock | - | - | 4 Weeks | Clip | Strut Mount, Clip On | - | Steel | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clamp, Strut | Silver | - | - | - | - | - | Bolt Closure, Break-Apart | 2.500 63.50mm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NC70 HellermannTyton | In Stock | - | Datasheet | 15 Weeks | Cable | Fastener | 100 | Polyethylene (PE) | - | - | - | Bulk | 2007 | NC | Active | 1 (Unlimited) | Clip, U-Type | Black | - | - | - | - | - | Half | 0.276 7.00mm | - | - | - | 0.339 8.61mm | 0.571 14.50mm | 0.315 8.00mm | 7 mm | - | - | UL94 HB | - | Unknown | RoHS Compliant | UL94 HB | - | ||
![]() 211-60140 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.807 (20.50mm) | Bulk | - | HP | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | - | - | - | 0.205 5.20mm | - | 0.866 22.00mm | - | Heat Stabilized | - | - | - | 0.472 12.00mm | - | - | 0.059 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() SBQC1/0-X Panduit Corp | In Stock | - | - | 4 Weeks | Bolt | - | - | Bronze | - | - | - | Bulk | 2005 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | - | Split Bolt, Quad Opening | 0.177 ~ 0.315 4.50mm ~ 8.00mm | - | Direct Burial | - | 2.000 50.80mm | - | 1.500 38.10mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPF1-1/0-L Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | - | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, SPF1 | Active | Not Applicable | Clamp, Service Post | - | - | - | - | - | - | Female Thread, Single Conductor | 0.258 ~ 0.375 6.55mm ~ 9.52mm | 0.500 12.70mm | - | - | 2.320 58.93mm | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MWSEA2-1-1-19 Essentra Components | 902 | - | Datasheet | 3 Weeks | - | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | - | - | Micro | 0.260L x 0.120 H 6.60mmx3.05mm | 0.138 3.51mm | Flame Retardant | - | 0.290 7.36mm | 0.360 9.14mm | 0.160 4.06mm | - | 0.093 2.36mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SNP38GHS0H4 HellermannTyton | In Stock | - | - | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | Black | - | - | - | - | - | Push-Fit | 1.629 ~ 1.903 41.38mm ~ 48.34mm | - | Heat Stabilized, Impact Resistant | - | - | 1.362 ~ 2.261 34.59mm ~ 57.43mm | 0.294 7.47mm | - | - | 0.069 1.75mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() ALBFLB31000 Amphenol PCD | In Stock | - | Datasheet | 16 Weeks | - | Fastener | - | - | - | - | - | - | - | Fairlead | Active | 1 (Unlimited) | Clamp, Bundle Separation | Gray, Purple | - | - | - | - | - | Triple Openings | 0.375 9.53mm 0.250 6.35mm 0.250 6.35mm | - | - | - | - | 2.570 65.28mm | 0.880 22.35mm | - | - | - | - | - | - | RoHS Compliant | - | - |