- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Wire/Cable Type | Halogen Free | Adhesive | Thread Size | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSCH32B Panduit Corp | 35 |
| - | 4 Weeks | Clip | Strut Mount, Clip On | - | Steel, Zinc Plated | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clamp, Strut | Silver | - | - | - | - | - | - | Adjustable Saddle | 1.500 ~ 2.000 38.10mm ~ 50.80mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 151-01637 HellermannTyton | 680 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.988 (50.50mm) | Bulk | 2016 | - | Active | Not Applicable | Clamp, P-Type | Black | - | - | - | - | M6 | M6 | 180°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 3.272 83.10mm | 1.374 34.90mm | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() VWS106-M Panduit Corp | 35 |
| Datasheet | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 2.041166kg | - | - | Bulk | 2013 | Opticom® | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | - | - | - | 1.060 26.92mm | 0.187 4.75mm | - | - | 1.300 33.02mm | 1.180 29.97mm | 0.340 8.64mm | 0.090 2.29mm | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 151-00367 HellermannTyton | In Stock | - | Datasheet | 11 Weeks | - | Arrowhead, Cupped | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | AHC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | - | - | - | - | - | Hinged, Locking | 0.433 ~ 0.787 11.00mm ~ 20.00mm | 0.244 ~ 0.264 6.20mm ~ 6.70mm | Heat Stabilized, Impact Resistant, Non-Connectable, UV Resistant | - | 2.000 50.80mm | 1.279 32.50mm | 0.394 10.00mm | 0.020 ~ 0.079 0.50mm ~ 2.00mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() SCCA-5-01 Essentra Components | 1375 | - | Datasheet | 10 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | - | - | - | Flat Side, Standoff | 0.433 11.00mm | 0.256 ~ 0.276 6.50mm ~ 7.00mm | - | - | 1.130 28.70mm | - | 0.310 7.87mm | 0.024 ~ 0.079 0.60mm ~ 2.00mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() ACC62-A-C Panduit Corp | 94000 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 508.023454g | Nylon | - | Bulk | 2004 | - | Active | Not Applicable | Clip, C-Type | Natural | 28.5mm | - | Halogen Free | Rubber Based | - | - | - | 0.620 15.75mm | - | - | - | 0.650 16.51mm | 1.240 31.50mm | 1.120 28.45mm | - | - | No | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() 1404757 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | Adhesive | Adhesive, Fastener | - | Polyamide (PA66), Nylon 6/6 | 4.080007g | - | - | Bulk | 2011 | - | Active | - | Clip, Flat | Gray | - | - | - | - | - | - | Hinged, Top Lock | 1.051 26.70mm | 0.142 3.61mm | - | - | - | 1.209 30.70mm | 1.000 25.40mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() FCC-A-D8 Panduit Corp | 235000 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyvinyl Chloride (PVC) | 1.406136kg | Polyvinyl | - | Bulk | 2005 | - | Active | Not Applicable | Clip, Flat C-Type | Gray | 25.4mm | Flat | - | Rubber Based | - | - | - | - | - | - | - | 0.380 9.65mm | 1.090 27.69mm | 1.000 25.40mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() TFCC-30-01 Essentra Components | 1722 | - | Datasheet | 7 Weeks | - | Adhesive | 100 | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, Flat | Natural | 15.7mm | - | - | Acrylic Based (RMS-92) | - | - | Hinged, Top Lock | 1.260 32.00mm | - | - | 30.5mm | 0.620 15.75mm | 1.772 45.00mm | 0.730 18.54mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() PAOL8P Panduit Corp | In Stock | - | - | 4 Weeks | Brackets | Bracket Mount, Fastener | Metal | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | - | - | - | 1/4 | Push-Fit | 0.500 12.70mm | - | Raised Deck | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 151-01475 HellermannTyton | 367 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.453 (62.30mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | - | - | - | - | M10 | 180°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 4.055 103.00mm | 1.374 34.90mm | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() JP131W-L6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | Wall Mount, Fastener | - | Polyamide (PA66), Nylon 6/6 | 1.238307kg | Nylon | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Blue | 59.94mm | - | - | - | - | 1/4 M6 | - | 1.310 33.27mm | - | Slotted for Tak-Ty® Cable | - | 3.330 84.58mm | 2.360 59.94mm | 1.160 29.46mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() JP131W-L3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | Wall Mount, Fastener | - | Polyamide (PA66), Nylon 6/6 | 1.034191kg | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Orange | - | - | - | - | - | 1/4 M6 | - | 1.310 33.27mm | - | Slotted for Tak-Ty® Cable | - | 3.330 84.58mm | 2.360 59.94mm | 1.160 29.46mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() JP4CMB-X6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Ceiling Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2012 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | Blue | - | - | - | - | - | 3/16 M5 1/4 M6 3/8 M10 | - | 4.000 101.60mm | - | Slotted for Tak-Ty® Cable | - | 7.700 195.58mm | 9.500 241.30mm | 2.600 66.04mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() GPC4-2-34-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | - | - | Conduit Hub | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() GPC4-2-1-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | - | - | Conduit Hub | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() GPCA2-4-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | - | - | - | - | - | For Armored Cable | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() GPC4-6-34-5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | - | - | Conduit Hub | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() GPC4-6-12-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | - | - | Conduit Hub | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() GPC4-1-34-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | - | - | Conduit Hub | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - |