- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STL-3-750-8-01 Essentra Components | 875 | - | Datasheet | 10 Weeks | - | Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | - | Clip, Twist Lock | - | - | Natural | - | - | - | - | Standoff | 0.701 ~ 0.799 17.81mm ~ 20.29mm | 0.311 7.90mm | - | - | 1.949 49.50mm | - | - | - | 0.250 6.35mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SLCS-750-16-01 Essentra Components | 2202 | - | Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | Locking, Round, Standoff | 0.688 17.48mm | 0.187 4.75mm | - | - | 2.040 51.82mm | - | 0.250 6.35mm | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SRCC-2 Essentra Components | 63 | - | Datasheet | 10 Weeks | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clamp, Strain Relief | - | - | Black | - | - | - | #4 M3 | - | 0.315 8.00mm | 0.126 3.20mm | - | - | 0.200 5.08mm | 0.790 20.07mm | 0.220 5.59mm | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() CCS25-S8-M Panduit Corp | 450000 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 635.029318g | Nylon | 0.410 (10.41mm) | Bulk | 2005 | - | Active | Not Applicable | Clip, P-Type | 85°C | -40°C | Natural | 9.5mm | - | - | #8 M4 | - | 0.250 6.35mm | 0.167 4.24mm | - | - | - | - | 0.370 9.40mm | - | - | 0.050 1.27mm | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() SNP1.25GHS0C2 HellermannTyton | 35 |
| Datasheet | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | - | - | Push-Fit | 0.275 ~ 0.297 6.99mm ~ 7.54mm | - | Heat Stabilized, Impact Resistant | - | - | 0.408 ~ 0.491 10.36mm ~ 12.47mm | 0.150 3.81mm | - | - | 0.042 1.07mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 151-00366 HellermannTyton | In Stock | - | Datasheet | 11 Weeks | - | Arrowhead, Cupped | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | AHC | Active | 1 (Unlimited) | Clip, C-Type | - | - | Black | - | - | - | - | Hinged, Locking | 0.118 ~ 0.512 3.00mm ~ 13.00mm | 0.244 ~ 0.264 6.20mm ~ 6.70mm | Heat Stabilized, Impact Resistant, Non-Connectable, UV Resistant | - | 1.654 42.00mm | 0.945 24.00mm | 0.394 10.00mm | - | 0.020 ~ 0.079 0.50mm ~ 2.00mm | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() LWC25-A-C14 Panduit Corp | 92000 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 276.691374g | Nylon | - | Bulk | 2003 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Gray | 25.4mm | - | Rubber Based | - | Locking, Round | 0.250 6.35mm | - | - | 6.4mm | 0.450 11.43mm | 0.880 22.35mm | 1.000 25.40mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 151-01474 HellermannTyton | 11 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.453 (62.30mm) | Bulk | 2016 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | M8 | 180°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 4.055 103.00mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() SNP1.2510M4 HellermannTyton | 35 |
| Datasheet | 2 Weeks | Clamp | - | - | Polyacetal (POM) | - | - | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | - | Push-Fit | 0.269 ~ 0.291 6.83mm ~ 7.39mm | - | - | - | - | 0.404 ~ 0.486 10.26mm ~ 12.34mm | 0.149 3.78mm | - | - | 0.042 1.07mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() SNP7GHS0M4 HellermannTyton | 35 |
| Datasheet | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | - | - | Push-Fit | 0.463 ~ 0.558 11.76mm ~ 14.17mm | - | Heat Stabilized, Impact Resistant | - | - | 0.653 ~ 0.981 16.59mm ~ 24.92mm | 0.235 5.97mm | - | - | 0.070 1.78mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() CCS44-S8-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 108.862169g | Nylon | 0.570 (14.48mm) | Bulk | 2006 | - | Active | Not Applicable | Clip, P-Type | 85°C | -40°C | Natural | - | Halogen Free | - | #8 M4 | - | 0.440 11.18mm | 0.167 4.24mm | - | - | - | - | 0.370 9.40mm | 11.1 mm | - | 0.050 1.27mm | UL94 V-2 | No | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() AMC25-AT-C10 Panduit Corp | 345 |
| - | 4 Weeks | Adhesive | Adhesive | - | Polyvinyl Chloride (PVC) | 226.796213g | Polyvinyl | - | Bulk | 2005 | - | Active | Not Applicable | Clip, U-Type | - | - | White | 20.02mm | - | Acrylic Based | - | - | 0.220 ~ 0.280 5.59mm ~ 7.11mm | - | - | - | 0.360 9.14mm | 1.000 25.40mm | 0.788 20.02mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 8164 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | - | 0.625 (15.88mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, U-Type | - | - | Black, Silver | - | - | - | - | Half | 0.437 11.10mm | 0.218 5.54mm | Protective Coating | 11.1mm | - | 15.9mm | 0.625 15.88mm | - | - | 0.060 1.52mm | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() SHC-56 Essentra Components | 809 |
| Datasheet | 3 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco | Active | Not Applicable | Clamp, Hose | - | - | White | - | - | - | - | - | 0.875 ~ 1.000 22.22mm ~ 25.40mm | - | - | - | - | - | 0.220 5.59mm | - | - | 0.070 1.78mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() SPN-9 Essentra Components | 339 | - | Datasheet | 10 Weeks | Clamp | Fastener | - | Steel | - | - | 0.750 (19.05mm) | Bulk | 2010 | Richco | Active | Not Applicable | Clamp, P-Type | - | - | Black, Silver | - | - | - | 1/4 M6 | Cushioned | 0.563 14.30mm | 0.266 6.76mm | Santoprene Protective Coating | 14.3mm | - | - | 0.650 16.51mm | - | - | 0.031 0.80mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() JMJH2W-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | Wall Mount, Fastener | - | Polyamide (PA66), Nylon 6/6 | 621.421547g | - | - | Bulk | - | StrongHold™, J-Mod® | Active | Not Applicable | Support, J-Hook | - | - | Natural | - | - | - | 1/4 M6 | - | 2.000 50.80mm | - | Slotted for Tak-Ty® Cable | - | 4.750 120.65mm | 3.410 86.61mm | 1.750 44.45mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PC062-H25D-C0 Panduit Corp | 61 |
| Datasheet | 4 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | 0.768 (19.50mm) | Bulk | 2006 | Pan-Clamp™ | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Black | - | Halogen Free | - | - | - | 0.622 15.80mm | 0.275 ~ 0.288 6.99mm ~ 7.32mm | Chemical Resistant, Impact Resistant, Weather Resistant | 15.9mm | 0.819 20.80mm | - | 0.618 15.70mm | - | 0.055 ~ 0.140 1.40mm ~ 3.56mm | - | UL94 HB | No | - | ROHS3 Compliant | UL94 HB | - | ||
![]() SBA2/0-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | - | Aluminum, Tin Plated | - | - | - | Bulk | 2004 | Pan-Lug™ SBA | Active | Not Applicable | Clamp, Grounding | - | - | Silver | - | - | - | - | Split Bolt | 0.435 11.05mm | - | 7/8-14 UNF Thread | - | 1.920 48.77mm | - | 0.880 22.35mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() BR-2.0-SN Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Fastener | - | Steel | 5.307031kg | - | - | Bulk | - | StrongHold™ | Active | Not Applicable | Support, Bridle Ring | - | - | Silver | - | - | - | - | - | 2.000 50.80mm | - | - | - | 3.630 92.20mm | - | - | - | - | 0.206 5.23mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() LWC19-H25-C14 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 195.044719g | Nylon | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Gray | 12.8mm | - | - | - | Locking, Round | 0.190 4.83mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 0.410 10.41mm | 0.850 21.59mm | 0.510 12.95mm | - | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - |