- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Halogen Free | Adhesive | Hole Diameter | Screw Size | Type Attributes | Wire/Cable Color | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BR-2.0-10-24 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Fastener | - | Steel | 2.449399kg | - | Bulk | - | StrongHold™ | Active | Not Applicable | Support, Bridle Ring | Silver | - | - | - | - | - | - | - | 2.000 50.80mm | - | 10-24 UNC Thread | - | 3.280 83.31mm | - | - | - | - | 0.161 4.09mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() WHC-250-01 Essentra Components | 1000 | - | Datasheet | 3 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2001 | Richco | Active | Not Applicable | Clip, P-Type | Natural | - | - | - | - | #10 M5 | Open | Natural | 0.250 6.35mm | 0.204 5.18mm | Ribbed | 6.4mm | 21.1mm | 0.830 21.08mm | 0.400 10.16mm | 5.18 mm | - | 0.040 1.02mm | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() CCH81-S10-C0 Panduit Corp | 35 |
| Datasheet | 4 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | 213.188414g | 0.810 (20.57mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | Black | - | - | - | 5.3 mm | #10 M5 | - | - | 0.810 20.57mm | 0.203 5.16mm | Weather Resistant | - | - | - | 0.500 12.70mm | 20.6 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() P20M58SM Panduit Corp | In Stock | - | - | 4 Weeks | Flanges | Beam Mount, Hammer On | - | Metal | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | - | - | - | Snap Closure | - | 1.250 31.75mm | - | 360° Rotation | - | - | - | - | - | 0.313 ~ 0.500 7.95mm ~ 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PBC20MSM Panduit Corp | In Stock | - | - | 4 Weeks | - | Beam Mount, Fastener | - | Steel | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | - | - | 1/4 | Snap Closure | - | 1.250 31.75mm | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPN-16 Essentra Components | 2626 |
| Datasheet | 10 Weeks | Clamp | Fastener | - | Steel | - | 0.960 (24.38mm) | Bulk | 2005 | Richco | Active | Not Applicable | Clamp, P-Type | Black, Silver | - | - | - | - | 1/4 M6 | Cushioned | - | 1.000 25.40mm | 0.266 6.76mm | Santoprene Protective Coating | 25.4mm | - | - | 0.650 16.51mm | 6.75 mm | - | 0.031 0.80mm | - | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 151-00018 HellermannTyton | 551 |
| Datasheet | 14 Weeks | Clamp | Fir Tree, Cupped | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2014 | CTC | Active | 1 (Unlimited) | Clip, U-Type | Black | 21.4mm | Halogen Free | - | - | - | - | - | 0.394 10.00mm | 0.256 ~ 0.276 6.50mm ~ 7.00mm | Heat Stabilized, Impact Resistant | - | 0.843 21.40mm | - | 0.315 8.00mm | - | 0.030 ~ 0.236 0.76mm ~ 6.00mm | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() P12P12P Panduit Corp | In Stock | - | - | 4 Weeks | Cable | - | - | Metal | - | - | Bulk | 2000 | StrongHold™ | Active | Not Applicable | Clip, Conduit-to-Conduit | Metallic | - | - | - | - | - | Push-Fit | - | 0.750 19.05mm 0.750 19.05mm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PBC12PSM Panduit Corp | In Stock | - | - | 4 Weeks | - | Beam Mount, Fastener | - | Steel | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | - | - | 1/4 | Push-Fit | - | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P24M912SM Panduit Corp | In Stock | - | - | 4 Weeks | Flanges | Beam Mount, Hammer On | - | Metal | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | - | - | - | Snap Closure | - | 1.500 38.10mm | - | 360° Rotation | - | - | - | - | - | 0.563 ~ 0.750 14.30mm ~ 19.05mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PBC200CD2B Panduit Corp | In Stock | - | - | 4 Weeks | - | Beam Mount, Fastener | - | Metal | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clamp, Conduit | Silver | - | - | - | - | - | Bolt Closure | - | 1.000 25.40mm | - | Hardware Included | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP131SBC50-L20 Panduit Corp | 84 |
| Datasheet | 4 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 4.535924kg | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Black | - | - | - | - | - | - | - | 1.310 33.27mm | - | Slotted for Tak-Ty® Cable | - | 4.700 119.38mm | 4.300 109.22mm | 1.200 30.48mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP2ZP-L20 Panduit Corp | 35 |
| Datasheet | 4 Weeks | Clip | Purlin Mount, Clip On | - | Polyamide (PA66), Nylon 6/6; Steel | 3.399675kg | - | Bulk | 2010 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Black | - | - | - | - | - | - | - | 2.000 50.80mm | - | Slotted for Tak-Ty® Cable | - | 6.600 167.64mm | 3.900 99.06mm | 1.800 45.72mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FCM1.2-A-T14 Panduit Corp | 19400 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 1.006975kg | - | Bulk | - | - | Active | Not Applicable | Clip, Flat | Gray | - | - | Rubber Based | - | - | Hinged, Top Lock | - | 1.200 30.48mm | - | - | - | 4.318mm | 1.370 34.80mm | 1.000 25.40mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() GPL-22-X Panduit Corp | 36 |
| Datasheet | 4 Weeks | Bolt | Pipe Mount, Adjustable | - | Bronze | - | - | Bulk | 2008 | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | 0.375 9.52mm | U-Bolt | - | - | - | Corrosion Resistant, Direct Burial | - | 3.500 88.90mm | 3.000 76.20mm | 1.880 47.75mm | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() SBCT750-1 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | - | Copper, Tin Plated | - | - | Bulk | 2011 | Pan-Lug™ SBCT | Active | Not Applicable | Clamp, Grounding | Silver | - | - | - | - | - | Split Bolt | - | 1.030 26.16mm | - | Corrosion Resistant | - | 3.780 96.00mm | - | 1.930 49.02mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 151-01459 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 1.051 (26.70mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | - | - | - | M12 | 90°, Ratchet, Ribbed | - | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.510 12.95mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 2.709 68.80mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() GRC2-12-TL Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Rod Mount, Fastener | Aluminum | Bronze | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | - | - | - | 0.550 13.97mm | - | Direct Burial | - | 1.190 30.23mm | - | 0.680 17.27mm | - | - | 0.120 3.05mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3240257 Phoenix Contact | 8 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Steel, Plastic Trough, Halogen Free | - | - | Bulk | 2010 | WCC | Active | Not Applicable | Clamp, Strain Relief | Silver | - | - | - | - | - | Round, Saddle Clamp, Screw Locking | - | 1.181 ~ 1.339 30.00mm ~ 34.00mm | - | - | - | 3.819 97.00mm | 1.496 38.00mm | 0.945 24.00mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() WS-SH-4-01 Essentra Components | 35 |
| Datasheet | 2 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2010 | Richco | Active | - | Clip, Wire Saddle | Natural | - | - | - | - | - | - | - | 0.438L x 1.070 H 11.13mmx27.18mm | 0.217 5.51mm Square | - | - | 1.370 34.80mm | 0.610 15.50mm | 0.219 5.56mm | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - |