- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Adhesive | Screw Size | Type Attributes | Wire/Cable Color | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151-01516 HellermannTyton | 42 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 3.169 (80.50mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | M10 | 30°, Ratchet, Ribbed | - | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 5.000 127.00mm | 1.374 34.90mm | - | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() ALBFLB20200GRIND Amphenol PCD | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | Fairlead | Active | 1 (Unlimited) | Clamp, Bundle Separation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CCH56-S10-M Panduit Corp | 3530 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 1.270059kg | Nylon | 0.610 (15.49mm) | Bulk | 2005 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | 12.7mm | - | #10 M5 | - | - | 0.560 14.22mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | - | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() SNP9010C2 HellermannTyton | In Stock | - | - | 2 Weeks | Clamp | - | - | Polyacetal (POM) | - | - | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | Push-Fit | - | 3.506 ~ 3.922 89.05mm ~ 99.62mm | - | - | - | - | 1.917 ~ 3.204 48.69mm ~ 81.38mm | 0.385 9.78mm | - | - | - | 0.067 1.70mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() SNP33GHS0H4 HellermannTyton | In Stock | - | - | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | - | Push-Fit | - | 1.311 ~ 1.630 33.30mm ~ 41.40mm | - | Heat Stabilized, Impact Resistant | - | - | 1.580 ~ 2.542 40.13mm ~ 64.57mm | 0.293 7.45mm | - | - | - | 0.068 1.73mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() SNP28GHS0C2 HellermannTyton | 50 |
| - | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Bulk | 2015 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | - | Push-Fit | - | 1.148 ~ 1.325 29.16mm ~ 33.65mm | - | Heat Stabilized, Impact Resistant | - | - | 1.018 ~ 1.647 25.86mm ~ 41.83mm | 0.291 7.40mm | - | 31 mm | - | 0.069 1.75mm | UL94 HB | - | Unknown | RoHS Compliant | UL94 HB | - | ||
![]() SNP3310K2 HellermannTyton | 50 |
| - | 2 Weeks | Clamp | - | - | Polyacetal (POM) | - | - | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | Push-Fit | - | 1.283 ~ 1.595 32.59mm ~ 40.51mm | - | - | - | - | 1.564 ~ 2.517 39.73mm ~ 63.93mm | 0.290 7.36mm | - | - | - | 0.067 1.70mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() SNP5010C2 HellermannTyton | 50 |
| - | 2 Weeks | Clamp | - | - | Polyacetal (POM) | - | - | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | Push-Fit | - | 1.999 ~ 2.277 50.77mm ~ 57.84mm | - | - | - | - | 1.411 ~ 2.341 35.84mm ~ 59.46mm | 0.291 7.40mm | - | - | - | 0.067 1.70mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() SNP12A10M4 HellermannTyton | 35 |
| - | 2 Weeks | Clamp | - | - | Polyacetal (POM) | - | - | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | Push-Fit | - | 0.615 ~ 0.704 15.62mm ~ 17.88mm | - | - | - | - | 0.802 ~ 1.152 20.37mm ~ 29.26mm | 0.233 5.92mm | - | - | - | 0.070 1.78mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 8140 Keystone Electronics | 18041 |
| Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | - | 0.437 (11.10mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, U-Type | - | - | Silver | - | - | - | Half | - | 0.125 3.18mm | 0.218 5.54mm | - | 3.2mm | - | 11.0998mm | 0.500 12.70mm | - | - | - | 0.032 0.81mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 7635 Keystone Electronics | 2484 |
| Datasheet | 6 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.660 (16.76mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | White | - | - | - | - | - | 0.625 15.88mm | 0.203 5.16mm | - | 15.9mm | - | - | 0.500 12.70mm | 1.27mm | - | - | 0.050 1.27mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SCCB-3-19 Essentra Components | 1613 |
| Datasheet | 10 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | Flat Side, Standoff | - | 0.866 22.00mm | 0.256 ~ 0.276 6.50mm ~ 7.00mm | Flame Retardant | - | 1.390 35.31mm | - | 0.310 7.87mm | - | - | 0.024 ~ 0.079 0.60mm ~ 2.00mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SCCB-5-19 Essentra Components | 588 |
| Datasheet | 10 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | Flat Side, Standoff | - | 0.866 22.00mm | 0.256 ~ 0.276 6.50mm ~ 7.00mm | Flame Retardant | - | 1.540 39.12mm | - | 0.310 7.87mm | - | - | 0.024 ~ 0.079 0.60mm ~ 2.00mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SCCB-1-19 Essentra Components | 1766 | - | Datasheet | 10 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | Flat Side, Standoff | - | 0.866 22.00mm | 0.256 ~ 0.276 6.50mm ~ 7.00mm | Flame Retardant | - | 1.230 31.24mm | - | 0.310 7.87mm | - | - | 0.024 ~ 0.079 0.60mm ~ 2.00mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() BEC62-A-T Panduit Corp | 186 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 1.138517kg | - | - | Bulk | 2000 | - | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | Rubber Based | - | Side Entry | - | 0.620 15.75mm | - | - | - | 0.790 20.07mm | 1.460 37.08mm | 1.240 31.50mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CCH81-S10-D0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 909.452702g | Nylon | 0.810 (20.57mm) | Bulk | 2006 | - | Obsolete | Not Applicable | Clamp, P-Type | - | - | Black | 12.7mm | - | #10 M5 | - | - | 0.810 20.57mm | 0.203 5.16mm | Weather Resistant | - | 23.2mm | - | 0.500 12.70mm | - | - | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() WBS6-L Panduit Corp | In Stock | - | Datasheet | 1 Weeks | - | Fastener | - | Acrylonitrile Butadiene Styrene (ABS) | 907.18474g | - | - | Bulk | 2002 | - | Obsolete | Not Applicable | Clip, U-Type | - | - | White | - | - | 1/4 M6 | - | - | 6.000 152.40mm | 0.265 6.73mm | - | - | 2.540 64.52mm | 4.700 119.38mm | 1.000 25.40mm | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() GMS-1-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Fastener | - | Bronze | - | Bronze | - | Bulk | 2008 | StructuredGround™, GMS | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | 25mm | - | - | Toe Clamp | - | - | 0.380 9.65mm | Corrosion Resistant, Direct Burial | - | 1.630 41.40mm | 1.250 31.75mm | 1.000 25.40mm | - | - | 0.250 6.35mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() GPC2250-38-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2013 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | U-Bolt, 2 Parallel Conductors | - | - | - | Direct Burial | - | 2.800 71.12mm | 1.500 38.10mm | 1.850 47.00mm | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ARC.68-S6-Q Panduit Corp | 46000 |
| Datasheet | 4 Weeks | - | Fastener | - | Polypropylene (PP) | 74.842741g | Polypropylene | - | Bulk | - | Clincher™ | Active | Not Applicable | Clip, Wire Saddle | - | - | White | 25.4mm | - | #6 M3 | Hinged, Locking | White | 0.190 ~ 0.680 4.83mm ~ 17.27mm | - | - | - | 0.950 24.13mm | 2.900 73.66mm | 1.000 25.40mm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - |