- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Adhesive | Thread Size | Wire/Cable Diameter | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FCBI2-A-C20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 240.403984g | - | - | Bulk | 2004 | - | Active | Not Applicable | Clamp, Flat | - | - | Black | - | User Supplied | - | - | - | - | Base | 2.040 51.82mm | - | - | - | 3.8mm | 3.500 88.90mm | 0.375 9.53mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() TC14-20-C100 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Cable | Fastener | Polypropylene (PP) | 276.691374g | Polypropylene | - | Bulk | 2003 | - | Obsolete | Not Applicable | Clip, C-Type | - | - | Black | 13.7mm | - | - | - | - | - | - | 0.520 13.21mm | - | Weather Resistant | - | 0.670 17.02mm | 0.790 20.07mm | 0.540 13.72mm | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() TC9X18-C100 Panduit Corp | In Stock | - | Datasheet | 5 Weeks | Cable | Fastener | Polypropylene (PP) | 222.26029g | Polypropylene | - | Bulk | 2003 | - | Obsolete | Not Applicable | Clip, C-Type | - | - | Black | 13.2mm | - | - | - | - | - | Elongated | 0.650L x 0.370 H 16.51mmx9.40mm | - | Weather Resistant | - | 0.500 12.70mm | 0.890 22.61mm | 0.520 13.21mm | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() JP75HBC25R-L20 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Cable | Beam Mount, Hammer On | Polyamide (PA66), Nylon 6/6; Steel | 4.535924kg | Nylon | - | Bulk | 2010 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | - | - | - | - | 0.750 19.05mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 4.650 118.11mm | 3.840 97.54mm | 1.160 29.46mm | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() JP75SBC87R-L20 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | Beam Mount, Fastener | Polyamide (PA66), Nylon 6/6; Steel | 8.527537kg | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | - | - | - | - | 0.750 19.05mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 5.300 134.62mm | 3.840 97.54mm | 1.160 29.46mm | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() SLCS-250-4-01 Essentra Components | 911 |
| Datasheet | 2 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | Locking, Round, Standoff | 0.188 4.78mm | 0.187 4.75mm | - | 4.7mm | 0.780 19.81mm | - | 0.250 6.35mm | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() ACC62-A-D Panduit Corp | 93000 |
| - | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 2.472078kg | Nylon | - | Bulk | 2005 | - | Active | Not Applicable | Clip, C-Type | - | - | Natural | 28.5mm | Rubber Based | - | - | - | - | - | 0.620 15.75mm | - | - | - | 0.650 16.51mm | 1.240 31.50mm | 1.120 28.45mm | - | - | - | - | No | - | ROHS3 Compliant | UL94 HB | - | ||
![]() SHC-26 Essentra Components | 26 |
| Datasheet | 3 Weeks | Clamp | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco | Active | Not Applicable | Clamp, Hose | - | - | White | - | - | - | - | - | - | - | 0.391 ~ 0.469 9.93mm ~ 11.91mm | - | - | - | - | - | 0.220 5.59mm | - | - | 0.070 1.78mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() HWS2819-C Panduit Corp | 47000 |
| Datasheet | 4 Weeks | Horizontal | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 63.502932g | Nylon, Polyamide | - | Bulk | 2001 | - | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | 5.3mm | - | - | - | 4.7 mm | - | Side Entry | 0.190 4.83mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | - | 0.420 10.67mm | 0.440 11.18mm | 0.210 5.33mm | - | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | UL94 V-2 | No | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() CCH38-S10-C Panduit Corp | 47000 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 158.757329g | Nylon | 0.530 (13.46mm) | Bulk | 2005 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | 12.7mm | - | M5 | 9.5 mm | 5 mm | #10 M5 | - | 0.380 9.65mm | 0.203 5.16mm | - | 9.7mm | - | - | 0.500 12.70mm | 9.5 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() WS-9-2-01 Essentra Components | 1242 |
| Datasheet | 10 Weeks | Push In | Push In, 1/4 Turn, Winged | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | Hinged | 0.440L x 0.390 H 11.18mmx9.91mm | 0.157 x 0.283 4.00mmx7.19mm Rectangular | Anti-Rotation Pin | - | 0.700 17.78mm | 0.600 15.24mm | 0.220 5.59mm | - | 0.031 ~ 0.063 0.79mm ~ 1.60mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() JP75W-L5 Panduit Corp | In Stock | - | - | 4 Weeks | Wall | Wall Mount, Fastener | Polyamide (PA66), Nylon 6/6 | 907.18474g | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Green | - | - | - | - | - | 1/4 M6 | - | 0.750 19.05mm | - | Slotted for Tak-Ty® Cable | - | 2.380 60.45mm | 1.800 45.72mm | 1.160 29.46mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() P12320M Panduit Corp | In Stock | - | - | 4 Weeks | Clip | Purlin Mount, Clip On | - | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Black | - | - | - | - | - | - | Snap Closure | 1.250 31.75mm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P24M58SM Panduit Corp | In Stock | - | - | 4 Weeks | Clamp | Beam Mount, Hammer On | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Metallic | - | - | - | - | - | - | Snap Closure | 1.500 38.10mm | - | 360° Rotation | - | - | - | - | - | 0.313 ~ 0.500 7.95mm ~ 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PBC8PSM Panduit Corp | In Stock | - | - | 4 Weeks | - | Beam Mount, Fastener | Steel | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Metallic | - | - | - | - | - | 1/4 | Push-Fit | 0.500 12.70mm | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PBC16PSM Panduit Corp | In Stock | - | - | 4 Weeks | - | Beam Mount, Fastener | Steel | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Metallic | - | - | - | - | - | 1/4 | Push-Fit | 0.750 ~ 1.000 19.05mm ~ 25.40mm | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PBC16MSM Panduit Corp | In Stock | - | - | 4 Weeks | - | Beam Mount, Fastener | Steel | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Metallic | - | - | - | - | - | 1/4 | Snap Closure | 1.000 25.40mm | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P20M912SM Panduit Corp | In Stock | - | - | 4 Weeks | Flanges | Beam Mount, Hammer On | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Metallic | - | - | - | - | - | - | Snap Closure | 1.250 31.75mm | - | 360° Rotation | - | - | - | - | - | 0.563 ~ 0.750 14.30mm ~ 19.05mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P24M24SM Panduit Corp | In Stock | - | - | 4 Weeks | Flanges | Beam Mount, Hammer On | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Metallic | - | - | - | - | - | - | Snap Closure | 1.500 38.10mm | - | 360° Rotation | - | - | - | - | - | 0.125 ~ 0.250 3.18mm ~ 6.35mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PBC200CD3B Panduit Corp | In Stock | - | - | 4 Weeks | - | Beam Mount, Fastener | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clamp, Conduit | - | - | Silver | - | - | - | - | - | - | Bolt Closure | 1.250 ~ 1.500 31.75mm ~ 38.10mm | - | Hardware Included | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - |