- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Adhesive | Wire/Cable Diameter | Hole Diameter | Screw Size | Type Attributes | Wire/Cable Color | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 133-00995 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CCH44-S10-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 154.221406g | - | 0.560 (14.22mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | - | 5.3 mm | #10 M5 | - | - | 0.440 11.18mm | 0.203 5.16mm | Weather Resistant | - | - | - | 0.500 12.70mm | - | 11.1 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() JP4CM-X6 Panduit Corp | In Stock | - | Datasheet | - | Cable | Ceiling Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | - | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Blue | - | - | - | - | - | - | - | - | 4.000 101.60mm | - | Slotted for Tak-Ty® Cable | - | 8.600 218.44mm | 9.000 228.60mm | 2.600 66.04mm | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() GU-2-X Panduit Corp | In Stock | - | - | 4 Weeks | Bolt | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2002 | StructuredGround™, GU | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | - | U-Bolt, Dual Openings | - | - | - | Direct Burial | - | 3.250 82.55mm | 2.750 69.85mm | 1.130 28.70mm | - | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() CCH100-S10-C0 Panduit Corp | 11 |
| Datasheet | 4 Weeks | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | 263.083603g | - | 0.910 (23.11mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | Halogen Free | - | - | - | #10 M5 | - | Black | 1.000 25.40mm | 0.203 5.16mm | Weather Resistant | - | - | - | 0.500 12.70mm | - | 25.4 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() V-1007 Essentra Components | 108 | - | Datasheet | 4 Weeks | Screw | Fastener | - | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, U-Type | - | - | Black | - | - | - | - | - | #6 M3.5 | - | - | 0.690 17.53mm | 0.156 3.96mm | Flame Retardant | 17.5mm | 0.630 16.00mm | 0.840 21.34mm | 0.500 12.70mm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() KKL-12-RT Essentra Components | 3189 |
| Datasheet | 4 Weeks | - | Adhesive | - | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2012 | Richco, KWIK KLIP | Active | Not Applicable | Clip, C-Type | - | - | Gray | - | - | Acrylic Based (RMS-15) | - | - | - | Locking, Round | - | 0.750 19.05mm | - | Flame Retardant | 19.1mm | - | 1.000 25.40mm | 1.000 25.40mm | 1.59mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FCM1-S6-C30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 453.59237g | - | - | Bulk | 2001 | - | Active | Not Applicable | Clip, Flat | - | - | Black | - | - | - | - | - | #6 M3 | Hinged, Top Lock | - | 1.050 26.67mm | - | Heat Stabilized | - | - | 1.210 30.73mm | 1.000 25.40mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LWC25-A-C20 Panduit Corp | 42 | - | Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 276.691374g | Nylon | - | Bulk | 2003 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Black | 25.4mm | - | Rubber Based | - | - | - | Locking, Round | - | 0.250 6.35mm | - | - | - | 0.450 11.43mm | 0.880 22.35mm | 1.000 25.40mm | - | 6.4 mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 151-01493 HellermannTyton | 53 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.571 (39.90mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | - | - | M10 | 90°, Ratchet, Ribbed | - | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 3.984 101.20mm | 1.374 34.90mm | - | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 151-01504 HellermannTyton | 42 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 3.622 (92.00mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | - | - | M10 | 180°, Ratchet, Ribbed | - | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 5.413 137.50mm | 1.374 34.90mm | - | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() SBC1/0-L Panduit Corp | 30 | - | Datasheet | 4 Weeks | Bolt | - | - | Copper | - | Copper | - | Bulk | 2009 | Pan-Lug™ SBC | Active | Not Applicable | Clamp, Grounding | - | - | Copper | - | - | - | - | - | - | Split Bolt | - | 0.370 9.40mm | - | Corrosion Resistant | - | 1.550 39.37mm | 39.4mm | 0.750 19.05mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP4W-X6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | Wall Mount, Fastener | - | Polyamide (PA66), Nylon 6/6 | 1.930036kg | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Blue | - | - | - | - | - | 1/4 M6 | - | - | 4.000 101.60mm | - | Slotted for Tak-Ty® Cable | - | 7.570 192.28mm | 6.620 168.15mm | 2.480 62.99mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CCS50-S8-M Panduit Corp | 12398 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 952.543977g | Nylon | 0.600 (15.24mm) | Bulk | 2005 | - | Active | Not Applicable | Clip, P-Type | 85°C | -40°C | Natural | 9.5mm | - | - | - | - | #8 M4 | - | - | 0.500 12.70mm | 0.167 4.24mm | - | - | - | - | 0.370 9.40mm | - | - | - | 0.050 1.27mm | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() GMS-3-Q Panduit Corp | 44 |
| Datasheet | 4 Weeks | Cable | Fastener | - | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, GMS | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | - | Toe Clamp | - | - | 0.500 12.70mm | Corrosion Resistant, Direct Burial | - | 2.000 50.80mm | 2.130 54.10mm | 1.500 38.10mm | - | - | 0.250 6.35mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() FSH40-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Acrylonitrile Butadiene Styrene (ABS) | 151.953444g | - | - | Bulk | 2001 | Quick-Build™ | Active | Not Applicable | Clamp, Bundle Separation | - | - | Black | - | - | - | - | - | #8 M4 | Holder | - | - | - | - | - | 0.620 15.75mm | 6.000 152.40mm | 0.560 14.22mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() GPQC17-1/0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Pipe Mount, Adjustable | - | Bronze, Steel | - | Bronze | - | Bulk | 2010 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Bronze, Silver | - | - | - | - | - | - | Split Bolt, Quad Opening | - | - | - | 1.750 (44.45mm) Round Pedestal | - | 3.190 81.03mm | 4.000 101.60mm | 5.190 131.83mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7639 Keystone Electronics | 1311 |
| Datasheet | 6 Weeks | Screw | Fastener | 125 | Polyamide (PA66), Nylon 6/6 | - | - | 0.970 (24.64mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | White | - | - | - | - | - | - | - | - | 1.125 28.58mm | 0.203 5.16mm | - | 28.6mm | - | 24.638mm | 0.500 12.70mm | 1.27mm | - | - | 0.050 1.27mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8111 Keystone Electronics | 294 |
| Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | Steel | 0.718 (18.24mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Silver | - | - | - | 22.225 mm | 5.2 mm | - | - | - | 0.875 22.22mm | 0.203 5.16mm | - | 22.2mm | - | 18.2372mm | 0.500 12.70mm | - | 22.2 mm | - | 0.032 0.81mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CCH75-S10-D Panduit Corp | 434 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | 0.780 (19.81mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | - | - | Natural | 12.7mm | - | - | - | - | #10 M5 | - | - | 0.750 19.05mm | 0.203 5.16mm | - | - | 21.7mm | - | 0.500 12.70mm | - | - | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - |