- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Bundle Center to Mounting Center | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Color | Applications | Additional Feature | HTS Code | Terminal Position | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Configuration | Output Current-Max | Halogen Free | Adhesive | Wire/Cable Diameter | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Hole Diameter | Screw Size | Non-rep Pk Forward Current-Max | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LWC50-A-L Panduit Corp | 20 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 235.868061g | - | - | - | - | - | Bulk | 2000 | - | Active | Not Applicable | - | - | Clip, Wire Saddle on Base | Natural | - | - | - | - | - | - | - | 17mm | - | - | - | - | - | - | - | Rubber Based | - | - | - | - | - | - | - | Locking, Round | 0.500 12.70mm | - | - | 12.7mm | 0.670 17.02mm | 1.260 32.00mm | 1.000 25.40mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 151-01659 HellermannTyton | 125 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.571 (39.90mm) | - | - | - | Bulk | 2016 | - | Active | 1 (Unlimited) | - | - | Clamp, P-Type | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M6 | - | 90°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 3.984 101.20mm | 1.374 34.90mm | - | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() SNP3GHS0M4 HellermannTyton | In Stock | - | - | 2 Weeks | Clamp | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | - | - | - | Bulk | - | SNP | Active | 1 (Unlimited) | - | - | Clamp, Hose | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Fit | 0.396 ~ 0.450 10.06mm ~ 11.43mm | - | Heat Stabilized, Impact Resistant | - | - | 0.567 ~ 0.805 14.40mm ~ 20.45mm | 0.234 5.94mm | - | - | - | 0.070 1.78mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() FCWSF-50-19 Essentra Components | 94 |
| Datasheet | 11 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | - | - | Clip, Flat | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Acrylic Based (RMS-350) | - | - | - | - | - | - | - | Hinged, Top Lock | 2.490 63.25mm | - | Flame Retardant, Silicone Foam Cushion | - | 0.520 13.21mm | 3.040 77.22mm | 0.750 19.05mm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AKKSL-8710A-RT Essentra Components | 282 |
| Datasheet | 3 Weeks | - | Adhesive | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | Bulk | 2011 | Richco, KWIK KLIP | Active | Not Applicable | - | - | Clip, C-Type | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Acrylic Based (RMS-15) | - | - | - | - | - | - | - | Locking, Round | 0.875 ~ 1.000 22.22mm ~ 25.40mm | - | - | - | 1.750 44.45mm | 2.000 50.80mm | 1.000 25.40mm | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() GUBC500-6TP Panduit Corp | In Stock | - | - | 8 Weeks | - | Beam Mount, Fastener | Copper | - | - | - | - | - | - | Bulk | - | StructuredGround™ | Active | Not Applicable | - | - | Clamp, Grounding | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Direct Burial | - | 2.500 63.50mm | 2.130 54.10mm | 3.150 80.00mm | - | - | 0.250 ~ 0.675 6.35mm ~ 17.15mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() WSBH-4-01 Essentra Components | 182 |
| Datasheet | 3 Weeks | - | Fir Tree, Blind Hole | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | - | - | Clip, Wire Saddle | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.2 mm | - | - | - | 7.9 mm | - | - | - | 0.438L x 1.110 H 11.13mmx28.19mm | 0.438 x 0.328 11.13mmx8.33mm Rectangular | - | 11.1mm | 1.400 35.56mm | 0.610 15.50mm | 0.219 5.56mm | - | - | 0.250 6.35mm | 0.085 2.16mm | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() ACC62-A-D20 Panduit Corp | 881 |
| - | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 2.442595kg | - | - | - | - | - | Bulk | 2009 | - | Active | Not Applicable | - | - | Clip, C-Type | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rubber Based | - | - | - | - | - | - | - | - | 0.620 15.75mm | - | - | - | 0.650 16.51mm | 1.240 31.50mm | 1.120 28.45mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() GPQC10-1/0 Panduit Corp | 35 |
| Datasheet | 4 Weeks | Cable | Pipe Mount, Adjustable | Bronze, Steel | - | - | - | - | - | - | Bulk | 2010 | StructuredGround™ | Active | Not Applicable | - | - | Clamp, Grounding | Bronze, Silver | - | - | - | - | - | - | - | 85.9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Split Bolt, Quad Opening | - | - | 1.000 ~ 1.125 (25.40mm ~ 28.58mm) Round, 0.875 (22.22mm) Square Pedestal | - | 3.190 81.03mm | 3.380 85.85mm | 4.190 106.43mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VT-5-6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | Bronze | - | - | - | - | - | - | Bulk | 2001 | - | Active | Not Applicable | - | - | Clamp, Grounding | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two-Bolt | 1.063 27.00mm | - | Rubber Washer, Swivel Cap | - | 2.500 63.50mm | 2.688 68.28mm | 1.875 47.63mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() WS75-50-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 149.685482g | - | - | - | - | - | Bulk | 2001 | - | Obsolete | Not Applicable | - | - | Clip, Wire Saddle | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Locking, Round, Standoff | 0.780 19.81mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | - | 1.570 39.88mm | - | 0.220 5.59mm | - | - | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() HBP2AB-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Fastener | Polyamide (PA66), Nylon 6/6 | 311.844754g | - | - | - | - | - | Bulk | - | - | Active | Not Applicable | - | - | Support, Harness Adapter Base | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #6 M3 | - | - | - | - | - | - | 2.501 63.53mm | 1.707 43.36mm | 1.608 40.84mm | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TWR-M Panduit Corp | 7510 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 644.101165g | Nylon | 0.560 (14.22mm) | - | - | - | Bulk | - | - | Active | Not Applicable | - | - | Clip, Spring | Natural | - | - | - | - | - | - | - | 9.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | #6 M3 | - | - | 0.375 9.53mm | 0.150 3.81mm | - | - | 0.400 10.16mm | 1.400 35.56mm | 0.380 9.65mm | - | - | - | 0.060 1.52mm | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() SCCA-5-19 Essentra Components | 40 |
| Datasheet | 10 Weeks | Cable | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | - | - | Clip, Wire Saddle | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Side, Standoff | 0.433 11.00mm | 0.256 ~ 0.276 6.50mm ~ 7.00mm | Flame Retardant | - | 1.130 28.70mm | - | 0.310 7.87mm | - | - | 0.024 ~ 0.079 0.60mm ~ 2.00mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() VCC50-A-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 489.87976g | Nylon | - | - | - | - | Bulk | 2001 | - | Active | Not Applicable | - | - | Clip, U-Type | Natural | - | - | - | - | - | - | - | 25.3mm | - | - | - | - | - | - | - | Rubber Based | - | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | 0.810 20.58mm | 1.560 39.62mm | 1.000 25.40mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() HCAG05C07-VM20 Panduit Corp | 26 |
| Datasheet | 4 Weeks | Cable | Arrowhead, Gasket | Polyamide (PA66), Nylon 6/6 | 6.803886kg | - | - | - | - | - | Bulk | 2003 | - | Active | Not Applicable | - | - | Clip, C-Type | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.201 5.10mm | 0.256 ~ 0.264 6.50mm ~ 6.70mm | - | - | 0.366 9.30mm | 0.760 19.30mm | 0.760 19.30mm | - | - | 0.020 ~ 0.028 0.50mm ~ 0.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CCH69-S10-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Fastener | Polyamide (PA66), Nylon 6/6 | 222.26029g | - | 0.750 (19.05mm) | - | - | - | Bulk | 2006 | - | Active | Not Applicable | - | - | Clamp, P-Type | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | #10 M5 | - | - | 0.690 17.53mm | 0.203 5.16mm | Weather Resistant | - | - | - | 0.500 12.70mm | - | 17.5 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() BR-2.0 Panduit Corp | In Stock | - | Datasheet | - | Cable | - | Steel | 2.472078kg | - | - | 2 | 175°C | -65°C | Bulk | - | StrongHold™ | Obsolete | Not Applicable | 3 | EAR99 | Support, Bridle Ring | Silver | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | SINGLE | - | THROUGH-HOLE | NOT SPECIFIED | - | not_compliant | NOT SPECIFIED | 3 | R-PSFM-T3 | COMMON CATHODE, 2 ELEMENTS | 20A | - | - | - | 1 | 100V | TO-220AB | - | - | 200A | - | 2.000 50.80mm | - | Non-Threaded | - | 3.300 83.82mm | - | - | - | - | - | 0.161 4.09mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SBC1000-1 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | Copper | - | - | - | - | - | - | Bulk | 2005 | Pan-Lug™ SBC | Active | Not Applicable | - | - | Clamp, Grounding | Copper | - | - | - | - | Straight | - | - | 63.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Split Bolt | 1.220 30.99mm | - | Corrosion Resistant | - | 4.000 101.60mm | 101.6mm | 2.250 57.15mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() KKU-8-RT Essentra Components | 407 |
| Datasheet | 4 Weeks | - | Adhesive | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | Bulk | 2008 | Richco, KWIK KLIP | Active | Not Applicable | - | - | Clip, U-Type | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Acrylic Based (RMS-15) | - | - | - | - | - | - | - | Open | 0.500 12.70mm | - | Flame Retardant | 12.7mm | 0.689 17.50mm | 1.000 25.40mm | 1.000 25.40mm | 1.59mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |