- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Adhesive | Wire/Cable Diameter | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 211-60007 HellermannTyton | 43 | - | Datasheet | 14 Weeks | Clamp | Fastener | 100 | Polyamide (PA66), Nylon 6/6 | - | - | 0.591 (15.00mm) | Bulk | 2004 | HP | Active | 1 (Unlimited) | Clamp, P-Type | 85°C | -40°C | Black | - | - | - | - | 4.2 mm | 0.165 4.20mm | - | 0.551 14.00mm | - | Heat Stabilized | - | - | - | 0.394 10.00mm | - | 14 mm | - | 0.059 1.50mm | UL94 V-2 | - | Unknown | RoHS Compliant | UL94 V-2 | - | ||
![]() ACC62-AV-D300 Panduit Corp | 663 |
| - | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 2.40404kg | Nylon | - | Bulk | 2009 | - | Active | Not Applicable | Clip, C-Type | - | - | Black | 31.4mm | - | Acrylic Based | 15.7 mm | - | - | - | 0.620 15.75mm | - | Heat Stabilized, Weather Resistant | - | 0.650 16.51mm | 1.240 31.50mm | 1.120 28.45mm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() RB8L4 HellermannTyton | 4051 |
| Datasheet | 9 Weeks | - | Adhesive | 200 | Polyamide (PA66), Nylon 6/6 | - | Polyamide | - | Bulk | 2013 | RB | Active | 1 (Unlimited) | Clip, C-Type | 85°C | -40°C | Natural | 25mm | - | Synthetic Rubber Based | - | - | - | - | 0.315 8.00mm | - | - | - | 0.450 11.43mm | 1.000 25.40mm | 1.000 25.40mm | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() OFNS-13-187-19 Essentra Components | 1150 | - | Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2010 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | Round | 0.830L x 0.750 H 21.08mmx19.05mm | 0.187 4.75mm | Flame Retardant | - | 1.110 28.19mm | 1.060 26.92mm | 0.270 6.86mm | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() NC510 HellermannTyton | In Stock | - | Datasheet | 15 Weeks | - | Fastener | 197 | Polyethylene (PE) | - | - | - | Bulk | - | NC | Active | 1 (Unlimited) | Clip, U-Type | - | - | White | - | - | - | - | - | - | Half | 0.197 5.00mm | - | - | - | 0.264 6.70mm | 0.469 11.91mm | 0.236 6.00mm | - | - | - | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() BEC62-AT-L0 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 290.299145g | - | - | Bulk | 2000 | - | Obsolete | Not Applicable | Clip, Wire Saddle | - | - | Black | - | - | Acrylic Based | - | - | - | Side Entry | 0.620 15.75mm | - | Weather Resistant | - | 0.790 20.07mm | 1.460 37.08mm | 1.240 31.50mm | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() JP4HBC50R-X20 Panduit Corp | In Stock | - | Datasheet | - | Cable | Beam Mount, Hammer On | - | Polyamide (PA66), Nylon 6/6, Glass Filled; Steel | 4.535924kg | Nylon | - | Bulk | 2006 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Black | 66.04mm | - | - | - | - | - | - | 4.000 101.60mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 10.300 261.62mm | 9.000 228.60mm | 2.600 66.04mm | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() JP75HBC50R-L20 Panduit Corp | In Stock | - | Datasheet | - | Cable | Beam Mount, Hammer On | - | Polyamide (PA66), Nylon 6/6; Steel | 4.377166kg | Nylon | - | Bulk | 2010 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | - | - | - | - | 0.750 19.05mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 4.650 118.11mm | 3.840 97.54mm | 1.160 29.46mm | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() JP4CM-X20 Panduit Corp | In Stock | - | Datasheet | - | Cable | Ceiling Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 4.127691kg | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | - | - | - | - | 4.000 101.60mm | - | Slotted for Tak-Ty® Cable | - | 8.600 218.44mm | 9.000 228.60mm | 2.600 66.04mm | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() WS50-25-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 771.107029g | - | - | Bulk | 2006 | - | Obsolete | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | Locking, Round, Standoff | 0.470 11.94mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | - | 0.970 24.64mm | - | 0.220 5.59mm | - | - | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() GPL-14-X Panduit Corp | In Stock | - | - | 4 Weeks | Bolt | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | - | 2.750 69.85mm | 2.630 66.80mm | 1.380 35.05mm | - | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() JP4HBC25R-X20 Panduit Corp | In Stock | - | Datasheet | - | Cable | Beam Mount, Hammer On | - | Polyamide (PA66), Nylon 6/6, Glass Filled; Steel | 4.399846kg | Nylon | - | Bulk | 2006 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Black | 66.04mm | - | - | - | - | - | - | 4.000 101.60mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 10.300 261.62mm | 9.000 228.60mm | 2.600 66.04mm | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() JP75WP-L2 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Wall | Wall Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 2.444863kg | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Red | - | - | - | - | - | 5/32 M4 | - | 0.750 19.05mm | - | Powder Actuated, Slotted for Tak-Ty® Cable | - | 4.060 103.12mm | 1.960 49.78mm | 1.160 29.46mm | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() CCH62-S10-C0 Panduit Corp | 1217 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 190.508795g | - | 0.650 (16.50mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | Halogen Free | - | - | - | #10 M5 | - | 0.620 15.75mm | 0.203 5.16mm | Weather Resistant | - | - | - | 0.500 12.70mm | - | 15.7 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() WS-A-2-19 Essentra Components | 2197 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | - | 0.438L x 0.380 H 11.13mmx9.65mm | 0.187 4.75mm | Flame Retardant | 11.1mm | 0.710 18.03mm | 0.610 15.50mm | 0.219 5.56mm | - | - | 0.063 1.60mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() MWSEB-1-01A-RT Essentra Components | 35 | - | Datasheet | 3 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2005 | Richco | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Natural | 4mm | - | Acrylic Based (RMS-15) | - | - | - | Micro | 0.190L x 0.050 H 4.83mmx1.27mm | - | - | 4.6mm | 0.252 6.40mm | 0.370 9.40mm | 0.370 9.40mm | 20.3mm | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() LWS-A-2-4-19 Essentra Components | 1684 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2010 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | Locking | 0.438L x 1.000 H 11.13mmx25.40mm | 0.187 4.75mm | Flame Retardant | 11.1mm | 1.380 35.05mm | 0.610 15.50mm | 0.219 5.56mm | - | - | 0.125 3.18mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() JP2W-L3 Panduit Corp | 35 |
| - | 4 Weeks | Wall | Wall Mount, Fastener | - | Polyamide (PA66), Nylon 6/6 | 3.469982kg | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Orange | - | - | - | - | - | 1/4 M6 | - | 2.000 50.80mm | - | Slotted for Tak-Ty® Cable | - | 4.700 119.38mm | 3.500 88.90mm | 1.800 45.72mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() BEC75-A-L20 Panduit Corp | 257 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 351.534115g | - | - | Bulk | 2006 | - | Active | Not Applicable | Clip, Wire Saddle | - | - | Black | - | - | Rubber Based | - | - | - | Side Entry | 0.750 19.05mm | - | - | - | 0.890 22.61mm | 1.460 37.08mm | 1.490 37.85mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CCH87-S10-C0 Panduit Corp | 19 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 231.332137g | - | 0.840 (21.34mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | - | 5.3 mm | #10 M5 | - | 0.870 22.10mm | 0.203 5.16mm | Weather Resistant | - | - | - | 0.500 12.70mm | - | 22.1 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - |