- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Adhesive | Wire/Cable Diameter | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SNP36GHS0H4 HellermannTyton | 50 |
| - | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | Black | - | - | - | - | - | Push-Fit | 1.504 ~ 1.762 38.20mm ~ 44.75mm | - | Heat Stabilized, Impact Resistant | - | - | 1.274 ~ 2.113 32.36mm ~ 53.67mm | 0.290 7.36mm | - | - | - | 0.068 1.73mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 7425135 Würth Elektronik | In Stock | - | - | 10 Weeks | - | Fastener | - | Polyamide (PA), Nylon, Metallized Film | - | - | 0.528 (13.40mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | Silver | - | - | - | - | - | Grounding | 0.421 ~ 0.480 10.70mm ~ 12.20mm | 0.169 4.29mm | Flame Retardant | - | - | - | 0.374 9.50mm | - | - | - | 0.043 1.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() GPL-5-Q Panduit Corp | 27 |
| - | 4 Weeks | Cable | Pipe Mount, Adjustable | 204 | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | Bronze | 41mm | - | - | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | - | 2.750 69.85mm | 2.000 50.80mm | 1.630 41.40mm | - | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() 151-00668 HellermannTyton | 518 |
| Datasheet | 4 Weeks | - | Adhesive | - | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2013 | WAC | Active | 1 (Unlimited) | Clip, C-Type | Gray | - | - | - | - | - | - | 0.750 ~ 1.000 19.05mm ~ 25.40mm | - | Flame Retardant | - | 0.880 ~ 1.190 22.35mm ~ 30.23mm | 1.500 38.10mm | 1.250 31.75mm | - | 25.4 mm | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() JP75SBC87RB-L20 Panduit Corp | 35 |
| Datasheet | 4 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Black | - | - | - | - | - | - | 0.750 19.05mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 5.010 127.25mm | 3.124 79.35mm | 1.160 29.46mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TC6X10-C100 Panduit Corp | In Stock | - | Datasheet | - | Cable | Fastener | - | Polypropylene (PP) | 104.326245g | Polypropylene | - | Bulk | 2003 | - | Obsolete | Not Applicable | Clip, C-Type | Black | 8.6mm | - | - | - | - | Elongated | 0.380L x 0.230 H 9.65mmx5.84mm | - | Weather Resistant | - | 0.340 8.64mm | 0.620 15.75mm | 0.340 8.64mm | - | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() WSBH-1-01 Essentra Components | 1136 |
| Datasheet | 3 Weeks | Cable | Fir Tree, Blind Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | 5.8 mm | 7.9 mm | - | - | 0.438L x 0.230 H 11.13mmx5.84mm | 0.438 x 0.328 11.13mmx8.33mm Rectangular | - | 11.1mm | 0.510 12.95mm | 0.610 15.50mm | 0.219 5.56mm | - | - | 0.250 6.35mm | 0.085 2.16mm | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() GC-15A-Q Panduit Corp | In Stock | - | - | 4 Weeks | Clamp | Pipe Mount, Adjustable | Aluminum | Aluminum, Tin Plated | - | - | - | Bulk | 2011 | StructuredGround™, GC | Active | Not Applicable | Clamp, Grounding | Silver | - | - | - | - | - | - | - | - | - | - | 1.650 41.91mm | 2.250 57.15mm | 0.690 17.53mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP75SBC50R-L20 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 6.118961kg | Nylon | - | Bulk | 2010 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | Black | - | - | - | - | - | - | 0.750 19.05mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 5.520 140.21mm | 3.960 100.58mm | 1.160 29.46mm | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() RWS-10-19 Essentra Components | 714 | - | Datasheet | 3 Weeks | - | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | - | Round | 0.625 15.88mm | 0.250 6.35mm | Flame Retardant | 15.9mm | 0.969 24.61mm | 1.031 26.19mm | 0.297 7.54mm | - | - | 0.030 ~ 0.060 0.76mm ~ 1.52mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() CFCC-8-05A-RT Essentra Components | 19792 |
| Datasheet | 4 Weeks | - | Adhesive | - | Polyphenylene Ether (PPE), Polystyrene (PS) | - | - | - | Bulk | 2005 | Richco | Active | Not Applicable | Clip, Flat C-Type | White | - | Acrylic Based (RMS-15) | - | - | - | - | 0.250 6.35mm | - | - | 6.35mm | 6.35mm | 1.062 26.97mm | 1.000 25.40mm | 1.02mm | - | - | 0.040 1.02mm | UL94 V-1 | - | - | RoHS Compliant | UL94 V-1 | Lead Free | ||
![]() VWS3775-C Panduit Corp | 2935 |
| Datasheet | 4 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2015 | - | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | - | - | 0.375L x 0.750 H 9.52mmx19.05mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | - | 1.172 29.77mm | - | 0.250 6.35mm | - | - | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() SCCB-6-19 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | - | - | Flat Side, Standoff | 0.866 22.00mm | 0.256 ~ 0.276 6.50mm ~ 7.00mm | Flame Retardant | - | 2.250 57.15mm | - | 0.310 7.87mm | - | - | 0.024 ~ 0.079 0.60mm ~ 2.00mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() CPL.75-S8-X Panduit Corp | 55 |
| - | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 72.574779g | Nylon | 1.110 (28.19mm) | Bulk | - | Quick-Build™ | Active | Not Applicable | Clip, U-Type on Base | Black | 22.4mm | - | - | - | #8 M4 | Hinged | 0.750 19.05mm | 0.172 4.37mm | - | - | 1.080 27.43mm | 1.520 38.61mm | 0.880 22.35mm | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() JP75SBC50RB-L2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Red | - | - | - | - | - | - | 0.750 19.05mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 4.638 117.81mm | 3.240 82.30mm | 1.160 29.46mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP2SBC50RB-L2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2008 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Red | - | - | - | - | - | - | 2.000 50.80mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 6.969 177.01mm | 5.020 127.51mm | 1.740 44.20mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() BEC75-A-L Panduit Corp | 211 |
| - | 4 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | - | Active | Not Applicable | Clip, Wire Saddle | Natural | - | Rubber Based | - | - | - | Side Entry | 0.750 19.05mm | - | - | - | 0.890 22.61mm | 1.460 37.08mm | 1.490 37.85mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP4SBC50-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6, Glass Filled; Steel | 3.674552kg | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | White | - | - | - | - | - | - | 4.000 101.60mm | - | Slotted for Tak-Ty® Cable | - | 8.700 220.98mm | 8.636 219.36mm | 2.600 66.04mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() JP2SBC87-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 8.981129kg | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | White | - | - | - | - | - | - | 2.000 50.80mm | - | Slotted for Tak-Ty® Cable | - | 4.700 119.38mm | 5.000 127.00mm | 1.700 43.18mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() STL-1-750-20-01 Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | TWIST-LOK | Active | - | Clip, Twist Lock | Natural | - | - | - | - | - | Standoff | 0.701 ~ 0.799 17.81mm ~ 20.29mm | 0.157 4.00mm | - | - | 2.701 68.61mm | - | - | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free |