- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Color | Gender | Depth | Halogen Free | Adhesive | Insulation | Wire/Cable Diameter | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151-01654 HellermannTyton | 10 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 3.319 (84.30mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | - | Clamp, P-Type | Black | - | - | - | - | - | - | - | M6 | 180°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 4.921 125.00mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() N-2-BK Essentra Components | 20975 |
| Datasheet | 11 Weeks | Screw | Fastener | 125 | Polyamide (PA66), Nylon 6/6 | - | - | 0.328 (8.33mm) | Bulk | 2008 | Richco | Active | 1 (Unlimited) | - | Clamp, P-Type | Black | - | - | - | - | - | - | - | #8 M4 | - | 0.125 3.18mm | 0.172 4.37mm | - | - | - | - | 0.375 9.53mm | - | - | 0.063 1.60mm | UL94 V-2 | - | - | RoHS Compliant | - | Lead Free | ||
![]() WSBH-2-01 Essentra Components | 236 | - | Datasheet | 3 Weeks | Cable | Fir Tree, Blind Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | - | Clip, Wire Saddle | Natural | - | - | - | - | - | 11.2 mm | 7.9 mm | - | - | 0.438L x 0.440 H 11.13mmx11.18mm | 0.438 x 0.328 11.13mmx8.33mm Rectangular | - | 11.1mm | 0.720 18.30mm | 0.610 15.50mm | 0.219 5.56mm | - | 0.250 6.35mm | 0.085 2.16mm | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() FSHH-X Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | - | Acrylonitrile Butadiene Styrene (ABS) | 131.541787g | - | - | Bulk | 2001 | Quick-Build™ | Active | Not Applicable | - | Clamp, Bundle Separation | Black | - | - | - | - | - | - | - | #8 M4 | Holder | - | - | - | - | 1.420 36.07mm | 3.220 81.79mm | 0.600 15.24mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GPL-20-X Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Pipe Mount, Adjustable | - | Bronze | - | Bronze | - | Bulk | 2008 | StructuredGround™, GPL | Active | Not Applicable | - | Clamp, Grounding | Bronze | - | 34mm | - | - | - | - | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | - | 3.500 88.90mm | 3.000 76.20mm | 1.380 35.05mm | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() SP1-2/0L-Q Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | - | Bronze | 4.17305kg | - | - | Bulk | 2008 | StructuredGround™, SP1 | Active | Not Applicable | Screw | Clamp, Service Post | - | Male | - | - | - | Non-Insulated | - | - | - | Male Stud, Single Conductor | 0.289 ~ 0.419 7.34mm ~ 10.64mm | 0.500 12.70mm | - | - | 2.690 68.33mm | 36.6mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HCMP06E16-M30 Panduit Corp | 10 |
| - | 4 Weeks | Cable | - | - | Nylon | 3.991613kg | - | - | Bulk | - | - | Active | Not Applicable | - | Clip, Wire Saddle | Black | - | - | - | - | - | - | - | - | - | - | - | Heat Stabilized | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 151-00621 HellermannTyton | 10 |
| Datasheet | 4 Weeks | Box | Fir Tree, Cupped | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2017 | - | Active | 1 (Unlimited) | - | Clip, C-Type | Black | - | - | - | - | - | - | - | - | Hinged, Locking | 0.630 16.00mm | 0.248 ~ 0.276 6.30mm ~ 7.00mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 2.579 65.50mm | 1.728 43.90mm | - | - | 0.028 ~ 0.512 0.70mm ~ 13.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() CCH112-S10-C0 Panduit Corp | 26 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 299.370993g | Nylon | 0.970 (24.64mm) | Bulk | 2006 | - | Active | Not Applicable | - | Clamp, P-Type | Black | - | 12.7mm | Halogen Free | - | - | 28.4 mm | 5 mm | #10 M5 | - | 1.120 28.45mm | 0.203 5.16mm | Weather Resistant | - | 31mm | - | 0.500 12.70mm | 28.4 mm | - | 0.050 1.27mm | UL94 V-2 | No | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 151-00629 HellermannTyton | 10 |
| Datasheet | 4 Weeks | Box | Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2017 | - | Active | 1 (Unlimited) | - | Clip, Bundling | Black | - | - | - | - | - | - | - | - | Standoff | - | 0.250 ~ 0.276 6.35mm ~ 7.00mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 0.551 14.00mm | 2.205 56.00mm | 1.673 42.49mm | - | 0.028 ~ 0.224 0.70mm ~ 5.70mm | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() WS-SE-B-2-01A Essentra Components | 2472 |
| Datasheet | 3 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco | Active | Not Applicable | - | Clip, Wire Saddle on Base | Natural | - | - | - | Acrylic Based (RMS-15) | - | - | - | - | Side Entry | 0.400L x 0.450 H 10.16mmx11.43mm | - | - | - | 0.675 17.15mm | 0.625 15.88mm | 0.375 9.53mm | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 8150 Keystone Electronics | 63 |
| Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | - | 0.812 (20.62mm) | Bulk | - | - | Active | 1 (Unlimited) | - | Clamp, U-Type | Silver | - | - | - | - | - | - | - | - | Half | 0.750 19.05mm | 0.218 5.54mm | - | 19.1mm | - | 20.6mm | 0.625 15.88mm | - | - | 0.060 1.52mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() MWSEA2-4-01 Essentra Components | 2039 |
| Datasheet | 3 Weeks | - | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | - | Clip, Wire Saddle | Natural | - | - | - | - | - | - | - | - | Micro | 0.360L x 0.300 H 9.14mmx7.62mm | 0.138 3.51mm | - | 9.1mm | 0.510 12.95mm | 0.470 11.94mm | 0.160 4.06mm | - | 0.063 1.60mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 8125 Keystone Electronics | 3250 |
| Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | - | 0.531 (13.50mm) | Bulk | - | - | Active | 1 (Unlimited) | - | Clamp, P-Type | Black, Silver | - | - | - | - | - | - | - | - | - | 0.437 11.10mm | 0.203 5.16mm | Protective Coating | 11.1mm | - | 13.4874mm | 0.500 12.70mm | - | - | 0.032 0.81mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() FC1.2K2 HellermannTyton | 1667 |
| Datasheet | 2 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | FC | Active | 1 (Unlimited) | - | Clip, Flat | Gray | - | - | - | - | - | - | - | 0.157 4.00mm | Hinged, Top Lock | 1.200 30.48mm | - | - | - | 0.510 ~ 0.660 12.95mm ~ 16.76mm | 1.610 40.89mm | 0.750 19.05mm | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() CH105-S6-T14 Panduit Corp | 46000 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 1.991271kg | - | - | Bulk | 2002 | - | Active | Not Applicable | - | Clip, Wire Saddle | Gray | - | - | - | - | - | - | - | #6 M3 | Top Lock | 2.060L x 0.395 H 52.32mmx10.03mm | - | - | - | 0.620 15.75mm | 2.480 63.00mm | 1.030 26.16mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 151-01643 HellermannTyton | 40 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 0.980 (24.90mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | - | Clamp, P-Type | Black | - | - | - | - | - | - | - | M6 | 90°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 2.709 68.80mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() BR-2.0-1/4-20 Panduit Corp | 26 |
| Datasheet | 4 Weeks | Cable | Fastener | - | Steel | 4.535924kg | - | - | Bulk | - | StrongHold™ | Active | Not Applicable | - | Support, Bridle Ring | Silver | - | - | - | - | - | - | - | - | - | 2.000 50.80mm | - | 1/4-20 UNC Thread | - | 3.890 98.81mm | - | - | - | - | 0.215 5.46mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() WS-SR-2-01 Essentra Components | 4424 |
| Datasheet | 3 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2007 | Richco | Active | Not Applicable | - | Clip, Wire Saddle | Natural | - | - | - | - | - | - | - | #6 or SR-35XX Series Rivet | - | 0.219L x 0.360 H 5.56mmx9.14mm | 0.142 ~ 0.146 3.61mm ~ 3.71mm | - | 11.1mm | 0.642 16.30mm | 0.610 15.50mm | 0.490 12.44mm | - | 0.010 ~ 0.219 0.25mm ~ 5.56mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() LWC75-A-C14 Panduit Corp | 150 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 680.388555g | Nylon | - | Bulk | 2000 | - | Active | Not Applicable | - | Clip, Wire Saddle on Base | Gray | - | - | - | Rubber Based | - | - | - | - | Locking, Round | 0.750 19.05mm | - | - | - | 0.900 22.86mm | 1.480 37.59mm | 1.240 31.50mm | - | - | - | - | No | - | ROHS3 Compliant | - | - |