- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KKC-4-RT Essentra Components | 841 |
| Datasheet | 4 Weeks | - | Adhesive | - | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2002 | Richco, KWIK KLIP | Active | Not Applicable | Clip, J-Type | - | - | Gray | Acrylic Based (RMS-15) | - | - | 0.250 6.35mm | - | Flame Retardant | 6.4mm | 0.420 10.67mm | 0.750 19.05mm | 0.750 19.05mm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SRCI0750C2 HellermannTyton | 23 |
| Datasheet | 2 Weeks | - | Adhesive | - | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2013 | TSR | Active | 1 (Unlimited) | Clip, C-Type | - | - | Ivory | Rubber Based | - | Hinged, Locking | 0.750 19.05mm | - | Flame Retardant | - | 0.750 19.05mm | 1.370 34.80mm | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SNP18A10C2 HellermannTyton | 110 |
| Datasheet | 2 Weeks | Clamp | - | - | Polyacetal (POM) | - | - | - | Bulk | 2006 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | Push-Fit | 0.790 ~ 0.933 20.07mm ~ 23.70mm | - | - | - | - | 0.940 ~ 1.391 23.88mm ~ 35.33mm | 0.239 6.07mm | - | 23.6 mm | - | 0.067 1.70mm | UL94 HB | - | Unknown | RoHS Compliant | UL94 HB | - | ||
![]() 3241080 Phoenix Contact | 26 |
| Datasheet | 5 Weeks | Brackets | Bracket Mount, Fastener | - | Steel, Galvanized | - | - | - | Bulk | 2015 | WP-BASE | Active | 1 (Unlimited) | Support, Hose | 200°C | -40°C | Silver | - | - | - | 1.142 29.00mm | - | PG21 Screw Connection | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() WCK-720-01A-RT Essentra Components | 346 | - | Datasheet | 3 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, C-Type | - | - | Natural | Acrylic Based (RMS-15) | - | - | 0.720L x 0.540 H 18.29mmx13.72mm | - | - | 18.3mm | 0.700 17.78mm | 1.000 25.40mm | 1.000 25.40mm | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() GPQC07-1/0 Panduit Corp | 20 |
| - | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze, Steel | - | - | - | Bulk | 2010 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Bronze, Silver | - | - | Split Bolt, Quad Opening | - | - | 0.750 ~ 0.875 (19.05mm ~ 22.22mm) Round Pedestal | - | 3.190 81.03mm | 3.380 85.85mm | 4.250 107.95mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 7626 Keystone Electronics | 3878 |
| Datasheet | 6 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 0.445 (11.30mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | White | - | - | - | 0.312 7.92mm | 0.140 3.56mm | - | 7.92mm | - | - | 0.375 9.53mm | 1.27mm | - | - | 0.050 1.27mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() JP75HBC75RB-L20 Panduit Corp | 10 |
| Datasheet | 4 Weeks | Cable | Beam Mount, Hammer On | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | 0.750 19.05mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 4.080 103.63mm | 2.890 73.41mm | 1.160 29.46mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 151-00388 HellermannTyton | 23 |
| - | 11 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | ICD | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | Dual | 0.190 4.83mm 0.310 7.87mm | - | Connectable to IAHC Series, Heat Stabilized, Impact Resistant | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() P812M24 Panduit Corp | 116 |
| - | 4 Weeks | Flanges | Beam Mount, Hammer On | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Metallic | - | - | Snap Closure | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | 360° Rotation | - | - | - | - | - | - | 0.125 ~ 0.250 3.18mm ~ 6.35mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() N-2B-BK Essentra Components | 831 | - | Datasheet | 11 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.328 (8.33mm) | Bulk | 2006 | Richco | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | #10 M5 | - | 0.125 3.18mm | 0.204 5.18mm | - | 3.2mm | - | - | 0.500 12.70mm | - | - | - | 0.063 1.60mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() WS-SE2-1-01 Essentra Components | 965 |
| Datasheet | 3 Weeks | Push In, Rivet | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | Side Entry | 0.280L x 0.190 H 7.11mmx4.83mm | 0.187 4.75mm | - | 6.6mm | 0.310 7.87mm | 0.650 16.51mm | 0.190 4.83mm | - | - | 0.020 ~ 0.063 0.51mm ~ 1.60mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() JP2HBC75RB-L20 Panduit Corp | 10 |
| Datasheet | 4 Weeks | Cable | Beam Mount, Hammer On | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | 2.000 50.80mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 6.400 162.56mm | 4.700 119.38mm | 1.700 43.18mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8107 Keystone Electronics | 5720 |
| Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | - | 0.594 (15.09mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Silver | - | - | - | 0.625 15.88mm | 0.203 5.16mm | - | 15.9mm | - | 15.1mm | 0.500 12.70mm | - | - | - | 0.032 0.81mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 151-03404 HellermannTyton | 1117 |
| Datasheet | 14 Weeks | Clip, Edge | Edge Mount, Clip On | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2005 | EdgeClip | Active | 1 (Unlimited) | Clip, Bundling | - | - | Black | - | - | - | - | - | Heat Stabilized, Impact Resistant, UV Resistant | - | 0.488 12.40mm | 1.575 40.00mm | 0.394 10.00mm | - | - | 0.039 ~ 0.118 0.99mm ~ 3.00mm | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() SNP1GHS0C2 HellermannTyton | 19 |
| Datasheet | 2 Weeks | Cable | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Bulk | 2015 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | Push-Fit | 0.233 ~ 0.262 5.92mm ~ 6.65mm | - | Heat Stabilized, Impact Resistant | - | - | 0.323 ~ 0.456 8.20mm ~ 11.58mm | 0.149 3.78mm | - | 6 mm | - | 0.040 1.02mm | UL94 HB | - | Unknown | RoHS Compliant | UL94 HB | - | ||
![]() SLCS-750-6-01 Essentra Components | 1011 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | Locking, Round, Standoff | 0.688 17.48mm | 0.187 4.75mm | - | - | 1.415 35.94mm | - | 0.250 6.35mm | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() V-1010 Essentra Components | 20 | - | Datasheet | 4 Weeks | Screw | Fastener | - | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, U-Type | - | - | Black | - | #6 M3.5 | - | 1.000 25.40mm | 0.156 3.96mm | Flame Retardant | 25.4mm | 0.980 24.89mm | 1.130 28.70mm | 1.130 28.70mm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() LWC100-H25-C Panduit Corp | 1647 |
| Datasheet | 4 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 907.18474g | - | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Natural | - | - | Locking, Round | 1.000 25.40mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 1.300 33.02mm | 1.890 48.00mm | 0.990 25.14mm | - | - | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 151-01497 HellermannTyton | 10 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.571 (39.90mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | M12 | 90°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.510 12.95mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 5.087 129.20mm | 1.374 34.90mm | - | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - |