- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Material | Weight | Mounting Hole Diameter | Bundle Center to Mounting Center | Contact Materials | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Color | ELV | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Hole Diameter | Screw Size | Type Attributes | Bundle Diameter | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WS-9-1-01 Essentra Components | 2010 |
| Datasheet | 11 Weeks | - | Push In | Push In, 1/4 Turn, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | - | Clip, Wire Saddle | Natural | - | - | - | - | - | - | Hinged | - | 0.440L x 0.190 H 11.18mmx4.83mm | 0.157 x 0.283 4.00mmx7.19mm Rectangular | Anti-Rotation Pin | - | 0.510 12.95mm | 0.600 15.24mm | 0.220 5.59mm | - | 0.031 ~ 0.063 0.79mm ~ 1.60mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() FS156-C Panduit Corp | In Stock | - | - | 4 Weeks | - | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | 251.743794g | - | - | - | Bulk | 2001 | Quick-Build™ | Active | Not Applicable | - | Clamp, Bundle Separation | Natural | - | - | - | - | - | - | Fanning Strip, Multiple Openings | - | - | - | - | - | 0.310 7.87mm | 12.100 307.34mm | 0.039 1.00mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() VT-3-12 Panduit Corp | In Stock | - | - | 4 Weeks | - | Bolt | - | - | Bronze | - | - | - | - | Bulk | 2001 | - | Active | Not Applicable | - | Clamp, Grounding | Bronze | - | - | - | - | - | - | Two-Bolt | - | 0.750 19.05mm | - | Rubber Washer, Swivel Cap | - | 2.000 50.80mm | 2.313 58.75mm | 1.625 41.28mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TFCCA-25-01 Essentra Components | 875 |
| Datasheet | 11 Weeks | - | Clamp | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | 2009 | Richco | Active | Not Applicable | - | Clip, Flat | Natural | - | - | - | - | - | - | Hinged, Top Lock | - | 0.970 24.64mm | 0.156 3.96mm | - | 24.9mm | 0.500 12.70mm | 1.550 39.37mm | 0.520 13.21mm | - | 0.040 ~ 0.079 1.02mm ~ 2.01mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() WS-SE2-2-01 Essentra Components | 26 |
| Datasheet | 3 Weeks | - | Push In, Rivet | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | 2006 | Richco | Active | Not Applicable | - | Clip, Wire Saddle | Natural | - | - | - | - | - | - | Side Entry | - | 0.390L x 0.190 H 9.90mmx4.83mm | 0.187 4.75mm | - | 10mm | 0.310 7.87mm | 0.770 19.56mm | 0.190 4.83mm | - | 0.020 ~ 0.063 0.51mm ~ 1.60mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 8145 Keystone Electronics | 531 |
| Datasheet | 6 Weeks | - | Screw | Fastener | Metal | Steel, Zinc Plated | - | - | 0.562 (14.27mm) | - | Bulk | - | - | Active | 1 (Unlimited) | - | Clamp, U-Type | Silver | - | - | - | - | - | - | Half | - | 0.437 11.10mm | 0.218 5.54mm | - | 11.1mm | - | 14.3mm | 0.625 15.88mm | - | - | 0.048 1.22mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 2106831-1 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Fastener | - | Stainless Steel (SS) | - | - | - | Stainless Steel | Bulk | 2011 | Solarlok SolKlamp | Active | 1 (Unlimited) | Screw | Clamp, Grounding | Metallic | Compliant | 6 AWG | 12 AWG | 6 AWG | - | - | Split Bolt | - | 0.172 4.37mm | - | 10-32 UNF-2A Thread | - | 1.470 37.34mm | 0.557 14.15mm | 0.557 14.15mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() STL-450-3-01 Essentra Components | 3439 |
| Datasheet | 3 Weeks | - | Cable | Arrowhead, Winged | 402 | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | Not Applicable | - | Clip, Twist Lock | Natural | - | - | - | - | - | - | Standoff | - | 0.402 ~ 0.500 10.21mm ~ 12.70mm | 0.187 4.75mm | - | - | 1.280 32.51mm | - | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() CCS25-S10-C0 Panduit Corp | 27 | - | Datasheet | 4 Weeks | - | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 86.18255g | 5.3 mm | 0.410 (10.41mm) | - | Bulk | 2004 | - | Active | Not Applicable | - | Clip, P-Type | Black | - | - | - | - | 4.3 mm | #10 M5 | - | 6.3 mm | 0.250 6.35mm | 0.203 5.16mm | Weather Resistant | - | - | - | 0.370 9.40mm | 6.3 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() CCH31-S10-C0 Panduit Corp | 46 | - | Datasheet | 4 Weeks | - | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | 113.398093g | - | 0.500 (12.70mm) | - | Bulk | 2006 | - | Active | Not Applicable | - | Clamp, P-Type | Black | - | - | - | - | 5.3 mm | #10 M5 | - | - | 0.310 7.87mm | 0.203 5.16mm | Weather Resistant | - | - | - | 0.500 12.70mm | 7.9 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 151-01640 HellermannTyton | 23 |
| Datasheet | 4 Weeks | - | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.831 (46.50mm) | - | Bulk | 2016 | - | Active | 1 (Unlimited) | - | Clamp, P-Type | Black | - | - | - | - | - | M6 | 15°, Ratchet, Ribbed | - | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 3.098 78.70mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 151-01647 HellermannTyton | 10 |
| Datasheet | 4 Weeks | - | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 4.087 (103.80mm) | - | Bulk | 2016 | - | Active | 1 (Unlimited) | - | Clamp, P-Type | Black | - | - | - | - | - | M6 | 180°, Ratchet, Ribbed | - | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 5.280 134.10mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 151-01660 HellermannTyton | 10 |
| Datasheet | 4 Weeks | - | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.571 (39.90mm) | - | Bulk | 2016 | - | Active | 1 (Unlimited) | - | Clamp, P-Type | Black | - | - | - | - | - | M6 | 90°, Ratchet, Ribbed | - | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 5.087 129.20mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() LWC25-H25-D Panduit Corp | 668 |
| Datasheet | 4 Weeks | - | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 1.043262kg | - | - | - | Bulk | 2009 | - | Active | Not Applicable | - | Clip, Wire Saddle on Base | Natural | - | - | - | - | - | - | Locking, Round | - | 0.250 6.35mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 0.470 11.94mm | 0.860 21.84mm | 0.580 14.73mm | - | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 151-01641 HellermannTyton | 23 |
| Datasheet | 4 Weeks | - | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.587 (40.30mm) | - | Bulk | 2016 | - | Active | 1 (Unlimited) | - | Clamp, P-Type | Black | - | - | - | - | - | M6 | 30°, Ratchet, Ribbed | - | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 2.803 71.20mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 151-01642 HellermannTyton | 40 |
| Datasheet | 4 Weeks | - | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.850 (72.40mm) | - | Bulk | 2016 | - | Active | 1 (Unlimited) | - | Clamp, P-Type | Black | - | - | - | - | - | M6 | 30°, Ratchet, Ribbed | - | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 4.063 103.20mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 151-01662 HellermannTyton | 23 |
| Datasheet | 4 Weeks | - | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 3.622 (92.00mm) | - | Bulk | 2016 | - | Active | 1 (Unlimited) | - | Clamp, P-Type | Black | - | - | - | - | - | M6 | 180°, Ratchet, Ribbed | - | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 5.413 137.50mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() SHC-62 Essentra Components | 26 |
| Datasheet | 3 Weeks | - | Clamp | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | 2012 | Richco | Active | Not Applicable | - | Clamp, Hose | White | - | - | - | - | - | - | - | - | 0.953 ~ 1.094 24.21mm ~ 27.79mm | - | - | - | - | - | 0.310 7.87mm | - | - | 0.070 1.78mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() LWS-2-01 Essentra Components | 881 |
| Datasheet | 3 Weeks | - | Push In | Push In, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | 2007 | Richco | Active | Not Applicable | - | Clip, Wire Saddle | Natural | - | - | - | - | - | - | Locking | - | 0.438L x 0.330 H 11.13mmx8.38mm | 0.187 4.75mm | - | 11.1mm | 0.710 18.03mm | 0.610 15.50mm | 0.219 5.56mm | - | 0.062 1.57mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() DTL6565-4-01 Essentra Components | 508 |
| Datasheet | 3 Weeks | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | Not Applicable | - | Clip, Twist Lock | Natural | - | - | - | - | - | - | Dual | - | 0.600 ~ 0.700 15.24mm ~ 17.78mm | - | - | - | 2.880 73.15mm | - | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - |