- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Adhesive | Wire/Cable Diameter | Hole Diameter | Screw Size | Type Attributes | Wire/Cable Color | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BHKL-750-4-01 Essentra Components | 1826 | - | Datasheet | 3 Weeks | Cable | Fir Tree, Blind Hole | - | Polyamide (PA66), Nylon 6/6 | - | Nylon, Polyamide | - | Bulk | 2002 | Richco, KURLY-LOK | Active | Not Applicable | Clip, Twist Lock | - | - | Natural | - | - | 20.3 mm | - | - | Standoff | Natural | 0.700 ~ 0.800 17.78mm ~ 20.32mm | 0.328 x 0.437 8.33mmx11.10mm Rectangular | - | - | 1.750 44.45mm | - | - | - | - | 0.250 6.35mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3240254 Phoenix Contact | 2 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Steel, Plastic Trough, Halogen Free | - | - | - | Bulk | 2014 | WCC | Active | Not Applicable | Clamp, Strain Relief | - | - | Silver | - | - | - | - | - | Round, Saddle Clamp, Screw Locking | - | 0.709 ~ 0.866 18.00mm ~ 22.00mm | - | - | - | 3.268 83.00mm | 1.024 26.00mm | 0.945 24.00mm | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() WWSB-3-148A-RT Essentra Components | 794 |
| Datasheet | 9 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2007 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle on Base | - | - | Natural | - | Rubber Based (RMS-324) | - | - | - | - | - | - | - | - | - | 0.990 25.15mm | 0.980 24.89mm | 0.984 25.00mm | - | - | - | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() SCCA-4-01 Essentra Components | 917 |
| Datasheet | 10 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | Flat Side, Standoff | - | 0.433 11.00mm | 0.256 ~ 0.276 6.50mm ~ 7.00mm | - | - | 1.050 26.67mm | - | 0.310 7.87mm | - | - | 0.024 ~ 0.079 0.60mm ~ 2.00mm | - | UL94 V-2 | - | - | RoHS Compliant | - | - | ||
![]() LWC25-A-D14 Panduit Corp | 789 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 1.292738kg | - | - | Bulk | 2003 | - | Active | Not Applicable | Clip, Wire Saddle on Base | 85°C | -40°C | Gray | - | Rubber Based | - | - | - | Locking, Round | - | 0.250 6.35mm | - | - | - | 0.450 11.43mm | 0.880 22.35mm | 1.000 25.40mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SCCA-2-19 Essentra Components | 917 |
| Datasheet | 10 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | Flat Side, Standoff | - | 0.433 11.00mm | 0.256 ~ 0.276 6.50mm ~ 7.00mm | Flame Retardant | - | 0.900 22.86mm | - | 0.310 7.87mm | - | - | 0.024 ~ 0.079 0.60mm ~ 2.00mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() WSLT-03-2-19 Essentra Components | 19 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | Hinged, Top Lock | - | 0.640L x 0.550 H 16.26mmx13.97mm | 0.187 4.75mm | Flame Retardant | - | 0.770 19.56mm | 0.880 22.35mm | 0.200 5.08mm | - | - | 0.062 1.57mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 151-00174 HellermannTyton | In Stock | - | Datasheet | 11 Weeks | Clip, Edge | Edge Mount, Clip On | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | EdgeClip, Solar E-Clips | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Black | - | - | - | - | - | Hinged, Round | - | 0.602 ~ 0.626 15.30mm ~ 15.90mm | - | Impact Resistant | - | - | - | - | - | - | 0.039 ~ 0.118 0.99mm ~ 3.00mm | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() SCCA-1-01 Essentra Components | 1108 |
| Datasheet | 10 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | Flat Side, Standoff | - | 0.433 11.00mm | 0.256 ~ 0.276 6.50mm ~ 7.00mm | - | - | 0.820 20.83mm | - | 0.310 7.87mm | - | - | 0.024 ~ 0.079 0.60mm ~ 2.00mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 8170 Keystone Electronics | 724 |
| Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | - | 0.937 (23.80mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, U-Type | - | - | Black, Silver | - | - | - | - | - | Half | - | 0.812 20.62mm | 0.281 7.14mm | Protective Coating | - | - | 23.8mm | 0.750 19.05mm | - | - | - | 0.060 1.52mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 7637 Keystone Electronics | 3044 |
| Datasheet | 6 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.845 (21.46mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | White | - | - | - | - | - | - | - | 0.875 22.22mm | 0.203 5.16mm | - | 22.2mm | - | - | 0.500 12.70mm | 1.27mm | - | - | 0.050 1.27mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() FCRC-13C Essentra Components | 133 |
| Datasheet | 3 Weeks | Adhesive | Adhesive, Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco, FCRC | Active | Not Applicable | Clip, Flat | - | - | Natural | - | - | - | - | - | Cover, Locking | - | - | - | - | 41.1mm | - | 2.240 56.90mm | 0.630 16.00mm | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 8169 Keystone Electronics | 23 |
| Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | - | 0.875 (22.22mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, U-Type | - | - | Black, Silver | - | - | - | - | - | Half | - | 0.750 19.05mm | 0.218 5.54mm | Protective Coating | 19.1mm | - | 22.2mm | 0.625 15.88mm | - | - | - | 0.060 1.52mm | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() SNP410C2 HellermannTyton | 125 |
| Datasheet | 2 Weeks | Clamp | - | 100 | Polyacetal (POM) | - | - | - | Bulk | 2015 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | - | - | Push-Fit | - | 0.404 ~ 0.452 10.26mm ~ 11.48mm | - | - | - | - | 0.524 ~ 0.749 13.31mm ~ 19.02mm | 0.233 5.92mm | - | 10.69 mm | - | 0.066 1.68mm | UL94 HB | - | Unknown | RoHS Compliant | UL94 HB | - | ||
![]() N-3-BK Essentra Components | 10504 |
| Datasheet | 11 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.390 (9.91mm) | Bulk | 2005 | Richco | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | - | #8 M4 | - | - | 0.188 4.78mm | 0.172 4.37mm | - | 4.78mm | - | - | 0.375 9.53mm | 1.14mm | 4.37 mm | - | 0.063 1.60mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() KL-950 Essentra Components | 1778 |
| Datasheet | 3 Weeks | Edge | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco, KURLY-LOK | Active | Not Applicable | Clip, Twist Lock | - | - | Natural | - | - | - | - | - | - | - | 0.900 ~ 1.000 22.86mm ~ 25.40mm | - | - | - | 1.750 44.45mm | - | - | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SBCT3-C Panduit Corp | 49 |
| - | 4 Weeks | Bolt | - | - | Copper, Tin Plated | - | - | - | Bulk | 2005 | Pan-Lug™ SBCT | Active | Not Applicable | Clamp, Grounding | - | - | Silver | - | - | - | - | - | Split Bolt | - | 0.270 6.86mm | - | Corrosion Resistant | - | 1.240 31.50mm | - | 0.580 14.73mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() UC-2-RT Essentra Components | 917 | - | Datasheet | 4 Weeks | - | Adhesive | - | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2010 | Richco | Active | Not Applicable | Clip, U-Type | - | - | Black | - | Acrylic Based (RMS-15) | - | - | - | - | - | 0.125 3.18mm | - | Flame Retardant | - | 0.172 4.37mm | 1.219 30.96mm | 0.625 15.88mm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 211-60000 HellermannTyton | 54149 |
| Datasheet | 14 Weeks | Clamp | Fastener | 100 | Polyamide (PA66), Nylon 6/6 | - | - | 0.335 (8.50mm) | Bulk | - | HP | Active | 1 (Unlimited) | Clamp, P-Type | 85°C | -40°C | Black | Halogen Free | - | - | 4.2 mm | 0.165 4.20mm | - | - | 0.126 3.20mm | - | Heat Stabilized | - | - | - | 0.394 10.00mm | - | - | - | 0.031 0.80mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() SNP1.510C2 HellermannTyton | 61 |
| Datasheet | 2 Weeks | Cable | - | - | Polyacetal (POM) | - | - | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | - | - | Push-Fit | - | 0.307 ~ 0.342 7.80mm ~ 8.70mm | - | - | - | - | 0.410 ~ 0.587 10.41mm ~ 14.91mm | 0.146 3.70mm | - | 8.84 mm | - | 0.054 1.37mm | UL94 HB | - | Unknown | RoHS Compliant | UL94 HB | - |