- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Reach Compliance Code | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCME06A12-C130 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clip, Edge | Edge Mount, Clip On | - | Polyacetal (POM) | 31.751466g | Acetal | - | Bulk | 2006 | - | Obsolete | Not Applicable | Clip, Wire Saddle | - | - | Black | 18.7mm | - | - | - | Webbed | 0.236 ~ 0.472 6.00mm ~ 12.00mm | 0.157 x 0.433 4.00mmx11.00mm Rectangular | Heat Stabilized | - | 0.720 18.30mm | 0.709 18.00mm | 0.551 14.00mm | - | 0.024 ~ 0.047 0.60mm ~ 1.20mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 151-01419 HellermannTyton | 10 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.854 (72.50mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | M8 | 180°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 4.138 105.11mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | - | ||
![]() WS-SE1-1-01 Essentra Components | 26 |
| Datasheet | 10 Weeks | - | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | Side Entry | 0.220L x 0.090 H 5.59mmx2.29mm | 0.138 3.51mm | - | 4.8mm | 0.190 4.83mm | 0.500 12.70mm | 0.200 5.08mm | - | 0.020 ~ 0.063 0.51mm ~ 1.60mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 151-00623 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | Box | Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2017 | - | Active | 1 (Unlimited) | Clip, Bundling | - | - | Black | - | - | - | - | Dual, Standoff | 0.276 7.00mm | 0.250 ~ 0.276 6.35mm ~ 7.00mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 0.886 22.50mm | 2.205 56.00mm | 1.673 42.49mm | - | 0.028 ~ 0.224 0.70mm ~ 5.70mm | - | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() CCH31-S10-M0 Panduit Corp | 465000 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | 0.500 (12.70mm) | Bulk | 2005 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Black | 12.7mm | - | - | #10 M5 | - | 0.310 7.87mm | 0.203 5.16mm | Weather Resistant | - | - | - | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() VTA-2-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | - | Bronze, Tin Plated | - | - | - | Bulk | 2001 | - | Active | Not Applicable | Clamp, Grounding | - | - | Bronze, Silver | - | - | - | - | Two-Bolt | 0.594 15.09mm | - | Rubber Washer, Swivel Cap | - | 1.750 44.45mm | 1.844 46.84mm | 1.344 34.14mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 17005 3M | In Stock | - | Datasheet | 3 Weeks | - | Adhesive | - | Plastic | - | - | - | Bulk | 2010 | Command™ | Active | 1 (Unlimited) | Clip, Spring | - | - | White | - | unknown | Rubber Resin Based | - | - | - | - | - | - | 0.750 19.05mm | 3.000 76.20mm | 1.125 28.58mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() P449 Panduit Corp | 223 |
| - | 4 Weeks | Cable | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 151-01440 HellermannTyton | 258 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.079 (52.80mm) | Bulk | 2016 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | M8 | 180°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 3.272 83.10mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() FCBI1-S10-M20 Panduit Corp | 1517 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 1.451496kg | - | - | Bulk | 2004 | - | Active | Not Applicable | Clamp, Flat | - | - | Black | - | - | - | #10 M5 | Base | 1.040 26.42mm | 0.200 5.08mm | - | - | 3.8mm | 2.500 63.50mm | 0.375 9.53mm | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() LWC19-A-M14 Panduit Corp | 876 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 226.796213g | - | - | Bulk | 2000 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Gray | - | - | Rubber Based | - | Locking, Round | 0.190 4.83mm | - | - | - | 0.390 9.91mm | 0.850 21.59mm | 0.610 15.49mm | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() MWS-1-19 Essentra Components | 20 | - | Datasheet | 3 Weeks | Push In, Rivet | Push In | 062 | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2004 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | Micro | 0.170L x 0.120 H 4.32mmx3.05mm | 0.070 1.78mm | Flame Retardant | 4.3mm | 0.230 5.84mm | 0.270 6.86mm | 0.075 1.91mm | 1.5748mm | 0.062 1.57mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() VCC-83664 Essentra Components | 936 | - | Datasheet | 16 Weeks | Clamp | Fastener | - | Steel | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, Bendable | - | - | Black | - | - | - | #6 M4 | - | 0.665 16.89mm | 0.161 4.09mm | Protective Coating | 16.9mm | - | 2.520 64.00mm | 0.200 5.08mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() SLCS-500-6-01 Essentra Components | 23 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2007 | Richco | Active | - | Clip, Wire Saddle | - | - | Natural | - | - | - | - | Locking, Round, Standoff | 0.438 11.13mm | 0.187 4.75mm | - | 11.1mm | 1.165 29.59mm | - | 0.250 6.35mm | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() FCM2-S6-T14 Panduit Corp | 67 |
| - | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 1.478711kg | Nylon | - | Bulk | 2016 | - | Active | Not Applicable | Clip, Flat | - | - | Gray | 25.4mm | - | - | #6 M3 | Hinged, Top Lock | 2.050 52.07mm | - | - | - | 4.318mm | 2.220 56.39mm | 1.000 25.40mm | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() SICH50-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Split Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 86.18255g | - | - | Bulk | 2002 | - | Obsolete | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | Round | 0.500 12.70mm | 0.250 6.35mm | - | - | 0.670 17.02mm | 0.620 15.75mm | 0.380 9.65mm | - | 0.030 ~ 0.100 0.76mm ~ 2.54mm | - | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | - | ||
![]() V-1009 Essentra Components | 116 |
| Datasheet | 4 Weeks | Screw | Fastener | - | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2005 | Richco | Active | Not Applicable | Clip, U-Type | - | - | Black | - | - | - | #6 M3.5 | - | 0.880 22.35mm | 0.156 3.96mm | Flame Retardant | 22.2mm | 0.910 23.11mm | 1.080 27.43mm | 0.500 12.70mm | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() ACC62-AT-D Panduit Corp | 322 |
| - | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 2.40404kg | - | - | Bulk | 2009 | - | Active | Not Applicable | Clip, C-Type | - | - | Natural | - | - | Acrylic Based | - | - | 0.620 15.75mm | - | - | - | 0.650 16.51mm | 1.240 31.50mm | 1.120 28.45mm | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() WHC-1500-01BK Essentra Components | 569 |
| Datasheet | 3 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, P-Type | - | - | Black | - | - | - | #10 M5 | Open | 1.500 38.10mm | 0.204 5.18mm | - | - | - | 2.125 53.97mm | 0.500 12.70mm | - | - | 0.100 2.54mm | UL94 V-2 | - | RoHS Compliant | - | - | ||
![]() GPCH3/0-4-34-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | Conduit Hub | - | - | 360° Rotation, Guillotine | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - |