- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Adhesive | Hole Diameter | Screw Size | Type Attributes | Wire/Cable Color | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CCH119-S10-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 340.194306g | Nylon | 1.000 (25.40mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | Black | 12.7mm | - | 5.3 mm | #10 M5 | - | Black | 1.190 30.23mm | 0.203 5.16mm | Weather Resistant | - | 32.8mm | - | 0.500 12.70mm | 30.2 mm | - | 0.050 1.27mm | UL94 V-2 | No | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() UCG-6BK Essentra Components | 122 | - | Datasheet | 10 Weeks | Cable | Fastener | - | High Density Polyethylene (HDPE) | - | - | - | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clamp, Bundle Separation | Black | - | - | - | #6 M3.5 | Multiple Openings | - | 0.079 ~ 0.472 2.00mm ~ 11.99mm | 0.160 4.06mm | Thermoplastic Removable Inserts | - | 1.570 39.88mm | 5.394 137.00mm | 2.600 66.04mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MACC25-A-D Panduit Corp | 858 |
| - | 4 Weeks | Adhesive | Adhesive | Metal | Steel | 1.043262kg | Metal | - | Bulk | 2009 | - | Active | Not Applicable | Clip, C-Type | Silver | - | Rubber Based | - | - | Bendable | - | 0.250 6.35mm | - | - | - | 0.400 10.16mm | 0.770 19.56mm | 0.540 13.72mm | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 8094 Keystone Electronics | 251 |
| Datasheet | 6 Weeks | - | Fastener | Metal | Stainless Steel (SS) | - | EPDM, Rubber | 0.781 (19.84mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Black, Silver | - | - | - | - | - | - | 0.750 19.05mm | 0.203 5.16mm | Protective Coating | - | - | - | 0.500 12.70mm | - | - | 0.032 0.81mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 151-02011 HellermannTyton | 194 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.760 (70.10mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | Black | - | - | - | M12 | 180°, Ratchet, Ribbed | - | 1.417 ~ 2.008 36.00mm ~ 51.00mm | 0.510 12.95mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 4.547 115.50mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | - | - | ||
![]() 151-02006 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.570 (39.88mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | Black | - | - | - | M10 | 90°, Ratchet, Ribbed | - | 0.764 ~ 1.417 19.40mm ~ 36.00mm | 0.405 10.29mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 5.087 129.20mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | - | - | ||
![]() 151-02005 HellermannTyton | 19 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.570 (39.88mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | Black | - | - | - | M8 | 90°, Ratchet, Ribbed | - | 0.764 ~ 1.417 19.40mm ~ 36.00mm | 0.327 8.31mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 5.087 129.20mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | - | - | ||
![]() PCD0B Panduit Corp | 23 |
| - | 4 Weeks | - | Fastener | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clamp, Conduit | Metallic | - | - | - | 1/4 | Bolt Closure | - | 0.375 ~ 0.500 9.52mm ~ 12.70mm | - | Hardware Included | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 151-00430 HellermannTyton | 40 |
| Datasheet | 14 Weeks | Clip, Edge | Edge Mount, Clip On | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | EdgeClip | Active | 1 (Unlimited) | Clip, Bundling | Black | - | - | - | - | - | - | - | - | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 0.945 24.00mm | 0.528 13.40mm | - | 0.059 ~ 0.157 1.50mm ~ 4.00mm | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() LWC38-H25-C14 Panduit Corp | 1009 |
| - | 4 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 272.15545g | Nylon | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle on Base | Gray | 14.7mm | - | - | - | Locking, Round | - | 0.380 9.65mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 0.570 14.48mm | 0.940 23.88mm | 0.580 14.73mm | - | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() GPCG2/0-2-12-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | Conduit Hub | - | - | - | 360° Rotation, Guillotine | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MWSEA1-1-1-19 Essentra Components | 2684 |
| Datasheet | 3 Weeks | Snap in | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | - | Micro | - | 0.260L x 0.120 H 6.60mmx3.05mm | 0.118 3.00mm | Flame Retardant | - | 0.290 7.36mm | 0.360 9.14mm | 0.160 4.06mm | - | 0.093 2.36mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() P20M Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | - | Steel, Zinc Finish | - | - | - | Bulk | - | StrongHold™ | Active | Not Applicable | Clip, Conduit | Black | - | - | - | 1/4 | Snap Closure | - | 1.250 31.75mm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LWC75-H25-L20 Panduit Corp | 1117 |
| - | 4 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 294.835069g | Nylon | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle on Base | Black | 22.1mm | - | - | - | Locking, Round | - | 0.750 19.05mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 0.970 24.64mm | 1.450 36.83mm | 0.870 22.10mm | - | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() SNP2GHS0C2 HellermannTyton | 10 |
| Datasheet | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Bulk | 2012 | SNP | Active | 1 (Unlimited) | Clamp, Hose | Black | - | - | - | - | Push-Fit | - | 0.359 ~ 0.403 9.12mm ~ 10.24mm | - | Heat Stabilized, Impact Resistant | - | - | 0.477 ~ 0.679 12.12mm ~ 17.25mm | 0.233 5.92mm | 10 mm | - | 0.068 1.73mm | UL94 HB | - | Unknown | RoHS Compliant | UL94 HB | - | ||
![]() SNP12A10C2 HellermannTyton | 510 |
| - | 2 Weeks | Clamp | - | - | Polyacetal (POM) | - | - | - | Bulk | 2015 | SNP | Active | 1 (Unlimited) | Clamp, Hose | White | - | - | - | - | Push-Fit | - | 0.615 ~ 0.704 15.62mm ~ 17.88mm | - | - | - | - | 0.802 ~ 1.152 20.37mm ~ 29.26mm | 0.233 5.92mm | 18.21 mm | - | 0.070 1.78mm | UL94 HB | - | Unknown | RoHS Compliant | UL94 HB | - | ||
![]() KKD-16-RT Essentra Components | 125 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2007 | Richco, KWIK KLIP | Active | Not Applicable | Clip, C-Type | Gray | - | Acrylic Based (RMS-15) | - | - | - | - | 1.000 25.40mm | - | Flame Retardant | 25.4mm | 1.300 33.02mm | 1.500 38.10mm | 1.250 31.75mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() LWC50-A-L14 Panduit Corp | 510 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 229.064175g | Nylon | - | Bulk | 2000 | - | Active | Not Applicable | Clip, Wire Saddle on Base | Gray | 25.4mm | Rubber Based | - | - | Locking, Round | - | 0.500 12.70mm | - | - | - | 0.670 17.02mm | 1.260 32.00mm | 1.000 25.40mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() STL-1-350-3-01 Essentra Components | 820 | - | Datasheet | 11 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | Natural | - | - | - | - | Standoff | - | 0.299 ~ 0.402 7.59mm ~ 10.21mm | 0.157 4.00mm | - | - | 1.098 27.89mm | - | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() STL-3-250-3-01 Essentra Components | 845 | - | Datasheet | 10 Weeks | - | Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | Natural | - | - | - | - | Standoff | - | 0.201 ~ 0.301 5.11mm ~ 7.65mm | 0.311 7.90mm | - | - | 0.941 23.90mm | - | - | - | 0.250 6.35mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free |