- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GPCH4/0-6-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | Conduit Hub | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 151-01977 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.450 (62.23mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | Black | - | - | M10 | 180°, Ratchet, Ribbed | 0.764 ~ 1.417 19.40mm ~ 36.00mm | 0.405 10.29mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 4.055 103.00mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | - | ||
![]() GHC3/0-1-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | Conduit Hub | - | - | Guillotine | - | - | 2.161 54.90mm | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() GPCG2/0-4-12-E Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | Conduit Hub | - | - | 360° Rotation, Guillotine | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() PCL150111 Amphenol PCD | 69 |
| Datasheet | 12 Weeks | Screw | Fastener | - | Polyetheretherketone (PEEK) | - | - | 1.140 (28.96mm) | Bulk | - | P | Active | 1 (Unlimited) | Clamp, P-Type | Gray, Tan | - | - | 10-32 | Hinged | 1.060 26.92mm | 0.200 5.08mm | Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating | - | 1.620 41.15mm | 2.260 57.40mm | 0.600 15.24mm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() GPCH2/0-1-12-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | Conduit Hub | - | - | 360° Rotation, Guillotine | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() PCL150112 Amphenol PCD | 98 |
| Datasheet | 12 Weeks | Screw | Fastener | - | Polyetheretherketone (PEEK) | - | - | 1.180 (29.97mm) | Bulk | - | P | Active | 1 (Unlimited) | Clamp, P-Type | Gray, Tan | - | - | 10-32 | Hinged | 1.160 29.46mm | 0.200 5.08mm | Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating | - | 1.760 44.70mm | 2.360 59.94mm | 0.600 15.24mm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() GPCH3/0-1-34-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | Conduit Hub | - | - | 360° Rotation, Guillotine | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() GPCH2/0-4-12-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | Conduit Hub | - | - | 360° Rotation, Guillotine | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 8109 Keystone Electronics | 865 |
| Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | - | 0.656 (16.66mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Silver | - | - | - | - | 0.750 19.05mm | 0.203 5.16mm | - | 19.1mm | - | 16.7mm | 0.500 12.70mm | - | 0.032 0.81mm | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() KLH-750-01 Essentra Components | 643 |
| Datasheet | 3 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2003 | Richco, KURLY-LOK | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | - | #10 M5 | Hinged | 0.700 ~ 0.800 17.78mm ~ 20.32mm | 0.204 5.18mm | - | - | - | 0.750 19.05mm | 0.750 19.05mm | - | - | UL94 V-2 | - | RoHS Compliant | - | Lead Free | ||
![]() HURCBH-4-01 Essentra Components | 3311 | - | Datasheet | 3 Weeks | Clamp | Fir Tree, Blind Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.270 (6.86mm) | Bulk | 2011 | Richco | Active | 1 (Unlimited) | Clip, U-Type | Natural | - | - | - | Half | 0.250 6.35mm | 0.250 6.35mm | - | - | 0.300 7.62mm | 0.620 15.75mm | 0.300 7.62mm | 0.250 6.35mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() PSCH12B Panduit Corp | In Stock | - | - | 4 Weeks | Clip | Strut Mount, Clip On | - | Steel, Zinc Plated | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clamp, Strut | Silver | - | - | - | Adjustable Saddle | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ACC62-AT-D0 Panduit Corp | 23 |
| - | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 2.417647kg | Nylon | - | Bulk | 2009 | - | Active | Not Applicable | Clip, C-Type | Black | 28.5mm | Acrylic Based | - | - | 0.620 15.75mm | - | Weather Resistant | - | 0.650 16.51mm | 1.240 31.50mm | 1.120 28.45mm | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() WSLT-T-01A-19 Essentra Components | 551 |
| Datasheet | 11 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2005 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Black | - | - | - | Hinged, Top Lock | 0.410L x 0.220 H 10.41mmx5.59mm | 0.118 3.00mm | Flame Retardant | - | 0.350 8.89mm | 0.660 16.76mm | 0.200 5.08mm | 0.065 1.65mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() P32M24 Panduit Corp | 10 |
| - | 4 Weeks | Cable | Beam Mount, Hammer On | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | - | Snap Closure | 2.000 50.80mm | - | 360° Rotation | - | - | - | - | 0.125 ~ 0.250 3.18mm ~ 6.35mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() P812M58 Panduit Corp | 23 |
| - | 4 Weeks | Cable | Beam Mount, Hammer On | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | - | Snap Closure | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | 360° Rotation | - | - | - | - | 0.313 ~ 0.500 7.95mm ~ 12.70mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() GUBC500-6 Panduit Corp | In Stock | - | - | 4 Weeks | Clamp | Beam Mount, Fastener | - | Copper | - | - | - | Bulk | 2008 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Copper | - | - | - | - | - | - | Direct Burial | - | 2.500 63.50mm | 2.130 54.10mm | 3.150 80.00mm | 0.250 ~ 0.675 6.35mm ~ 17.15mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() P6M24 Panduit Corp | 26 |
| - | 4 Weeks | Cable | Beam Mount, Hammer On | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | - | Snap Closure | 0.375 9.53mm | - | 360° Rotation | - | - | - | - | 0.125 ~ 0.250 3.18mm ~ 6.35mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() P812M912 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Beam Mount, Hammer On | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | - | Snap Closure | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | 360° Rotation | - | - | - | - | 0.563 ~ 0.750 14.30mm ~ 19.05mm | - | - | - | ROHS3 Compliant | - | - |