- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VM-1030 Essentra Components | 112 | - | Datasheet | 8 Weeks | Screw | Fastener | Molded | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2010 | Richco | Active | Not Applicable | Clip, U-Type | Black | - | #6 M3.5 | - | 2.250 57.15mm | 0.150 3.81mm | - | 63.5mm | 2.500 63.50mm | 3.000 76.20mm | 1.520 38.61mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 155-01600 HellermannTyton | In Stock | - | Datasheet | - | - | Arrowhead, Cupped | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.984 (25.00mm) | Bulk | - | - | Obsolete | 1 (Unlimited) | Clip, Bundling | Black | - | - | Standoff | - | 0.255 ~ 0.268 6.50mm ~ 6.80mm | Impact Resistant | - | - | 1.575 40.00mm | - | 0.016 ~ 0.063 0.40mm ~ 1.60mm | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() 151-01921 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 3.990 (101.35mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | Black | - | M10 | 180°, Ratchet, Ribbed | 0.244 ~ 0.539 6.20mm ~ 13.70mm | 0.405 10.29mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 5.280 134.10mm | 1.374 34.90mm | - | UL94 HB | - | - | - | - | ||
![]() 151-01920 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 3.990 (101.35mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | Black | - | M8 | 180°, Ratchet, Ribbed | 0.244 ~ 0.539 6.20mm ~ 13.70mm | 0.327 8.31mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 5.280 134.10mm | 1.374 34.90mm | - | UL94 HB | - | - | - | - | ||
![]() HSC.25-L Panduit Corp | 258 |
| - | 4 Weeks | Clip | Siding, Clip On | - | Polyamide (PA66), Nylon 6/6 | 52.163123g | Nylon | - | Bulk | - | - | Active | Not Applicable | Clip, Horizontal | Natural | 8.6mm | - | - | 0.250 6.35mm | - | - | - | 0.700 17.78mm | 0.340 8.64mm | 0.500 12.70mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() HCMP06B12-M20 Panduit Corp | 2190 |
| - | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 1.632933kg | Nylon | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle | Black | 15mm | - | Webbed | 0.236 ~ 0.472 6.00mm ~ 12.00mm | 0.248 ~ 0.283 6.30mm ~ 7.20mm | - | - | 0.768 19.50mm | 0.748 19.00mm | 0.374 9.50mm | 0.024 ~ 0.118 0.60mm ~ 3.00mm | - | No | ROHS3 Compliant | - | - | ||
![]() SP1-4/0L-Q Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | - | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, SP1 | Active | Not Applicable | Clamp, Service Post | - | - | - | Male Stud, Single Conductor | 0.410 ~ 0.528 10.41mm ~ 13.41mm | 0.625 15.88mm | - | - | 3.190 81.03mm | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() HCME04Y09-M30 Panduit Corp | 10 |
| Datasheet | 4 Weeks | Clip, Edge | Edge Mount, Clip On | - | Polyamide (PA66), Nylon 6/6 | 2.177243kg | - | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle | Black | - | - | Webbed | 0.157 ~ 0.354 4.00mm ~ 9.00mm | 0.138 x 0.433 3.50mmx11.00mm Rectangular | Heat Stabilized | - | 0.756 19.20mm | 0.913 23.20mm | 0.394 10.00mm | 0.031 ~ 0.157 0.79mm ~ 3.99mm | - | No | ROHS3 Compliant | - | - | ||
![]() WS-A-2-1-19 Essentra Components | 1941 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | 0.438L x 0.190 H 11.13mmx4.83mm | 0.187 4.75mm | Flame Retardant | 11.1mm | 0.520 13.21mm | 0.610 15.50mm | 0.219 5.56mm | 0.125 3.18mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() MWSET1-1-1-01 Essentra Components | 782 |
| Datasheet | 2 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | Micro | 0.190L x 0.040 H 4.83mmx1.02mm | 0.067 1.70mm | - | - | 0.160 4.06mm | 0.280 7.11mm | 0.080 2.03mm | 0.093 2.36mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() MWSET1-2-1-01 Essentra Components | 2219 |
| Datasheet | 3 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | Micro | 0.190L x 0.110 H 4.83mmx2.79mm | 0.067 1.70mm | - | - | 0.240 6.10mm | 0.280 7.11mm | 0.080 2.03mm | 0.093 2.36mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() MWSELF-1-7.7-19 Essentra Components | 845 |
| Datasheet | 10 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | Micro, Standoff | 0.260L x 0.120 H 6.60mmx3.05mm | 0.150 3.81mm | Flame Retardant | - | 0.590 14.99mm | 0.360 9.14mm | 0.160 4.06mm | 0.063 1.60mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() GPCSG4-2-12-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2010 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | Conduit Hub | - | - | 360° Rotation, Copper Strap, Guillotine | - | - | 8.250 209.55mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() GPCG2/0-2-34-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | Conduit Hub | - | - | 360° Rotation, Guillotine | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() RWS-16-19 Essentra Components | 1736 | - | Datasheet | 3 Weeks | - | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | Round | 1.000 25.40mm | 0.250 6.35mm | Flame Retardant | 25.4mm | 1.344 34.14mm | 1.250 31.75mm | 0.375 9.53mm | 0.058 ~ 0.064 1.47mm ~ 1.63mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PBC12P Panduit Corp | In Stock | - | - | 4 Weeks | - | Beam Mount, Fastener | - | Steel | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | 1/4 | Push-Fit | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | - | - | - | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() PBC24M Panduit Corp | In Stock | - | - | 4 Weeks | - | Beam Mount, Fastener | - | Steel | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | 1/4 | Snap Closure | 1.500 38.10mm | - | - | - | - | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() P24M912 Panduit Corp | In Stock | - | - | 4 Weeks | Flanges | Beam Mount, Hammer On | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | Snap Closure | 1.500 38.10mm | - | 360° Rotation | - | - | - | - | 0.563 ~ 0.750 14.30mm ~ 19.05mm | - | - | ROHS3 Compliant | - | - | ||
![]() OFNS13-S9.5M-19 Essentra Components | 832 | - | Datasheet | 3 Weeks | - | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | Round | 0.830L x 0.750 H 21.08mmx19.05mm | 0.374 9.50mm Square | Flame Retardant | - | 1.110 28.19mm | 1.060 26.92mm | 0.270 6.86mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() HURCS-4-01 Essentra Components | 592 | - | Datasheet | 3 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.320 (8.13mm) | Bulk | 2004 | Richco | Active | 1 (Unlimited) | Clip, U-Type | Natural | - | #4 M3 or SR-30XX Series Rivet | Half | 0.250 6.35mm | 0.125 3.18mm | - | - | 0.300 7.62mm | 0.720 18.29mm | 0.300 7.62mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free |