- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MWSEA1-1-19 Essentra Components | 5027 |
| Datasheet | 3 Weeks | - | Arrowhead | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | Micro | 0.260L x 0.120 H 6.60mmx3.05mm | 0.118 3.00mm | Flame Retardant | - | 0.290 7.36mm | 0.360 9.14mm | 0.160 4.06mm | - | 0.063 1.60mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PBC16M Panduit Corp | In Stock | - | - | 4 Weeks | - | Beam Mount, Fastener | Steel | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Metallic | - | - | 1/4 | Snap Closure | 1.000 25.40mm | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P16M912 Panduit Corp | 10 |
| - | 4 Weeks | Flanges | Beam Mount, Hammer On | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Metallic | - | - | - | Snap Closure | 1.000 25.40mm | - | 360° Rotation | - | - | - | - | - | 0.563 ~ 0.750 14.30mm ~ 19.05mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 151-00903 HellermannTyton | 10 |
| Datasheet | 4 Weeks | Box | Fir Tree | Polyamide (PA66), Nylon 6/6 | - | - | 1.707 (43.35mm) | Bulk | 2017 | - | Active | 1 (Unlimited) | Clip, Bundling | - | - | Natural | - | - | - | Standoff | - | 0.240 ~ 0.272 6.10mm ~ 6.90mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 2.283 58.00mm | 0.374 9.50mm | - | 0.024 ~ 0.226 0.60mm ~ 5.75mm | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 3240961 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | DIN Rail | DIN Rail | Polyamide (PA), Nylon, Halogen Free | - | - | - | Bulk | 2015 | WP-BASE | Active | 1 (Unlimited) | Clamp, Hose | 115°C | -40°C | Black | - | - | - | 2 Piece, Strain Relief | 0.835 21.20mm | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() GPL-58-1 Panduit Corp | 2497 |
| Datasheet | 4 Weeks | Bolt | Pipe Mount, Adjustable | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | - | 6.380 162.05mm | 5.750 146.05mm | 1.880 47.75mm | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() 151-03401 HellermannTyton | 927 |
| Datasheet | 14 Weeks | Clip, Edge | Edge Mount, Clip On | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2017 | EdgeClip | Active | 1 (Unlimited) | Clip, Bundling | - | - | Black | - | - | - | - | - | - | Heat Stabilized, Impact Resistant, UV Resistant | - | 0.488 12.40mm | 1.575 40.00mm | 0.394 10.00mm | - | 0.039 ~ 0.118 0.99mm ~ 3.00mm | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 155-11601 HellermannTyton | 510 |
| Datasheet | 14 Weeks | - | Arrowhead, Cupped | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2017 | - | Active | 1 (Unlimited) | Clip, Bundling | - | - | Black | - | - | - | - | - | 0.248 ~ 0.276 6.30mm ~ 7.00mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 0.201 5.10mm | 2.165 55.00mm | 0.315 8.00mm | - | 0.059 ~ 0.118 1.50mm ~ 3.00mm | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() VWS50100-M Panduit Corp | 27 | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPN-5 Essentra Components | 20 | - | Datasheet | 10 Weeks | Screw | Fastener | Steel | - | - | 0.560 (14.22mm) | Bulk | 2005 | Richco | Active | Not Applicable | Clamp, P-Type | - | - | Black, Silver | - | - | 1/4 M6 | Cushioned | 0.313 7.95mm | 0.266 6.76mm | Santoprene Protective Coating | 7.92mm | - | - | 0.650 16.51mm | - | - | 0.031 0.80mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() SNP2810C2 HellermannTyton | 110 |
| - | 2 Weeks | Cable | - | Polyacetal (POM) | - | Polyacetal | - | Bulk | 2015 | SNP | Active | 1 (Unlimited) | Clamp, Hose | 85°C | -40°C | White | - | - | - | Push-Fit | 1.123 ~ 1.296 28.52mm ~ 32.92mm | - | - | - | - | 1.008 ~ 1.631 25.60mm ~ 41.43mm | 0.288 7.32mm | 32.16 mm | - | 0.068 1.73mm | UL94 HB | - | Unknown | RoHS Compliant | UL94 HB | - | ||
![]() RB14L4 HellermannTyton | 2375 |
| Datasheet | 10 Weeks | - | Adhesive | Polyamide (PA66), Nylon 6/6 | - | Polyamide | - | Bulk | 2013 | RB | Active | 1 (Unlimited) | Clip, C-Type | 85°C | -40°C | Natural | 27.5mm | Synthetic Rubber Based | - | - | 0.551 14.00mm | - | - | - | 0.630 16.00mm | 1.307 33.20mm | 1.079 27.40mm | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 151-00932 HellermannTyton | 10 |
| Datasheet | 4 Weeks | Box | Fir Tree, Cupped | Polyamide (PA66), Nylon 6/6 | - | - | 0.831 (21.10mm) | Bulk | - | - | Active | 1 (Unlimited) | Clip, Bundling | - | - | Natural | - | - | - | Standoff | - | 0.256 ~ 0.492 6.50mm ~ 12.50mm Oval | Heat Stabilized, Impact Resistant, UV Resistant | - | 0.285 7.25mm | 1.976 50.20mm | 0.374 9.50mm | - | 0.024 ~ 0.266 0.60mm ~ 6.75mm | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() CTH38U10-C30 Panduit Corp | 99000 |
| - | 4 Weeks | Cable | Arrowhead, Cupped | Polyamide (PA66), Nylon 6/6 | 204.116567g | - | - | Bulk | 2010 | - | Active | Not Applicable | Clip, U-Type | - | - | Black | - | - | - | - | 0.394 10.00mm | 0.346 ~ 0.433 8.80mm ~ 11.00mm | Heat Stabilized | - | 0.913 23.20mm | 23.114mm | 0.394 10.00mm | - | 0.079 ~ 0.126 2.00mm ~ 3.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPN-6 Essentra Components | 5187 |
| Datasheet | 10 Weeks | Screw | Fastener | Steel | - | - | 0.590 (14.99mm) | Bulk | 2005 | Richco | Active | Not Applicable | Clamp, P-Type | - | - | Black, Silver | - | - | 1/4 M6 | Cushioned | 0.375 9.53mm | 0.266 6.76mm | Santoprene Protective Coating | 9.5mm | - | 14.986mm | 0.650 16.51mm | - | - | 0.031 0.80mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() VTA-6-6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | Bronze, Tin Plated | - | - | - | Bulk | 2001 | - | Active | Not Applicable | Clamp, Grounding | - | - | Bronze, Silver | - | - | - | Two-Bolt | 1.250 31.75mm | - | Rubber Washer, Swivel Cap | - | 2.750 69.85mm | 3.063 77.80mm | 2.250 57.15mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HH-20 HellermannTyton | In Stock | - | Datasheet | 15 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2018 | - | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | 0.138 3.50mm | Standoff | 0.830 21.08mm | - | - | - | 2.126 54.00mm | 3.937 100.00mm | 1.220 30.99mm | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() HP-4N Amphenol ICC (FCI) | 4427 |
| Datasheet | 9 Weeks | Cable | Fastener | Polyamide (PA66), Nylon 6/6 | - | Nylon | 0.437 (11.10mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Natural | 9.65mm | - | - | - | 0.220 5.59mm | 0.173 4.40mm | - | - | - | - | 0.374 9.50mm | - | - | 0.045 1.15mm | UL94 V-2 | No | - | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() 133-01479 HellermannTyton | 777 |
| Datasheet | 6 Weeks | - | - | Polypropylene (PP) | - | - | - | Bulk | - | - | Active | Not Applicable | Channel, Bundling | - | - | Black | - | - | - | 90° | - | - | Abrasion Resistant | - | - | - | - | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() FCWSF-40-19 Essentra Components | 89 |
| Datasheet | 11 Weeks | - | Adhesive | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clip, Flat | - | - | Natural | - | Acrylic Based (RMS-350) | - | Hinged, Top Lock | 1.550 39.37mm | - | Flame Retardant, Silicone Foam Cushion | - | 0.530 13.46mm | 2.090 53.09mm | 0.750 19.05mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |