- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Adhesive | Wire/Cable Diameter | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MWSET1-1-01 Essentra Components | 236 | - | Datasheet | 3 Weeks | Push In, Rivet | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | - | Micro | 0.190L x 0.040 H 4.83mmx1.02mm | 0.067 1.70mm | - | 4.6mm | 0.160 4.06mm | 0.280 7.11mm | 0.080 2.03mm | - | 0.063 1.60mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SPN-20 Essentra Components | 432 |
| Datasheet | 10 Weeks | Screw | Fastener | - | Steel | - | 1.110 (28.19mm) | Bulk | 2010 | Richco | Active | Not Applicable | Clamp, P-Type | Black, Silver | - | - | - | - | 1/4 M6 | Cushioned | 1.250 31.75mm | 0.266 6.76mm | Santoprene Protective Coating | 31.8mm | - | - | 0.650 16.51mm | - | - | 0.031 0.80mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() AL20 Essentra Components | 106 | - | Datasheet | 12 Weeks | Screw | Fastener | Metal | Aluminum | - | 1.110 (28.19mm) | Bulk | - | Richco | Active | 1 (Unlimited) | Clamp, P-Type | Silver | - | - | - | - | - | - | 1.250 31.75mm | 0.204 5.18mm | - | 31.8mm | - | - | 0.500 12.70mm | - | - | 0.063 1.60mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() NM-5-R5 Essentra Components | 1031 |
| Datasheet | 3 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.546 (13.87mm) | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clamp, P-Type | Green | - | - | - | - | #10 M5 | Ribbed | 0.312 7.92mm | 0.206 5.23mm | Eyelet, Heat Stabilized | - | - | - | 0.503 12.78mm | - | - | 0.057 1.45mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() HCMU04C13-M20 Panduit Corp | 2887 |
| - | 4 Weeks | Cable | Arrowhead, Cupped | - | Polyamide (PA66), Nylon 6/6 | 1.814369kg | - | Bulk | 2006 | - | Active | Not Applicable | Clip, Wire Saddle | Black | - | - | - | - | - | Side Entry, Webbed | 0.157 ~ 0.512 4.00mm ~ 13.00mm | 0.248 ~ 0.260 6.30mm ~ 6.60mm | - | - | 0.728 18.50mm | 0.925 23.50mm | 0.394 10.00mm | - | 0.031 ~ 0.090 0.79mm ~ 2.29mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MWSEB-1-19A-RT Essentra Components | 19 |
| Datasheet | 3 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle on Base | Natural | - | Acrylic Based (RMS-15) | - | - | - | Micro | 0.190L x 0.050 H 4.83mmx1.27mm | - | Flame Retardant | - | 0.252 6.40mm | 0.370 9.40mm | 0.370 9.40mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FCCA-40A-01 Essentra Components | 994 | - | Datasheet | 3 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2006 | Richco | Active | Not Applicable | Clip, Flat | Natural | - | - | - | - | - | Hinged, Top Lock | 2.100L x 0.433 H 53.34mmx11.00mm | 0.157 4.00mm | - | - | 0.645 16.40mm | 2.638 67.00mm | 0.390 9.91mm | - | 0.039 ~ 0.079 0.99mm ~ 2.01mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SNP12AGHS0C2 HellermannTyton | 24 | - | - | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | Bulk | 2015 | SNP | Active | 1 (Unlimited) | Clamp, Hose | Black | - | - | - | - | - | Push-Fit | 0.626 ~ 0.716 15.90mm ~ 18.19mm | - | Heat Stabilized, Impact Resistant | - | - | 0.816 ~ 1.172 20.73mm ~ 29.77mm | 0.233 5.92mm | 18.31 mm | - | 0.070 1.78mm | UL94 HB | - | Unknown | RoHS Compliant | UL94 HB | - | ||
![]() WS-A-2-01 Essentra Components | 390 |
| Datasheet | 3 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2009 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | 18mm | - | 9.7 mm | 4.75 mm | - | - | 0.438L x 0.380 H 11.13mmx9.65mm | 0.187 4.75mm | - | 11.1mm | 0.710 18.03mm | 0.610 15.50mm | 0.219 5.56mm | - | 0.063 1.60mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() GPCG2/0-1-34-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Pipe Mount, Adjustable | - | Bronze | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | - | Conduit Hub | - | - | 360° Rotation, Guillotine | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() VCC-84576 Essentra Components | 349 | - | Datasheet | 16 Weeks | - | Fastener | - | Steel | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, Bendable | Black | - | - | - | - | #8 M4 | - | 0.815 20.70mm | 0.177 4.50mm | Protective Coating | 20.7mm | - | 2.990 75.95mm | 0.180 4.57mm | - | - | - | - | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() WS-SH-1-19 Essentra Components | 3313 |
| Datasheet | 2 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2010 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | - | - | - | 0.438L x 0.190 H 11.13mmx4.83mm | 0.217 5.51mm Square | Flame Retardant | - | 0.510 12.95mm | 0.610 15.50mm | 0.219 5.56mm | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() WS-SH-4-19 Essentra Components | 4391 |
| Datasheet | 2 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2010 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | - | - | - | 0.438L x 1.070 H 11.13mmx27.18mm | 0.217 5.51mm Square | Flame Retardant | - | 1.370 34.80mm | 0.610 15.50mm | 0.219 5.56mm | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() WS-SH-3-19 Essentra Components | 3307 |
| Datasheet | 2 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2010 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | - | - | - | 0.438L x 0.750 H 11.13mmx19.05mm | 0.217 5.51mm Square | Flame Retardant | - | 1.060 26.92mm | 0.610 15.50mm | 0.219 5.56mm | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() GPL-46-1 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | Pipe Mount, Adjustable | - | Bronze | - | - | Bulk | 2008 | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | - | 5.500 139.70mm | 4.750 120.65mm | 1.880 47.75mm | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() D15L4 HellermannTyton | 227 |
| Datasheet | 9 Weeks | - | Fastener | - | Polyacetal (POM) | - | 0.984 (25.00mm) | Bulk | 2011 | D-Clip | Active | 1 (Unlimited) | Clip, D-Type | Black | - | - | - | - | 0.315 8.00mm | Open | 0.591 15.01mm | - | - | - | - | - | 0.591 15.00mm | - | - | 0.079 2.00mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() SNP32GHS0H4 HellermannTyton | 23 |
| Datasheet | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | Black | - | - | - | - | - | Push-Fit | 1.245 ~ 1.436 31.62mm ~ 36.47mm | - | Heat Stabilized, Impact Resistant | - | - | 1.075 ~ 1.741 27.30mm ~ 44.22mm | 0.290 7.36mm | - | - | 0.069 1.75mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() SHK-6-01 Essentra Components | 1374 |
| Datasheet | 10 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2005 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | - | Round, Standoff | 0.540L x 0.540 H 13.72mmx13.72mm | 0.187 4.75mm | - | 13.716mm | 1.145 29.08mm | 0.710 18.03mm | 0.280 7.11mm | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() GHC2/0-34-L Panduit Corp | 71 |
| Datasheet | 4 Weeks | - | Fastener | - | Bronze | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | - | Conduit Hub | - | - | Guillotine | - | - | 2.142 54.40mm | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() GHC2/0-12-C Panduit Corp | 45 |
| Datasheet | 4 Weeks | - | Fastener | - | Bronze | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | - | Conduit Hub | - | - | Guillotine | - | - | 1.980 50.29mm | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - |