- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HP-13N Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.748 (19.00mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Natural | - | - | - | - | 0.819 20.80mm | 0.201 5.10mm | - | - | - | - | 0.500 12.70mm | - | - | 0.071 1.80mm | UL94 V-2 | No | - | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() SHK-6-01 Essentra Components | 1374 |
| Datasheet | 10 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2005 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | Round, Standoff | 0.540L x 0.540 H 13.72mmx13.72mm | 0.187 4.75mm | - | 13.716mm | 1.145 29.08mm | 0.710 18.03mm | 0.280 7.11mm | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() JP4WP2-X20 Panduit Corp | In Stock | - | - | 5 Weeks | Wall | Wall Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 2.308785kg | - | - | Bulk | 2011 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Black | - | - | 5/32 M4 1/4 M6 | - | 4.000 101.60mm | - | Powder Actuated, Slotted for Tak-Ty® Cable | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 166-90182 HellermannTyton | 10 |
| - | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | - | 1.220 (31.00mm) | Bulk | 2016 | HelaGuard PACC | Active | 1 (Unlimited) | Clip, Conduit | - | - | Black | - | - | M6 | Ribbed | 1.250 31.75mm | 0.236 5.99mm | Anti-Vibration, Chemical Resistant, Corrosion Resistant, Tamper Resistant | - | 2.362 60.00mm | 2.244 57.00mm | 0.787 20.00mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HUC-4-RT Essentra Components | 1156 | - | Datasheet | 4 Weeks | - | Adhesive | - | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2010 | Richco | Active | Not Applicable | Clip, U-Type | - | - | Black | - | Acrylic Based (RMS-15) | - | Half | 0.250 6.35mm | - | Flame Retardant | 6.4mm | 0.297 7.54mm | 0.844 21.44mm | 0.625 15.88mm | - | - | 0.047 1.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SLCS-250-16-01 Essentra Components | 925 | - | Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | Locking, Round, Standoff | 0.188 4.78mm | 0.187 4.75mm | - | 4.7mm | 1.530 38.86mm | - | 0.250 6.35mm | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() D20L4 HellermannTyton | 23 | - | Datasheet | 9 Weeks | - | Fastener | - | Polyacetal (POM) | - | - | 1.102 (28.00mm) | Bulk | 2011 | D-Clip | Active | 1 (Unlimited) | Clip, D-Type | - | - | Black | - | - | 0.315 8.00mm | Open | 0.787 19.99mm | - | - | - | - | - | 0.591 15.00mm | - | - | 0.098 2.49mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() SI-1 3M | 260 |
| Datasheet | - | Cable | Fastener | - | Polypropylene (PP) | - | Polypropylene | - | Bulk | - | Stak-It | Active | Not Applicable | Clamp, Bundle Separation | 90°C | -40°C | White | 12.2mm | - | - | Multiple Openings | - | - | - | - | - | 85.1mm | - | - | - | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() SNP22GHS0C2 HellermannTyton | 1623 |
| Datasheet | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Bulk | 2015 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | - | Push-Fit | 0.948 ~ 1.096 24.08mm ~ 27.84mm | - | Heat Stabilized, Impact Resistant | - | - | 0.941 ~ 1.488 23.90mm ~ 37.80mm | 0.236 6.00mm | 26 mm | - | 0.071 1.80mm | UL94 HB | - | Unknown | RoHS Compliant | UL94 HB | - | ||
![]() 211-60078 HellermannTyton | 10 |
| Datasheet | 2 Weeks | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.551 (14.00mm) | Bulk | 2017 | HP | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | 0.165 4.20mm | - | 0.492 12.50mm | - | Heat Stabilized | - | - | - | 0.394 10.00mm | - | - | 0.047 1.20mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() EWSJS-1-01 Essentra Components | 1635 |
| Datasheet | 10 Weeks | Edge, Push In | Push In, Edge | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | 0.460L x 0.260 H 11.68mmx6.60mm | - | - | 11.7mm | 0.440 11.18mm | 0.850 21.59mm | - | - | 0.032 ~ 0.079 0.81mm ~ 2.01mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() WSLT-9-03-3-01 Essentra Components | 1119 |
| Datasheet | 10 Weeks | Push In | Push In, 1/4 Turn, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | Hinged, Top Lock | 0.710L x 0.850 H 18.03mmx21.59mm | 0.157 x 0.283 4.00mmx7.19mm Rectangular | Anti-Rotation Pin | - | 1.060 26.92mm | 0.950 24.13mm | 0.200 5.08mm | - | 0.031 ~ 0.063 0.79mm ~ 1.60mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() SPF1-2/0-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Fastener | - | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, SPF1 | Active | Not Applicable | Clamp, Service Post | - | - | Bronze | - | - | - | Female Thread, Single Conductor | 0.289 ~ 0.419 7.34mm ~ 10.64mm | 0.500 12.70mm | - | - | 2.560 65.02mm | 52.3mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() N-12B-BK Essentra Components | 1381 | - | Datasheet | 11 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.766 (19.46mm) | Bulk | 2009 | Richco | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | #10 M5 | - | 0.750 19.05mm | 0.204 5.18mm | - | - | - | - | 0.500 12.70mm | - | - | 0.063 1.60mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SNP42NGHS0C2 HellermannTyton | 23 |
| - | 2 Weeks | Cable | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Polyamide | - | Bulk | 2015 | SNP | Active | 1 (Unlimited) | Clamp, Hose | 105°C | -40°C | Black | - | - | - | Push-Fit | 1.768 ~ 2.054 44.91mm ~ 52.17mm | - | Heat Stabilized, Impact Resistant | - | - | 1.383 ~ 2.325 35.13mm ~ 59.06mm | 0.358 9.09mm | 51.26 mm | - | 0.069 1.75mm | UL94 HB | - | Unknown | RoHS Compliant | UL94 HB | - | ||
![]() SNP12AGHS0M4 HellermannTyton | 3635 |
| Datasheet | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | - | Push-Fit | 0.626 ~ 0.716 15.90mm ~ 18.19mm | - | Heat Stabilized, Impact Resistant | - | - | 0.816 ~ 1.172 20.73mm ~ 29.77mm | 0.233 5.92mm | - | - | 0.070 1.78mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() STL-600-3-01 Essentra Components | 399 |
| Datasheet | 3 Weeks | Clamp | Arrowhead, Winged | 600 | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | - | - | Natural | - | - | - | Standoff | 0.500 ~ 0.598 12.70mm ~ 15.19mm | 0.187 4.75mm | - | 13.97mm | 1.469 37.31mm | 4.7625mm | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() TL-1750 Essentra Components | 773 | - | Datasheet | 3 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2003 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | - | - | Natural | - | - | - | - | 1.812 46.02mm | - | - | - | 3.450 87.63mm | - | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() EXWHC2-250-01 Essentra Components | 16909 |
| Datasheet | 8 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco | Active | 1 (Unlimited) | Clip, P-Type | - | - | Natural | - | - | #6 M4 | Locking, Round | 0.250 6.35mm | 0.157 4.00mm | - | - | - | 0.827 21.00mm | 0.394 10.00mm | - | - | 0.039 1.00mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() OFCC-16A-RT Essentra Components | 129 | - | Datasheet | 4 Weeks | - | Adhesive | - | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2012 | Richco | Active | Not Applicable | Clip, C-Type | - | - | Black | - | Acrylic Based (RMS-15) | - | Open | 1.000L x 0.625 H 25.40mmx15.88mm | - | - | - | - | 1.200 30.48mm | 1.000 25.40mm | - | - | 0.070 1.78mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |