- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SBA2-C Panduit Corp | In Stock | - | - | 4 Weeks | Bolt | - | Aluminum | Aluminum, Tin Plated | - | - | Bulk | 2004 | Pan-Lug™ SBA | Active | Not Applicable | Clamp, Grounding | Silver | - | - | - | Split Bolt | 0.323 8.20mm | - | 11/16-16 UN Thread | - | 1.580 40.13mm | - | 0.690 17.53mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SNP110C2 HellermannTyton | 823 |
| Datasheet | 2 Weeks | Clamp | - | - | Polyacetal (POM) | - | - | Bulk | 2015 | SNP | Active | 1 (Unlimited) | Clamp, Hose | White | - | - | - | Push-Fit | 0.228 ~ 0.256 5.79mm ~ 6.50mm | - | - | - | - | 0.320 ~ 0.451 8.13mm ~ 11.46mm | 0.148 3.76mm | 6 mm | - | 0.040 1.02mm | UL94 HB | - | Unknown | RoHS Compliant | UL94 HB | - | ||
![]() 31-00812 Belden Inc. | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() HLCC-1BK Essentra Components | 1462 | - | Datasheet | 10 Weeks | Cable | Fir Tree, Cupped | - | Polyamide (PA66), Nylon 6/6 | - | 0.250 (6.35mm) | Bulk | 2011 | Richco | Active | 1 (Unlimited) | Clip, C-Type | Black | - | - | - | Hinged, Locking | 0.280 7.11mm | 0.256 ~ 0.276 6.50mm ~ 7.00mm | Heat Stabilized | - | - | - | 0.310 7.87mm | - | 0.031 ~ 0.118 0.79mm ~ 3.00mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() MWSEA1-1-01 Essentra Components | 507 | - | Datasheet | 3 Weeks | - | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | Micro | 0.260L x 0.120 H 6.60mmx3.05mm | 0.118 3.00mm | - | 6.6mm | 0.290 7.36mm | 0.360 9.14mm | 0.160 4.06mm | - | 0.063 1.60mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() BHLWHC-500-01 Essentra Components | 19 |
| Datasheet | 8 Weeks | - | Fir Tree, Blind Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2004 | Richco | Active | 1 (Unlimited) | Clip, P-Type | Natural | 25.4mm | - | - | Locking, Round | 0.500 12.70mm | 0.312 7.92mm | - | - | - | 1.150 29.21mm | 0.390 9.91mm | - | 0.250 6.35mm | 0.071 1.80mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() ASK-6 Essentra Components | 103 | - | Datasheet | 8 Weeks | Adhesive | Adhesive | Aluminum | Aluminum | - | - | Bulk | 2006 | Richco | Active | Not Applicable | Clip, Bendable | Silver | - | Polyurethane Based (RMS-99) | - | - | 0.375 9.53mm | - | - | - | 0.563 14.30mm | 0.740 18.80mm | 0.620 15.75mm | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() SHKBS-8-01A-RT Essentra Components | 359 | - | Datasheet | 3 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2002 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle on Base | Natural | - | Acrylic Based (RMS-15) | - | Round, Standoff | 0.540L x 0.530 H 13.72mmx13.46mm | - | - | - | 1.280 32.51mm | 0.710 18.03mm | 0.700 17.78mm | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() GRCH1/0-58-T Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Rod Mount, Fastener | Aluminum | Bronze | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | 0.690 17.53mm | - | Direct Burial | - | 1.420 36.07mm | - | 0.990 25.14mm | - | - | 0.100 2.54mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SNP410M4 HellermannTyton | 926 |
| - | 2 Weeks | Clamp | - | - | Polyacetal (POM) | - | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | White | - | - | - | Push-Fit | 0.404 ~ 0.452 10.26mm ~ 11.48mm | - | - | - | - | 0.524 ~ 0.749 13.31mm ~ 19.02mm | 0.233 5.92mm | - | - | 0.066 1.68mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() N-2B Essentra Components | 908 | - | Datasheet | 11 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.328 (8.33mm) | Bulk | - | Richco | Active | Not Applicable | Clamp, P-Type | Natural | - | - | #10 M5 | - | 0.125 3.18mm | 0.204 5.18mm | - | - | - | - | 0.500 12.70mm | - | - | 0.063 1.60mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() VM-1008 Essentra Components | 19 |
| Datasheet | 8 Weeks | Screw | Fastener | Molded | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2010 | Richco | Active | Not Applicable | Clip, U-Type | Black | - | - | #6 M3.5 | - | 0.750 19.05mm | 0.150 3.81mm | - | 19.1mm | 0.970 24.64mm | 0.980 24.89mm | 0.500 12.70mm | 19 mm | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() OFNS-13-187-01 Essentra Components | 1120 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2010 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | Round | 0.830L x 0.750 H 21.08mmx19.05mm | 0.187 4.75mm | - | - | 1.110 28.19mm | 1.060 26.92mm | 0.270 6.86mm | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SNP24GHS0H4 HellermannTyton | 2240 |
| - | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | Black | - | - | - | Push-Fit | 1.007 ~ 1.160 25.58mm ~ 29.46mm | - | Heat Stabilized, Impact Resistant | - | - | 0.973 ~ 1.538 24.71mm ~ 39.07mm | 0.295 7.49mm | - | - | 0.070 1.78mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() JP4W-X Panduit Corp | 10 |
| Datasheet | 4 Weeks | Wall | Wall Mount, Fastener | - | Polyamide (PA66), Nylon 6/6 | 2.494758kg | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | White | - | - | 1/4 M6 | - | 4.000 101.60mm | - | Slotted for Tak-Ty® Cable | - | 7.570 192.28mm | 6.620 168.15mm | 2.480 62.99mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MKKJ-4-RT Essentra Components | 771 |
| Datasheet | 4 Weeks | - | Adhesive | - | Polyvinyl Chloride (PVC) | - | - | Bulk | 2002 | Richco, KWIK KLIP | Active | Not Applicable | Clip, J-Type | Clear | - | Acrylic Based (RMS-15) | - | - | 0.250 6.35mm | - | Flame Retardant | 6.4mm | 0.406 10.31mm | 0.656 16.66mm | 0.500 12.70mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() N-6B-BK Essentra Components | 7384 |
| Datasheet | 11 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.484 (12.29mm) | Bulk | 2005 | Richco | Active | Not Applicable | Clamp, P-Type | Black | - | - | #10 M5 | - | 0.375 9.53mm | 0.204 5.18mm | - | 9.5mm | - | - | 0.500 12.70mm | - | - | 0.063 1.60mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() AFCC-24 Essentra Components | 5912 |
| Datasheet | 7 Weeks | Adhesive | Adhesive | - | Aluminum | - | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clip, Flat C-Type | Silver | - | Rubber Based (RMS-34) | - | Bendable | 1.500 38.10mm | - | - | 38.1mm | 0.437 11.10mm | - | 0.354 9.00mm | - | - | 0.020 0.50mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() P16P58 Panduit Corp | In Stock | - | - | 4 Weeks | Flanges | Beam Mount, Hammer On | - | Metal | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | - | Push-Fit | 0.750 ~ 1.000 19.05mm ~ 25.40mm | - | 360° Rotation | - | - | - | - | - | 0.313 ~ 0.500 7.95mm ~ 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P16P24 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Beam Mount, Hammer On | - | Metal | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | - | Push-Fit | 0.750 ~ 1.000 19.05mm ~ 25.40mm | - | 360° Rotation | - | - | - | - | - | 0.125 ~ 0.250 3.18mm ~ 6.35mm | - | - | - | - | ROHS3 Compliant | - | - |