- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Orientation | Depth | Plating | Wire/Cable Type | Body Plating | Halogen Free | Adhesive | Screw Size | Type Attributes | Outside Diameter | Wire/Cable Color | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SBC350-1 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | Copper | - | - | - | Bulk | 2008 | Pan-Lug™ SBC | Active | Not Applicable | - | Clamp, Grounding | 90°C | - | Copper | - | Straight | - | - | - | - | - | - | - | Split Bolt | - | - | 0.700 17.78mm | - | Corrosion Resistant | - | 2.420 61.47mm | 61.5mm | 1.160 29.46mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7622 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | Fastener | Polyamide (PA66), Nylon 6/6 | - | - | 0.380 (9.65mm) | Bulk | - | - | Active | 1 (Unlimited) | EAR99 | Clamp, P-Type | - | - | White | 7318.15.60.80 | - | - | - | - | - | - | - | - | - | - | - | 0.187 4.75mm | 0.140 3.56mm | - | 4.7mm | - | - | 0.375 9.53mm | 1.27mm | - | - | 0.050 1.27mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() LC5-A-C8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Adhesive | Polyvinyl Chloride (PVC) | 403.697238g | Polyvinyl | - | Bulk | 2004 | - | Active | Not Applicable | - | Clip, Wire Saddle | - | - | Gray | - | - | 25.7mm | - | - | - | - | Rubber Based | - | Top Lock | - | Grey | 0.360 9.14mm | - | - | - | 0.610 15.49mm | 1.010 25.65mm | 1.010 25.65mm | - | 9.1 mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SP2-2L-C Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, SP2 | Active | Not Applicable | - | Clamp, Service Post | - | - | - | - | - | - | - | - | - | - | - | - | Male Stud, Two Conductor | - | - | 0.102 ~ 0.292 2.59mm ~ 7.42mm | 0.375 9.52mm | - | - | 2.410 61.21mm | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() KLB-350A-RT Essentra Components | In Stock | - | Datasheet | 3 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco, KURLY-LOK | Active | Not Applicable | - | Clip, Twist Lock | - | - | Natural | - | - | - | - | - | - | - | Acrylic Based (RMS-15) | - | - | - | - | 0.300 ~ 0.400 7.62mm ~ 10.16mm | - | - | - | 1.070 27.18mm | 1.000 25.40mm | 0.510 12.95mm | 2.03mm | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() FCC-A-C8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | Polyvinyl Chloride (PVC) | 358.338001g | Polyvinyl | - | Bulk | 2004 | - | Active | Not Applicable | - | Clip, Flat C-Type | 85°C | -40°C | Gray | - | - | 27.7mm | - | Flat | - | - | Rubber Based | - | - | - | - | - | - | - | - | 0.380 9.65mm | 1.090 27.69mm | 1.000 25.40mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SP1-350L-12 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, SP1 | Active | Not Applicable | - | Clamp, Service Post | - | - | - | - | - | - | - | - | - | - | - | - | Male Stud, Single Conductor | - | - | 0.528 ~ 0.682 13.41mm ~ 17.32mm | 0.625 15.88mm | - | - | 3.500 88.90mm | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SBA500-1 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | Aluminum, Tin Plated | - | Aluminium | - | Bulk | 2004 | Pan-Lug™ SBA | Active | Not Applicable | - | Clamp, Grounding | - | - | Silver | - | - | - | - | - | Tin | - | - | - | Split Bolt | - | - | 0.843 21.41mm | - | 1 5/8-12 UN Thread | - | 3.620 91.95mm | - | 1.730 43.94mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SBA350-1 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | Aluminum, Tin Plated | - | Aluminium | - | Bulk | 2004 | Pan-Lug™ SBA | Active | Not Applicable | - | Clamp, Grounding | - | - | Silver | - | - | - | - | - | Tin | - | - | - | Split Bolt | - | - | 0.696 17.68mm | - | 1 3/8-12 UNF Thread | - | 3.240 82.30mm | - | 1.500 38.10mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PC087-H25D-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Push In | Push In | Polyamide (PA66), Nylon 6/6 | 544.310844g | Nylon | 0.894 (22.70mm) | Bulk | 2006 | Pan-Clamp™ | Active | Not Applicable | - | Clamp, P-Type | 85°C | -40°C | Black | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | 0.870 22.10mm | 0.275 ~ 0.288 6.99mm ~ 7.32mm | Chemical Resistant, Impact Resistant, Weather Resistant | 22.2mm | 1.070 27.18mm | - | 0.618 15.70mm | - | - | 0.055 ~ 0.140 1.40mm ~ 3.56mm | - | UL94 HB | No | - | ROHS3 Compliant | UL94 HB | - | ||
![]() FCM1-S6-T14 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 852.753656g | Nylon | - | Bulk | 2001 | - | Active | Not Applicable | - | Clip, Flat | - | - | Gray | - | - | 25.4mm | - | - | - | - | - | #6 M3 | Hinged, Top Lock | - | - | 1.050 26.67mm | - | - | - | 4.318mm | 1.210 30.73mm | 1.000 25.40mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() S8091-46R Harwin Inc. | In Stock | - | Datasheet | 13 Weeks | Solder | Solder | Phosphor Bronze, Tin Plated | - | Bronze | - | Tape & Reel (TR) | 2011 | EZ BoardWare | Active | 1 (Unlimited) | - | Clip, C-Type | - | - | Silver | - | - | 4.4mm | Tin | - | - | - | - | - | Elongated, Split | 900 μm | - | 0.098L x 0.028 H 2.50mmx0.70mm | - | Corrosion Resistant | - | 0.053 1.35mm | 0.197 5.00mm | 0.157 4.00mm | - | - | - | 0.008 0.20mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() BECP75H25-L20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 283.495231g | Nylon, Polyamide | - | Bulk | 2004 | - | Active | Not Applicable | - | Clip, Wire Saddle | - | - | Black | - | - | - | - | - | - | - | - | - | Side Entry | - | - | 0.750 19.05mm | 0.250 6.35mm | - | - | 0.970 24.64mm | 1.470 37.34mm | 0.730 18.54mm | - | - | 0.075 1.90mm | - | UL94 V-2 | No | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() BR2-6-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Fastener | Polyamide (PA66), Nylon 6/6, Glass Filled | 1.156661kg | - | - | Bulk | 2004 | Quick-Build™ | Active | Not Applicable | - | Clip, Wire Saddle | - | - | Black | - | - | - | - | - | - | - | - | 1/4 M6 | Round, Standoff | - | - | 2.000 50.80mm | - | - | - | - | - | 2.180 55.37mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SICH75-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Split Arrowhead | Polyamide (PA66), Nylon 6/6 | 108.862169g | Nylon | - | Bulk | 2002 | - | Obsolete | Not Applicable | - | Clip, Wire Saddle | - | - | Natural | - | - | 25.4mm | - | - | - | - | - | - | Round | - | - | 0.750 19.05mm | 0.250 6.35mm | - | - | 0.960 24.38mm | 1.000 25.40mm | 0.380 9.65mm | - | - | 0.030 ~ 0.100 0.76mm ~ 2.54mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() GPQC15-1/0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | Bronze, Steel | - | - | - | Bulk | 2010 | StructuredGround™ | Active | Not Applicable | - | Clamp, Grounding | - | - | Bronze, Silver | - | - | - | - | - | - | - | - | - | Split Bolt, Quad Opening | - | - | - | - | 1.500 (38.10mm) Round Pedestal | - | 3.190 81.03mm | 3.440 87.38mm | 4.470 113.54mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CCS12-S8-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Fastener | Polyamide (PA66), Nylon 6/6 | 81.646627g | - | 0.330 (8.38mm) | Bulk | 2006 | - | Active | Not Applicable | - | Clip, P-Type | - | - | Black | - | - | - | - | - | - | Halogen Free | - | #8 M4 | - | - | - | 0.120 3.05mm | 0.167 4.24mm | Weather Resistant | - | - | - | 0.370 9.40mm | - | 3.1 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() PSK645I Panduit Corp | In Stock | - | - | 4 Weeks | Clip | Strut Mount, Clip On | Steel | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | - | Clamp, Strut | - | - | Silver | - | - | - | - | - | - | - | - | - | Bolt Closure, Break-Apart | - | - | 4.000 101.60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPN-10 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Screw | Fastener | Steel | - | - | 0.780 (19.81mm) | Bulk | 2013 | Richco | Active | Not Applicable | - | Clamp, P-Type | - | - | Black, Silver | - | - | - | - | - | - | - | - | 1/4 M6 | Cushioned | - | - | 0.625 15.88mm | 0.266 6.76mm | Santoprene Protective Coating | - | - | 19.812mm | 0.650 16.51mm | - | - | - | 0.031 0.80mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() ACC19-A-C20 Panduit Corp | In Stock | - | - | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 113.398093g | Nylon | - | Bulk | 2009 | - | Active | Not Applicable | - | Clip, C-Type | - | - | Black | - | - | 15.9mm | - | - | - | - | Rubber Based | - | - | - | - | 0.190 4.83mm | - | - | - | 0.250 6.35mm | 0.630 16.00mm | 0.760 19.30mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |