- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LWS-4-01 Essentra Components | 679 |
| Datasheet | 3 Weeks | Push In | Push In, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | Locking | 0.438L x 1.000 H 11.13mmx25.40mm | 0.187 4.75mm | - | 11.1mm | 1.380 35.05mm | 0.610 15.50mm | 0.219 5.56mm | 0.062 1.57mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() KKJ-3-RT Essentra Components | 23 |
| Datasheet | 4 Weeks | - | Adhesive | - | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2010 | Richco, KWIK KLIP | Active | - | Clip, J-Type | Gray | - | Acrylic Based (RMS-15) | - | - | 0.187 4.75mm | - | Flame Retardant | 4.7mm | 0.312 7.92mm | 0.875 22.22mm | 1.250 31.75mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SPN-14 Essentra Components | 35 |
| Datasheet | 10 Weeks | Screw | Fastener | Metal | Steel | - | - | 0.900 (22.86mm) | Bulk | 2013 | Richco | Active | 1 (Unlimited) | Clamp, P-Type | Black, Silver | - | - | 1/4 M6 | Cushioned | 0.875 22.22mm | 0.266 6.76mm | Santoprene Protective Coating | 22.2mm | - | - | 0.650 16.51mm | - | 0.031 0.80mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() T3D03750M4 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.595 (15.11mm) | Bulk | 2017 | T3 | Obsolete | 1 (Unlimited) | Clamp, P-Type | Black | - | - | - | - | 0.375 9.53mm | 0.203 5.16mm | - | - | - | - | 0.375 9.53mm | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() NE6 Essentra Components | 942 | - | Datasheet | 10 Weeks | - | Fastener | Dipped | Aluminum | - | - | 0.590 (14.99mm) | Bulk | - | Richco | Active | Not Applicable | Clamp, P-Type | Black, Silver | - | - | #10 M5 | - | 0.375 9.53mm | 0.204 5.18mm | Protective Coating | 9.5mm | - | - | 0.375 9.53mm | - | 0.031 0.80mm | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() NM-6-R6 Essentra Components | 463 |
| Datasheet | 3 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.578 (14.68mm) | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clamp, P-Type | Green | - | - | #10 M5 | Ribbed | 0.375 9.53mm | 0.206 5.23mm | Eyelet, Heat Stabilized | - | - | - | 0.503 12.78mm | - | 0.068 1.73mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() MWSET1-2-01 Essentra Components | 451 |
| Datasheet | 3 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | Micro | 0.190L x 0.110 H 4.83mmx2.79mm | 0.067 1.70mm | - | 4.6mm | 0.240 6.10mm | 0.280 7.11mm | 0.080 2.03mm | 0.063 1.60mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() FCCS-3 Essentra Components | 238 | - | Datasheet | 3 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco | Active | 1 (Unlimited) | Clip, Flat | Natural | 7.3mm | - | - | Locking | 1.380L x 0.146 H 35.05mmx3.71mm | 0.102 x 0.209 2.59mmx5.31mm Rectangular | Flame Retardant | - | 0.290 7.36mm | 1.850 47.00mm | 0.280 7.11mm | 0.031 ~ 0.062 0.79mm ~ 1.57mm | 0.039 1.00mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() EWSE-1-01 Essentra Components | 71 |
| Datasheet | 10 Weeks | Edge, Push In | Push In, Edge | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco | Active | Not Applicable | Clip, Wire Saddle | Black | - | - | - | - | 0.460L x 0.260 H 11.68mmx6.60mm | - | - | 11.7mm | 0.390 9.91mm | 0.790 20.07mm | 0.190 4.83mm | 0.031 ~ 0.047 0.79mm ~ 1.19mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SPNW-14 Essentra Components | 38 | - | Datasheet | 16 Weeks | Clamp | Fastener | - | Steel | - | - | 1.000 (25.40mm) | Bulk | 2013 | Richco | Active | Not Applicable | Clamp, P-Type | Black, Silver | - | - | 3/8 M10 | Cushioned | 0.875 22.22mm | 0.409 10.39mm | Neoprene Protective Coating | - | - | - | 0.750 19.05mm | - | 0.031 0.80mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() BR-1.25-1/4-20 Panduit Corp | 10 |
| - | 4 Weeks | Cable | Fastener | - | Steel | 3.220506kg | - | - | Bulk | - | StrongHold™ | Active | Not Applicable | Support, Bridle Ring | Silver | - | - | - | - | 1.250 31.75mm | - | 1/4-20 UNC Thread | - | 3.040 77.22mm | - | - | - | 0.215 5.46mm | - | - | Non-RoHS Compliant | - | - | ||
![]() JP75W-L2 Panduit Corp | 71 |
| - | 4 Weeks | Wall | Wall Mount, Fastener | - | Polyamide (PA66), Nylon 6/6 | 816.466266g | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Red | - | - | 1/4 M6 | - | 0.750 19.05mm | - | Slotted for Tak-Ty® Cable | - | 2.380 60.45mm | 1.800 45.72mm | 1.160 29.46mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MWSLTB-1-19 Essentra Components | 14257 |
| Datasheet | 3 Weeks | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle on Base | Natural | - | - | #4 M3 or SR-30XX Series Rivet | Hinged, Micro, Top Lock | 0.190L x 0.100 H 4.83mmx2.54mm | 0.125 3.18mm | Flame Retardant | - | 0.280 7.11mm | 0.400 10.16mm | 0.350 8.89mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() BHLWHC-750-01 Essentra Components | 1109 |
| Datasheet | 8 Weeks | Cable | Fir Tree, Blind Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2004 | Richco | Active | 1 (Unlimited) | Clip, P-Type | Natural | 34.1mm | - | - | Locking, Round | 0.750 19.05mm | 0.312 7.92mm | - | - | - | 1.440 36.58mm | 0.390 9.91mm | 0.250 6.35mm | 0.071 1.80mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() STL-350-3-01 Essentra Components | 4309 |
| Datasheet | 11 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | Natural | - | - | - | Standoff | 0.299 ~ 0.402 7.59mm ~ 10.21mm | 0.187 4.75mm | - | - | 1.098 27.89mm | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 8221052 Altech Corporation | In Stock | - | Datasheet | 5 Weeks | Holder | Fastener | - | Polyamide (PA), Nylon | - | - | 0.673 (17.10mm) | Bulk | 2014 | - | Active | 1 (Unlimited) | Clamp, Conduit | Black | - | - | - | - | - | - | - | - | 1.024 26.00mm | 0.787 20.00mm | 0.866 22.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8131 Keystone Electronics | 180 |
| Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | - | 0.718 (18.24mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Black, Silver | - | - | - | - | 0.812 20.62mm | 0.203 5.16mm | Protective Coating | - | - | 18.2mm | 0.500 12.70mm | - | 0.032 0.81mm | - | - | ROHS3 Compliant | - | - | ||
![]() HP-7N Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 0.531 (13.50mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Natural | 9.65mm | - | - | - | 0.421 10.69mm | 0.173 4.40mm | - | - | - | - | 0.374 9.50mm | - | 0.045 1.15mm | UL94 V-2 | No | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() 151-01518 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.669 (42.40mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | - | M8 | 90°, Ratchet, Ribbed | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 3.492 88.70mm | 1.374 34.90mm | - | - | UL94 HB | - | RoHS Compliant | - | - | ||
![]() JP4SBC87-X20 Panduit Corp | 10 |
| Datasheet | 4 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6, Glass Filled; Iron | 3.719457kg | Nylon | - | Bulk | 2009 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Black | 66.04mm | - | - | - | 4.000 101.60mm | - | Slotted for Tak-Ty® Cable | - | 7.700 195.58mm | 8.200 208.28mm | 2.600 66.04mm | - | - | - | - | ROHS3 Compliant | - | - |