- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Wire/Cable Type | Adhesive | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCL400104 Amphenol PCD | 10 |
| Datasheet | 14 Weeks | Screw | Fastener | 104 | Polyetheretherketone (PEEK) | - | - | 0.760 (19.30mm) | Bulk | - | LDG P | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black, Light Green | - | - | - | - | 10-32 | Hinged | 0.407 10.34mm | 0.200 5.08mm | Corrosion Resistant, Non-Conductive, Protective Coating | - | 0.880 22.35mm | 1.510 38.35mm | 0.600 15.24mm | - | - | UL94 HB, UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() SBCT1000-1 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | - | Copper, Tin Plated | - | - | - | Bulk | 2011 | Pan-Lug™ SBCT | Active | Not Applicable | Clamp, Grounding | - | - | Silver | - | - | - | - | - | Split Bolt | 1.230 31.24mm | - | Corrosion Resistant | - | 4.020 102.11mm | - | 2.290 58.17mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 151-01481 HellermannTyton | 10 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 4.461 (113.30mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | - | M10 | 180°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 6.063 154.00mm | 1.374 34.90mm | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 151-01507 HellermannTyton | 10 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 4.764 (121.00mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | - | M10 | 180°, Ratchet, Ribbed | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 6.555 166.50mm | 1.374 34.90mm | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() N-32B-BK Essentra Components | 399 |
| Datasheet | 7 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | - | #10 M5 | Adjustable | 1.750 44.45mm 1.875 47.63mm 2.000 50.80mm | 0.204 5.18mm | - | - | - | - | 0.500 12.70mm | - | 0.065 1.65mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() CCS44-S8-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | 0.570 (14.48mm) | Bulk | 2005 | - | Active | Not Applicable | Clip, P-Type | 85°C | -40°C | Natural | - | - | - | - | #8 M4 | - | 0.440 11.18mm | 0.167 4.24mm | - | - | - | - | 0.370 9.40mm | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() SNP210M4 HellermannTyton | 1010 |
| Datasheet | 2 Weeks | Clamp | - | - | Polyacetal (POM) | - | - | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | - | - | Push-Fit | 0.351 ~ 0.394 8.92mm ~ 10.0mm | - | - | - | - | 0.472 ~ 0.672 11.99mm ~ 17.07mm | 0.231 5.87mm | - | 0.067 1.70mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 150-09201 HellermannTyton | 10 |
| Datasheet | 11 Weeks | - | Fir Tree, Cupped | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.787 (20.00mm) | Bulk | 2017 | - | Active | 1 (Unlimited) | Clip, Bundling | - | - | Brown | - | - | - | - | - | Standoff | - | 0.248 ~ 0.276 6.30mm ~ 7.00mm | - | - | 0.260 6.60mm | 1.654 42.00mm | 1.654 42.00mm | 0.031 ~ 0.177 0.80mm ~ 4.50mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() CCS25-S8-M0 Panduit Corp | 480000 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 635.029318g | Nylon | 0.410 (10.41mm) | Bulk | 2005 | - | Active | Not Applicable | Clip, P-Type | 85°C | -40°C | Black | - | - | - | - | #8 M4 | - | 0.250 6.35mm | 0.167 4.24mm | Weather Resistant | - | - | - | 0.370 9.40mm | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() MWS1-1-19 Essentra Components | 482 |
| Datasheet | 3 Weeks | Push In, Rivet | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2004 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | Micro | 0.170L x 0.120 H 4.32mmx3.05mm | 0.070 1.78mm | Flame Retardant | 4.3mm | 0.230 5.84mm | 0.270 6.86mm | 0.075 1.91mm | 0.093 2.36mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() KKC-12-RT Essentra Components | 96 | - | Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2002 | Richco, KWIK KLIP | Active | Not Applicable | Clip, J-Type | - | - | Gray | - | - | Acrylic Based (RMS-15) | - | - | - | 0.750 19.05mm | - | Flame Retardant | 19.1mm | 0.940 23.88mm | 1.000 25.40mm | 1.000 25.40mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DFCC-2-RT Essentra Components | 193 | - | Datasheet | 6 Weeks | - | Adhesive | - | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2013 | Richco | Active | Not Applicable | Clip, Flat C-Type | - | - | Black | - | - | Acrylic Based (RMS-15) | - | - | Dual | 2.312 58.72mm | - | Flame Retardant | 58.7mm | 0.300 7.62mm | 2.437 61.90mm | 0.750 19.05mm | - | 0.040 ~ 0.050 1.02mm ~ 1.27mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() ACC62-A-L20 Panduit Corp | In Stock | - | - | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 255.145708g | - | - | Bulk | 2009 | - | Obsolete | Not Applicable | Clip, C-Type | - | - | Black | - | - | Rubber Based | - | - | - | 0.620 15.75mm | - | - | - | 0.650 16.51mm | 1.240 31.50mm | 1.120 28.45mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() WSLTB-02A-19A Essentra Components | 19 |
| Datasheet | 3 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle on Base | - | - | Natural | - | - | Acrylic Based | - | - | Hinged, Top Lock | 0.642L x 0.394 H 16.31mmx10.01mm | 0.126 3.20mm | Flame Retardant | - | 0.610 15.49mm | 0.374 9.50mm | 0.500 12.70mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() MBHWSSE-1-01 Essentra Components | 36 | - | Datasheet | 3 Weeks | Cable | Fir Tree, Blind Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | Flat | - | 3.96 mm | - | Micro, Side Entry | 0.330L x 0.110 H 8.38mmx2.79mm | 0.156 3.96mm | - | 2.9mm | 0.200 5.08mm | 0.500 12.70mm | 0.375 9.53mm | 0.040 ~ 0.160 1.02mm ~ 4.06mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 151-01915 HellermannTyton | 19 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.850 (72.40mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | - | M6 | 180°, Ratchet, Ribbed | 0.244 ~ 0.539 6.20mm ~ 13.70mm | 0.256 6.50mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 4.138 105.11mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | - | - | ||
![]() PC062-H25D-D0 Panduit Corp | 23 |
| - | 4 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | 2.109205kg | - | 0.768 (19.50mm) | Bulk | 2009 | Pan-Clamp™ | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | - | - | - | 0.622 15.80mm | 0.275 ~ 0.288 6.99mm ~ 7.32mm | Chemical Resistant, Impact Resistant, Weather Resistant | - | 0.819 20.80mm | - | 0.618 15.70mm | 0.055 ~ 0.140 1.40mm ~ 3.56mm | - | UL94 HB | No | - | ROHS3 Compliant | UL94 HB | - | ||
![]() PC112-H25D-T0 Panduit Corp | 23 |
| - | 4 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | 1.215628kg | Nylon | 1.016 (25.80mm) | Bulk | 2009 | Pan-Clamp™ | Active | Not Applicable | Clamp, P-Type | - | - | Black | 15.7mm | - | - | - | - | - | 1.122 28.50mm | 0.275 ~ 0.288 6.99mm ~ 7.32mm | Chemical Resistant, Impact Resistant, Weather Resistant | - | 1.331 33.80mm | - | 0.618 15.70mm | 0.055 ~ 0.140 1.40mm ~ 3.56mm | - | UL94 HB | No | - | ROHS3 Compliant | UL94 HB | - | ||
![]() DHURC-3-01 Essentra Components | 627 | - | Datasheet | 3 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.480 (12.19mm) | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, U-Type | - | - | Natural | - | - | - | - | - | Dual, Half | 0.187 4.75mm | 0.125 3.18mm | - | - | 0.240 6.10mm | 0.790 20.07mm | 0.300 7.62mm | 0.062 1.57mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() N-4 Essentra Components | 263 | - | Datasheet | 11 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.422 (10.72mm) | Bulk | - | Richco | Active | Not Applicable | Clamp, P-Type | - | - | Natural | - | - | - | - | #8 M4 | - | 0.250 6.35mm | 0.172 4.37mm | - | - | - | - | 0.375 9.53mm | - | 0.063 1.60mm | UL94 V-2 | - | - | RoHS Compliant | - | Lead Free |