- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Panel Thickness | Material Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STL-250-3-01 Essentra Components | 671 | - | Datasheet | 11 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2011 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | Natural | - | Standoff | 0.201 ~ 0.301 5.11mm ~ 7.65mm | 0.187 4.75mm | - | - | 0.941 23.90mm | - | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() BHKL-350-10-01 Essentra Components | 841 | - | Datasheet | 3 Weeks | - | Fir Tree, Blind Hole | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2009 | Richco, KURLY-LOK | Active | Not Applicable | Clip, Twist Lock | Natural | - | Standoff | 0.300 ~ 0.400 7.62mm ~ 10.16mm | 0.328 x 0.437 8.33mmx11.10mm Rectangular | - | - | 1.625 41.28mm | - | - | - | 0.250 6.35mm | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() NM-4-R4 Essentra Components | 693 |
| Datasheet | 3 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 0.510 (12.95mm) | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clamp, P-Type | Green | #10 M5 | Ribbed | 0.250 6.35mm | 0.206 5.23mm | Eyelet, Heat Stabilized | - | - | - | 0.503 12.78mm | - | - | 0.057 1.45mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() SNP610M4 HellermannTyton | 10 |
| - | 2 Weeks | Clamp | - | - | Polyacetal (POM) | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | White | - | Push-Fit | 0.449 ~ 0.511 11.40mm ~ 12.97mm | - | - | - | - | 0.572 ~ 0.838 14.53mm ~ 21.29mm | 0.233 5.92mm | - | - | 0.069 1.75mm | UL94 HB | RoHS Compliant | UL94 HB | - | ||
![]() D10H4 HellermannTyton | 10 |
| Datasheet | 9 Weeks | - | Fastener | - | Polyacetal (POM) | 0.669 (17.00mm) | Bulk | 2011 | D-Clip | Active | 1 (Unlimited) | Clip, D-Type | Black | 0.315 8.00mm | Open | 0.394 10.00mm | - | - | - | - | - | 0.591 15.00mm | - | - | 0.079 2.00mm | UL94 HB | RoHS Compliant | - | - | ||
![]() P12P912SM Panduit Corp | In Stock | - | - | 4 Weeks | Flanges | Beam Mount, Hammer On | - | Metal | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | Push-Fit | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | 360° Rotation | - | - | - | - | - | 0.563 ~ 0.750 14.30mm ~ 19.05mm | - | - | ROHS3 Compliant | - | - | ||
![]() P24M24 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Beam Mount, Hammer On | - | Metal | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | Snap Closure | 1.500 38.10mm | - | 360° Rotation | - | - | - | - | - | 0.125 ~ 0.250 3.18mm ~ 6.35mm | - | - | ROHS3 Compliant | - | - | ||
![]() P20M912 Panduit Corp | In Stock | - | - | 4 Weeks | Flanges | Beam Mount, Hammer On | - | Metal | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | Snap Closure | 1.250 31.75mm | - | 360° Rotation | - | - | - | - | - | 0.563 ~ 0.750 14.30mm ~ 19.05mm | - | - | ROHS3 Compliant | - | - | ||
![]() SBCT10-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | - | Copper, Tin Plated | - | Bulk | 2011 | Pan-Lug™ SBCT | Active | Not Applicable | Clamp, Grounding | Silver | - | Split Bolt | 0.150 3.81mm | - | Corrosion Resistant | - | 0.870 22.10mm | - | 0.380 9.65mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TL-450 Essentra Components | 602 | - | Datasheet | 3 Weeks | Cable | - | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2003 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | Natural | - | - | 0.400 ~ 0.500 10.16mm ~ 12.70mm | - | - | - | 1.200 30.48mm | - | - | - | - | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() P708AB Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MWS-1-01 Essentra Components | 19 |
| Datasheet | 3 Weeks | Push In, Rivet | Push In | 062 | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2004 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | Micro | 0.170L x 0.120 H 4.32mmx3.05mm | 0.070 1.78mm | - | 4.3mm | 0.230 5.84mm | 0.270 6.86mm | 0.075 1.91mm | 1.5748mm | 0.062 1.57mm | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() P20M58 Panduit Corp | In Stock | - | - | 4 Weeks | Flanges | Beam Mount, Hammer On | - | Metal | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | Snap Closure | 1.250 31.75mm | - | 360° Rotation | - | - | - | - | - | 0.313 ~ 0.500 7.95mm ~ 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() PBC24MSM Panduit Corp | In Stock | - | - | 4 Weeks | - | Beam Mount, Fastener | - | Steel | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | 1/4 | Snap Closure | 1.500 38.10mm | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() P12P912 Panduit Corp | In Stock | - | - | 4 Weeks | Flanges | Beam Mount, Hammer On | - | Metal | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | Push-Fit | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | 360° Rotation | - | - | - | - | - | 0.563 ~ 0.750 14.30mm ~ 19.05mm | - | - | ROHS3 Compliant | - | - | ||
![]() PBC32MSM Panduit Corp | In Stock | - | - | 4 Weeks | - | Beam Mount, Fastener | - | Steel | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | 1/4 | Snap Closure | 2.000 50.80mm | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() PBC20M Panduit Corp | In Stock | - | - | 4 Weeks | - | Beam Mount, Fastener | - | Steel | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | 1/4 | Snap Closure | 1.250 31.75mm | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() P24M Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | - | Steel, Zinc Finish | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Black | 1/4 | Snap Closure | 1.500 38.10mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P12P16P Panduit Corp | In Stock | - | - | 4 Weeks | Cable | - | - | Metal | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit-to-Conduit | Metallic | - | Push-Fit | 0.750 19.05mm 1.000 25.40mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P12PATA Panduit Corp | In Stock | - | - | 4 Weeks | Clip | T-Bar Mount, Clip On | - | Metal | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | Push-Fit | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |