- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCNB12P Panduit Corp | In Stock | - | - | 4 Weeks | Brackets | Bracket Mount, Fastener | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | 0.188 4.75mm | Push-Fit | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() N-10B-BK Essentra Components | 294 | - | Datasheet | 11 Weeks | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.625 (15.88mm) | Bulk | 2009 | Richco | Active | Not Applicable | Clamp, P-Type | Black | - | - | #10 M5 | - | 0.625 15.88mm | 0.204 5.18mm | - | 15.9mm | - | - | 0.500 12.70mm | - | 0.063 1.60mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() E6-CL Essentra Components | In Stock | - | Datasheet | - | Cable | Fastener | - | Propionate | - | - | 0.484 (12.29mm) | Bulk | 2009 | Richco | Obsolete | Not Applicable | Clamp, P-Type | Clear | - | - | - | - | 0.375 9.53mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | 0.060 1.52mm | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() JP2W-L16 Panduit Corp | In Stock | - | - | 4 Weeks | Wall | Wall Mount, Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | Pink | - | - | 1/4 M6 | - | 2.000 50.80mm | - | Slotted for Tak-Ty® Cable | - | 4.700 119.38mm | 3.500 88.90mm | 1.800 45.72mm | - | - | - | RoHS Compliant | - | - | ||
![]() JP4SBC87R-X20 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 3.674552kg | Nylon | - | Bulk | 2006 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | Black | 66.04mm | - | - | - | 4.000 101.60mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 10.100 256.54mm | 9.000 228.60mm | 2.600 66.04mm | - | - | - | RoHS Compliant | - | - | ||
![]() PBC8P Panduit Corp | In Stock | - | - | 4 Weeks | - | Beam Mount, Fastener | - | Steel | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | 1/4 | Push-Fit | 0.500 12.70mm | - | - | - | - | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() PBC16P Panduit Corp | In Stock | - | - | 4 Weeks | - | Beam Mount, Fastener | - | Steel | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | 1/4 | Push-Fit | 0.750 ~ 1.000 19.05mm ~ 25.40mm | - | - | - | - | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() MWS-3-19 Essentra Components | 213 |
| Datasheet | 10 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2004 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | Micro | 0.170L x 0.330 H 4.32mmx8.38mm | 0.070 1.78mm | Flame Retardant | - | 0.440 11.18mm | 0.270 6.86mm | 0.075 1.91mm | 0.087 2.21mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() CH-2-01BK Essentra Components | 1835 | - | Datasheet | 3 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, Bendable | Black | - | - | - | Snap Closure | 0.625 15.88mm | 0.250 6.35mm | - | 15.9mm | 0.620 15.75mm | 2.625 66.68mm | 0.297 7.54mm | 0.031 ~ 0.094 0.79mm ~ 2.39mm | 0.040 1.02mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() AKKL-2140A-19 Essentra Components | 335 |
| Datasheet | 11 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco, KWIK KLIP | Active | 1 (Unlimited) | Clip, C-Type | Natural | - | Rubber Based (RMS-136) | - | Locking, Round | 0.215 ~ 0.258 5.46mm ~ 6.55mm | - | Flame Retardant | - | 0.708 17.98mm | 0.850 21.59mm | 0.650 16.51mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() CCS25-S10-M0 Panduit Corp | 148 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.410 (10.41mm) | Bulk | 2005 | - | Active | Not Applicable | Clip, P-Type | Black | - | - | #10 M5 | - | 0.250 6.35mm | 0.203 5.16mm | Weather Resistant | - | - | - | 0.370 9.40mm | - | 0.050 1.27mm | UL94 V-2 | ROHS3 Compliant | - | - | ||
![]() OFNSB-13-19A-RT Essentra Components | 565 | - | Datasheet | 3 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2010 | Richco | Active | Not Applicable | Clip, Wire Saddle on Base | Natural | - | Acrylic Based (RMS-15) | - | Round | 0.830L x 0.750 H 21.08mmx19.05mm | - | Flame Retardant | - | 1.290 32.77mm | 1.060 26.92mm | 0.270 6.86mm | - | 5.588mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() TFCM-25M Essentra Components | 150 | - | Datasheet | 7 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco | Active | 1 (Unlimited) | Clip, Flat | Natural | - | Acrylic Based (RMS-92A) | - | Hinged, Top Lock | 2.200 55.88mm | - | - | - | - | 2.590 65.79mm | 0.590 14.99mm | - | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() MWSEA2-3-01 Essentra Components | 746 | - | Datasheet | 3 Weeks | - | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | Micro | 0.360L x 0.240 H 9.14mmx6.10mm | 0.138 3.51mm | - | 9.1mm | 0.440 11.18mm | 0.470 11.94mm | 0.160 4.06mm | 0.063 1.60mm | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() MWSET1-2-19 Essentra Components | 989 |
| Datasheet | 3 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | Micro | 0.190L x 0.110 H 4.83mmx2.79mm | 0.067 1.70mm | Flame Retardant | 4.6mm | 0.240 6.10mm | 0.280 7.11mm | 0.080 2.03mm | 0.063 1.60mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() LWS-SE2-2-01 Essentra Components | 913 | - | Datasheet | 10 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | Hinged, Side Entry | 0.400L x 0.190 H 10.16mmx4.83mm | 0.187 4.75mm | - | 10.2mm | - | 0.820 20.83mm | 0.190 4.83mm | 0.020 ~ 0.063 0.51mm ~ 1.60mm | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() MWSEA2-1-19 Essentra Components | 913 |
| Datasheet | 3 Weeks | - | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | Micro | 0.260L x 0.120 H 6.60mmx3.05mm | 0.138 3.51mm | Flame Retardant | 6.6mm | 0.290 7.36mm | 0.360 9.14mm | 0.160 4.06mm | 0.063 1.60mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() OFNS-16-S307-19 Essentra Components | 1103 | - | Datasheet | 3 Weeks | Push In | Push In, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2010 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | Round | 1.130L x 0.990 H 28.70mmx25.15mm | 0.307 7.80mm Square | Flame Retardant | - | 1.350 34.29mm | 1.350 34.29mm | 0.270 6.86mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | 5.588mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() AL11 Essentra Components | 798 | - | Datasheet | 16 Weeks | Screw | Fastener | Metal | Aluminum | - | - | 0.810 (20.57mm) | Bulk | - | Richco | Active | 1 (Unlimited) | Clamp, P-Type | Silver | - | - | - | - | 0.688 17.48mm | 0.204 5.18mm | - | 17.5mm | - | - | 0.500 12.70mm | - | 0.063 1.60mm | - | RoHS Compliant | - | Lead Free | ||
![]() NE7 Essentra Components | 845 | - | Datasheet | 10 Weeks | - | Fastener | Dipped | Aluminum | - | - | 0.620 (15.75mm) | Bulk | - | Richco | Active | Not Applicable | Clamp, P-Type | Black, Silver | - | - | #10 M5 | - | 0.438 11.13mm | 0.204 5.18mm | Protective Coating | 11.1mm | - | - | 0.375 9.53mm | - | 0.031 0.80mm | - | RoHS Compliant | - | Lead Free |