- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Adhesive | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MWSEB-5-01A-RT Essentra Components | 78 | - | Datasheet | 3 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2005 | Richco | Active | Not Applicable | Clip, Wire Saddle on Base | Natural | 11.2mm | Acrylic Based (RMS-15) | - | - | Micro | 0.360L x 0.230 H 9.14mmx5.84mm | - | - | 8.9mm | 0.551 14.00mm | 0.500 12.70mm | 0.500 12.70mm | 4.06mm | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 8221051 Altech Corporation | In Stock | - | Datasheet | 5 Weeks | Holder | - | Polyamide | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TL-950 Essentra Components | 139643 |
| Datasheet | 13 Weeks | Clamp | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2003 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | Natural | - | - | - | - | - | 1.000 25.40mm | - | - | - | 1.700 43.18mm | - | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 211-60061 HellermannTyton | 10 |
| Datasheet | 7 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | - | - | 0.512 (13.00mm) | Bulk | - | HP | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | - | - | 0.165 4.20mm | - | 0.433 11.00mm | - | Heat Stabilized | - | - | - | 0.394 10.00mm | - | - | 0.047 1.20mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 151-26101 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Stud | Weld Stud | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | - | Active | 1 (Unlimited) | Clip, Bundling | Black | - | - | - | 0.197 5.00mm | - | - | - | Heat Stabilized | - | - | 2.165 55.00mm | 0.236 6.00mm | - | - | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() HMCC-4-01BK Essentra Components | In Stock | - | Datasheet | 6 Weeks | Cable | Fastener | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | Clip, Wire Saddle | Black | - | - | - | #8 M3.5 M4 | Hinged | 0.470 11.94mm | 0.276 7.01mm Square | - | - | 1.043 26.50mm | 1.563 39.70mm | 0.472 12.00mm | - | 0.032 ~ 0.047 0.81mm ~ 1.19mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() VWS42105-C Panduit Corp | In Stock | - | Datasheet | - | Vertical | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 217.724366g | Nylon | - | Bulk | 2002 | - | Obsolete | Not Applicable | Clip, Wire Saddle | Natural | 7.9mm | - | 4.7 mm | - | - | 0.420L x 1.070 H 10.67mmx27.18mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | - | 1.450 36.83mm | 0.600 15.24mm | 0.310 7.87mm | - | 0.030 ~ 0.080 0.76mm ~ 2.03mm | 0.090 2.29mm | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | - | ||
![]() FCC-24-3-RT Essentra Components | In Stock | - | Datasheet | 5 Weeks | - | Adhesive | Polyvinyl Chloride (PVC) | - | - | - | Bulk | - | - | Active | - | Clamp, Flat | Black | - | Acrylic Based (RMS-15) | - | - | - | 3.000 76.20mm | - | Flame Retardant | 76.2mm | 0.157 4.00mm | 4.000 101.60mm | 0.500 12.70mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() SPNW-7 Essentra Components | 305 | - | Datasheet | 16 Weeks | Clamp | Fastener | Steel | - | - | 0.720 (18.29mm) | Bulk | 2013 | Richco | Active | Not Applicable | Clamp, P-Type | Black, Silver | - | - | - | 3/8 M10 | Cushioned | 0.438 11.13mm | 0.409 10.39mm | Neoprene Protective Coating | 11.1mm | - | - | 0.750 19.05mm | - | - | 0.031 0.80mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() SPNW-5 Essentra Components | 136 | - | Datasheet | 16 Weeks | Clamp | Fastener | Steel | - | - | 0.660 (16.76mm) | Bulk | 2013 | Richco | Active | Not Applicable | Clamp, P-Type | Black, Silver | - | - | - | 3/8 M10 | Cushioned | 0.313 7.95mm | 0.409 10.39mm | Neoprene Protective Coating | 7.92mm | - | - | 0.750 19.05mm | - | - | 0.031 0.80mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() RDAFCC-82A Essentra Components | 585 |
| Datasheet | 9 Weeks | Adhesive | Adhesive, Fastener | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2005 | Richco | Active | 1 (Unlimited) | Clip, Flat | Gray | - | Rubber Based (RMS-324) | - | #6 M3 | Hinged, Top Lock | 3.000 76.20mm | 0.350 8.89mm | - | - | - | 3.260 82.80mm | 1.000 25.40mm | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() RDAFCC-25A Essentra Components | 131 | - | Datasheet | 9 Weeks | Adhesive | Adhesive, Fastener | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Flat | Gray | - | Rubber Based (RMS-324) | - | #6 M3 | Hinged, Top Lock | 1.000 25.40mm | 0.350 8.89mm | - | - | - | 1.169 29.69mm | 0.984 25.00mm | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() AKKL-8710A-19 Essentra Components | 61 | - | Datasheet | 3 Weeks | - | Adhesive | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco, KWIK KLIP | Active | Not Applicable | Clip, C-Type | Natural | - | Acrylic Based (RMS-15) | - | - | Locking, Round | 0.875 ~ 1.000 22.22mm ~ 25.40mm | - | Flame Retardant | - | 1.750 44.45mm | 2.000 50.80mm | 1.000 25.40mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AKKL-10112A-19 Essentra Components | 35 |
| Datasheet | 3 Weeks | - | Adhesive | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco, KWIK KLIP | Active | 1 (Unlimited) | Clip, C-Type | Natural | - | Acrylic Based (RMS-15) | - | - | Locking, Round | 1.000 ~ 1.250 25.40mm ~ 31.75mm | - | Flame Retardant | - | 2.000 50.80mm | 2.500 63.50mm | 1.000 25.40mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() OFTGSP-2-05-19 Essentra Components | 107 |
| Datasheet | 10 Weeks | - | Push In | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2010 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | - | Hinged, Round | 0.197 5.00mm | 0.197 5.00mm 0.197 5.00mm | - | - | 0.248 6.30mm | 0.394 10.00mm | - | - | 0.071 1.80mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() EXWHC2-500-01 Essentra Components | 29 |
| Datasheet | 8 Weeks | Screw | Fastener | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, P-Type | Natural | - | - | - | #6 M4 | Locking, Round | 0.500 12.70mm | 0.157 4.00mm | - | - | - | 1.181 30.00mm | 0.394 10.00mm | - | - | 0.063 1.60mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 151-01969 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.050 (26.67mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | Black | - | - | - | M10 | 90°, Ratchet, Ribbed | 0.500 ~ 0.768 12.70mm ~ 19.50mm | 0.405 10.29mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 2.709 68.80mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | - | - | ||
![]() 151-01968 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.050 (26.67mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | Black | - | - | - | M8 | 90°, Ratchet, Ribbed | 0.500 ~ 0.768 12.70mm ~ 19.50mm | 0.327 8.31mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 2.709 68.80mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | - | - | ||
![]() 151-01965 HellermannTyton | 19 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.890 (73.41mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | Black | - | - | - | M10 | 30°, Ratchet, Ribbed | 0.500 ~ 0.768 12.70mm ~ 19.50mm | 0.405 10.29mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 4.063 103.20mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | - | - | ||
![]() 151-01974 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.050 (26.67mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | Black | - | - | - | M12 | 90°, Ratchet, Ribbed | 0.500 ~ 0.768 12.70mm ~ 19.50mm | 0.510 12.95mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 3.811 96.80mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | - | - |