- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Adhesive | Wire/Cable Diameter | Screw Size | Type Attributes | Wire/Cable Color | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JP75WP2-L20 Panduit Corp | In Stock | - | - | - | Wall | Wall Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 2.444863kg | - | - | Bulk | 2011 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | Black | - | - | - | 5/32 M4 1/4 M6 | - | - | 0.750 19.05mm | - | Powder Actuated, Slotted for Tak-Ty® Cable | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() K3DS Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 151-00429 HellermannTyton | 23 |
| Datasheet | 22 Weeks | - | Edge Mount, Clip On | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2018 | EdgeClip | Active | Not Applicable | Clip, Bundling | Black | - | - | - | - | - | - | - | - | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 0.940 23.88mm | 0.530 13.46mm | 0.060 ~ 0.160 1.52mm ~ 4.06mm | - | UL94 HB | - | - | Non-RoHS Compliant | - | - | ||
![]() STL-3-600-3-01 Essentra Components | 701 | - | Datasheet | 10 Weeks | - | Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | - | Clip, Twist Lock | Natural | - | - | - | - | Standoff | - | 0.500 ~ 0.598 12.70mm ~ 15.19mm | 0.311 7.90mm | - | - | 1.469 37.31mm | - | - | 0.250 6.35mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() V-1002 Essentra Components | 1718 |
| Datasheet | 4 Weeks | Screw | Fastener | - | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, U-Type | Black | - | - | - | #2 M2 | - | - | 0.380 9.65mm | 0.094 2.39mm | Flame Retardant | 9.5mm | 0.410 10.41mm | 0.500 12.70mm | 0.500 12.70mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3240260 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | Steel, Plastic Trough, Halogen Free | - | - | - | Bulk | 2015 | WCC | Active | - | Clamp, Strain Relief | Silver | - | - | - | - | Round, Saddle Clamp, Screw Locking | - | 1.654 ~ 2.205 42.00mm ~ 56.00mm | - | - | - | 5.709 145.00mm | 2.520 64.00mm | 0.945 24.00mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8130 Keystone Electronics | 181 | - | Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | - | 0.687 (17.45mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Black, Silver | - | - | - | - | - | - | 0.750 19.05mm | 0.203 5.16mm | Protective Coating | 19.1mm | - | 17.4mm | 0.500 12.70mm | - | 0.032 0.81mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() NM-22-R22 Essentra Components | 86 |
| Datasheet | 3 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 1.110 (28.19mm) | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clamp, P-Type | Green | - | - | - | #10 M5 | Ribbed | - | 1.375 34.93mm | 0.206 5.23mm | Eyelet, Heat Stabilized | - | - | - | 0.553 14.05mm | - | 0.120 3.05mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() OFNS28-S9.5M-19 Essentra Components | 28 | - | Datasheet | 8 Weeks | - | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | - | Round | - | 1.380L x 1.730 H 35.05mmx43.94mm | 0.374 9.50mm Square | Flame Retardant | - | 2.170 55.12mm | 1.690 42.93mm | 0.270 6.86mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() MWSEB-3-19A-RT Essentra Components | 1141 | - | Datasheet | 3 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2005 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle on Base | Natural | - | Acrylic Based (RMS-15) | - | - | Micro | - | 0.260L x 0.120 H 6.60mmx3.05mm | - | Flame Retardant | - | 0.401 10.19mm | 0.500 12.70mm | 0.500 12.70mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() PSCH72B Panduit Corp | 10 |
| - | 4 Weeks | Clip | Strut Mount, Clip On | - | Steel, Zinc Plated | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clamp, Strut | Silver | - | - | - | - | Adjustable Saddle | - | 4.000 101.60mm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() WTLH90300-M4-01 Essentra Components | 29484 |
| Datasheet | 3 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.390 (9.91mm) | Bulk | 2012 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | Natural | - | - | - | #8 M4 | 90° Hinged, Standoff, Webbed | - | 0.140 ~ 0.480 3.56mm ~ 12.19mm | 0.170 4.32mm | - | - | 1.800 45.72mm | 0.650 16.51mm | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() BR-1.5-SN Panduit Corp | 10 |
| - | 4 Weeks | Cable | Fastener | - | Steel | 4.558603kg | - | - | Bulk | - | StrongHold™ | Active | Not Applicable | Support, Bridle Ring | Silver | - | - | - | - | - | - | 1.500 38.10mm | - | - | - | 3.150 80.00mm | - | - | - | 0.206 5.23mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() PSCH24B Panduit Corp | In Stock | - | - | 4 Weeks | Clip | Strut Mount, Clip On | - | Steel, Zinc Plated | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clamp, Strut | Silver | - | - | - | - | Adjustable Saddle | - | 1.250 ~ 1.500 31.75mm ~ 38.10mm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() BHKL-350-4-01 Essentra Components | 1093 |
| Datasheet | 3 Weeks | Cable | Fir Tree, Blind Hole | - | Polyamide (PA66), Nylon 6/6 | - | Nylon, Polyamide | - | Bulk | 2009 | Richco, KURLY-LOK | Active | Not Applicable | Clip, Twist Lock | Natural | - | - | 10.2 mm | - | Standoff | Natural | 0.300 ~ 0.400 7.62mm ~ 10.16mm | 0.328 x 0.437 8.33mmx11.10mm Rectangular | - | 7.9248mm | 1.250 31.75mm | 25.4mm | - | 0.250 6.35mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() HP-16N Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.843 (21.40mm), 0.531 (13.50mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Natural | - | - | - | - | Adjustable | - | 0.961 24.40mm 0.878 22.30mm | 0.201 5.10mm | - | - | - | - | 0.500 12.70mm | - | 0.071 1.80mm | UL94 V-2 | No | - | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() VM-1002 Essentra Components | 109 | - | Datasheet | 8 Weeks | Screw | Fastener | Molded | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2010 | Richco | Active | Not Applicable | Clip, U-Type | Black | - | - | - | #2 M2.5 | - | - | 0.375 9.53mm | 0.110 2.79mm | - | 9.5mm | 0.440 11.18mm | 0.540 13.72mm | 0.500 12.70mm | - | - | UL94 V-2 | - | - | RoHS Compliant | - | Lead Free | ||
![]() HP-32N Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 1.343 (34.10mm), 0.967 (24.60mm), 0.531 (13.50mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Natural | 12.7mm | - | - | - | Adjustable | - | 1.921 48.80mm 1.819 46.20mm 1.720 43.70mm | 0.201 5.10mm | - | - | - | - | 0.500 12.70mm | - | 0.071 1.80mm | UL94 V-2 | No | - | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() LWC100-H25-L20 Panduit Corp | 203 |
| Datasheet | 4 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle on Base | Black | 25.2mm | - | - | - | Locking, Round | - | 1.000 25.40mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 1.300 33.02mm | 1.890 48.00mm | 0.990 25.14mm | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() LWC100-H25-L Panduit Corp | 306 |
| Datasheet | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 698.53225g | Nylon | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle on Base | Natural | 25.2mm | - | - | - | Locking, Round | - | 1.000 25.40mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 1.300 33.02mm | 1.890 48.00mm | 0.990 25.14mm | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - |