- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WSB-2-01A-RT Essentra Components | 1119 |
| Datasheet | 3 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Natural | - | Acrylic Based (RMS-15) | - | Locking | 0.460L x 0.250 H 11.68mmx6.35mm | - | - | 12.1mm | 0.670 17.02mm | 1.000 25.40mm | 0.480 12.20mm | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() FCRC-26B-6 Essentra Components | 94 | - | Datasheet | 3 Weeks | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco, FCRC | Active | Not Applicable | Clip, Flat | - | - | Natural | - | - | #12 M5 | Base | 3.240 82.30mm | 0.218 5.54mm | - | 82.3mm | 0.825 20.96mm | 3.660 92.96mm | 0.625 15.88mm | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() LWC38-H25-C20 Panduit Corp | 15 | - | - | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 272.15545g | Nylon | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Black | 14.7mm | - | - | Locking, Round | 0.380 9.65mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 0.570 14.48mm | 0.940 23.88mm | 0.580 14.73mm | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | ROHS3 Compliant | UL94 V-2 | - | ||
![]() CCH56-S10-M0 Panduit Corp | 44 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 1.270059kg | - | 0.610 (15.49mm) | Bulk | 2005 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Black | - | - | #10 M5 | - | 0.560 14.22mm | 0.203 5.16mm | Weather Resistant | - | - | - | 0.500 12.70mm | - | 0.050 1.27mm | UL94 V-2 | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() MWSEA2-2-19 Essentra Components | 1842 | - | Datasheet | 3 Weeks | - | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | Micro | 0.320L x 0.160 H 8.13mmx4.06mm | 0.138 3.51mm | Flame Retardant | - | 0.360 9.14mm | 0.420 10.67mm | 0.160 4.06mm | 0.063 1.60mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FCW-29-19 Essentra Components | 40 |
| Datasheet | 11 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2007 | Richco | Active | 1 (Unlimited) | Clip, Flat | - | - | Natural | - | Acrylic Based (RMS-350) | - | Hinged, Top Lock | 1.240 31.50mm | - | Flame Retardant | - | 0.440 11.18mm | 1.780 45.21mm | 0.740 18.80mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 190-00302 HellermannTyton | 150 |
| Datasheet | 4 Weeks | Clamp | - | - | Polyacetal (POM) | - | - | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | Push-Fit | 0.714 ~ 0.810 18.14mm ~ 20.57mm | - | - | - | - | 0.805 ~ 1.157 20.45mm ~ 29.39mm | 0.233 5.92mm | - | 0.069 1.75mm | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() 8153 Keystone Electronics | 710 |
| Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | - | 0.968 (24.59mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, U-Type | - | - | Silver | - | - | - | Half | 0.937 23.80mm | 0.281 7.14mm | - | - | - | 24.6mm | 0.750 19.05mm | - | 0.060 1.52mm | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() 151-00017 HellermannTyton | 19 |
| Datasheet | 14 Weeks | Stud | Weld Stud | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.504 (12.80mm), 0.897 (22.80mm) | Bulk | - | - | Active | 1 (Unlimited) | Clip, Bundling | - | - | Black | - | - | 0.197 5.00mm | - | - | - | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 2.165 55.00mm | - | - | 0.059 1.50mm | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() 151-01944 HellermannTyton | 19 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.080 (52.83mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | M8 | 180°, Ratchet, Ribbed | 0.500 ~ 0.768 12.70mm ~ 19.50mm | 0.327 8.31mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 3.272 83.10mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | - | ||
![]() 151-01945 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.080 (52.83mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | M10 | 180°, Ratchet, Ribbed | 0.500 ~ 0.768 12.70mm ~ 19.50mm | 0.405 10.29mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 3.272 83.10mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | - | ||
![]() MWSET2-1-19 Essentra Components | 3211 |
| Datasheet | 3 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2006 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | Micro | 0.260L x 0.130 H 6.60mmx3.30mm | 0.118 3.00mm | Flame Retardant | 6.6mm | 0.290 7.36mm | 0.360 9.14mm | 0.160 4.06mm | 0.039 ~ 0.047 0.99mm ~ 1.20mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 133-01480 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | - | - | Polypropylene (PP) | - | - | - | Bulk | - | - | Active | Not Applicable | Channel, Bundling | - | - | Black | - | - | - | 45° | - | - | Abrasion Resistant | - | - | - | - | - | - | UL94 HB | - | RoHS Compliant | - | - | ||
![]() PCL150113 Amphenol PCD | 51 |
| Datasheet | 12 Weeks | Screw | Fastener | - | Polyetheretherketone (PEEK) | - | - | 1.230 (31.24mm) | Bulk | - | P | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Gray, Tan | - | - | 10-32 | Hinged | 1.250 31.75mm | 0.200 5.08mm | Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating | - | 1.820 46.23mm | 2.450 62.23mm | 0.600 15.24mm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() PCL400115 Amphenol PCD | 35 |
| Datasheet | 14 Weeks | Screw | Fastener | - | Polyetheretherketone (PEEK) | - | - | 1.350 (34.29mm) | Bulk | - | LDG P | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black, Light Green | - | - | 10-32 | Hinged | 1.438 36.52mm | 0.200 5.08mm | Corrosion Resistant, Non-Conductive, Protective Coating | - | 2.050 52.07mm | 2.690 68.33mm | 0.600 15.24mm | - | - | UL94 HB, UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() ALBFLB43800 Amphenol PCD | In Stock | - | Datasheet | 16 Weeks | - | Fastener | - | - | - | - | - | - | - | Fairlead | Active | 1 (Unlimited) | Clamp, Bundle Separation | - | - | Gray, Purple | - | - | - | Multiple Openings, With Gap | - | - | - | - | - | 3.260 82.80mm | 0.880 22.35mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ALBFLB43400 Amphenol PCD | In Stock | - | Datasheet | 16 Weeks | - | Fastener | - | - | - | - | - | - | - | Fairlead | Active | 1 (Unlimited) | Clamp, Bundle Separation | - | - | Gray, Purple | - | - | - | Multiple Openings, With Gap | - | - | - | - | - | 3.450 87.63mm | 1.200 30.48mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PCL400114 Amphenol PCD | 10 |
| Datasheet | 14 Weeks | Screw | Fastener | - | Polyetheretherketone (PEEK) | - | - | 1.290 (32.77mm) | Bulk | - | LDG P | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black, Light Green | - | - | 10-32 | Hinged | 1.344 34.14mm | 0.200 5.08mm | Corrosion Resistant, Non-Conductive, Protective Coating | - | 1.930 49.02mm | 2.580 65.53mm | 0.600 15.24mm | - | - | UL94 HB, UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() SPF2-2/0-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Fastener | - | Bronze | - | Nylon | - | Bulk | 2008 | StructuredGround™, SPF2 | Active | Not Applicable | Clamp, Service Post | - | - | - | 14.9mm | - | - | Female Thread, Two Conductor | 0.258 ~ 0.419 6.55mm ~ 10.64mm | 0.500 12.70mm | - | - | 2.810 71.37mm | 58.7mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GPCH4/0-2D-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | Conduit Hub | - | - | Direct Burial | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - |