- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BR-.50 Panduit Corp | In Stock | - | Datasheet | - | Cable | - | - | Steel | 952.543977g | - | - | Bulk | - | StrongHold™ | Obsolete | Not Applicable | Support, Bridle Ring | Silver | - | - | - | 0.500 12.70mm | - | Non-Threaded | - | 1.800 45.72mm | - | - | - | - | 0.161 4.09mm | - | - | Non-RoHS Compliant | - | - | ||
![]() PCL400100 Amphenol PCD | 10 |
| Datasheet | 14 Weeks | Screw | Fastener | 100 | Polyetheretherketone (PEEK) | - | - | 0.590 (14.99mm) | Bulk | - | LDG P | Active | 1 (Unlimited) | Clamp, P-Type | Black, Light Green | - | 10-32 | Hinged | 0.030 4.73mm | 0.200 5.08mm | Corrosion Resistant, Non-Conductive, Protective Coating | - | 0.642 16.30mm | 1.180 29.97mm | 0.600 15.24mm | - | - | - | UL94 HB, UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() PCL400116 Amphenol PCD | In Stock | - | Datasheet | 14 Weeks | Screw | Fastener | - | Polyetheretherketone (PEEK) | - | - | 1.390 (35.31mm) | Bulk | - | LDG P | Active | 1 (Unlimited) | Clamp, P-Type | Black, Light Green | - | 10-32 | Hinged | 1.532 38.91mm | 0.200 5.08mm | Corrosion Resistant, Non-Conductive, Protective Coating | - | 2.140 54.36mm | 2.780 70.61mm | 0.600 15.24mm | - | - | - | UL94 HB, UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() GPC4-6-1-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | Conduit Hub | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 151-01946 HellermannTyton | 19 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.080 (52.83mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | Black | - | M12 | 180°, Ratchet, Ribbed | 0.500 ~ 0.768 12.70mm ~ 19.50mm | 0.510 12.95mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 3.272 83.10mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | - | ||
![]() SNP1.2510C2 HellermannTyton | 1910 |
| Datasheet | 2 Weeks | Clamp | - | 100 | Polyacetal (POM) | - | - | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | White | - | - | Push-Fit | 0.269 ~ 0.291 6.83mm ~ 7.39mm | - | - | - | - | 0.404 ~ 0.486 10.26mm ~ 12.34mm | 0.149 3.78mm | 7.52 mm | - | 0.042 1.07mm | UL94 HB | Unknown | RoHS Compliant | UL94 HB | - | ||
![]() BEC62-A-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 290.299145g | Nylon | - | Bulk | 2000 | - | Active | Not Applicable | Clip, Wire Saddle | Natural | Rubber Based | - | Side Entry | 0.620 15.75mm | - | - | 15.8mm | 0.790 20.07mm | 1.460 37.08mm | 1.240 31.50mm | - | - | - | - | - | ROHS3 Compliant | UL94 HB | - | ||
![]() KKJ-4-RT Essentra Components | 668 |
| Datasheet | 4 Weeks | - | Adhesive | - | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2010 | Richco, KWIK KLIP | Active | Not Applicable | Clip, J-Type | Gray | Acrylic Based (RMS-15) | - | - | 0.250 6.35mm | - | Flame Retardant | 6.4mm | 0.406 10.31mm | 0.906 23.01mm | 1.500 38.10mm | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() TFCCA-15-01 Essentra Components | 86 | - | Datasheet | 11 Weeks | Clamp | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clip, Flat | Natural | - | - | Hinged, Top Lock | 0.570 14.48mm | 0.156 3.96mm | - | - | 0.560 14.22mm | 1.280 32.51mm | 0.360 9.14mm | - | 0.040 ~ 0.079 1.02mm ~ 2.01mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() V-1005 Essentra Components | 2209 |
| Datasheet | 4 Weeks | Screw | Fastener | - | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, U-Type | Black | - | #2 M2 | - | 0.560 14.22mm | 0.094 2.39mm | Flame Retardant | 14.3mm | 0.610 15.49mm | 0.720 18.29mm | 0.500 12.70mm | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SPNW-4 Essentra Components | 117 | - | Datasheet | 16 Weeks | Clamp | Fastener | - | Steel | - | - | 0.630 (16.00mm) | Bulk | 2013 | Richco | Active | Not Applicable | Clamp, P-Type | Black, Silver | - | 3/8 M10 | Cushioned | 0.250 6.35mm | 0.409 10.39mm | Neoprene Protective Coating | 6.4mm | - | - | 0.750 19.05mm | - | - | 0.031 0.80mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() CCL005A Essentra Components | 4265 |
| - | 11 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.492 (12.50mm) | Bulk | - | Richco | Active | Not Applicable | Clamp, P-Type | Natural | - | #8 M4 | - | 0.375 9.53mm | 0.181 4.60mm | - | - | - | - | 0.472 12.00mm | - | - | 0.063 1.60mm | UL94 V-2 | - | RoHS Compliant | - | - | ||
![]() 151-01207 HellermannTyton | 23 |
| - | 2 Weeks | Edge | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 30-00807 Belden Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 24-80016 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SC18-19 Belden Inc. | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 25-80110 Belden Inc. | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 30-00805 Belden Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ACC38-A-L20 Panduit Corp | In Stock | - | - | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 117.934016g | - | - | Bulk | 1998 | - | Obsolete | Not Applicable | Clip, C-Type - Paired Strip | Black | Rubber Based | - | - | 0.380 9.65mm | - | - | - | 0.400 10.16mm | 1.000 25.40mm | 1.000 25.40mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ACC19-A-L Panduit Corp | In Stock | - | - | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 58.967008g | - | - | Bulk | 2009 | - | Obsolete | Not Applicable | Clip, C-Type | Natural | Rubber Based | - | - | 0.190 4.83mm | - | - | - | 0.250 6.35mm | 0.630 16.00mm | 0.760 19.30mm | - | - | - | - | - | RoHS Compliant | - | - |