- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 520010000 WĂĽrth Elektronik | 427 | - | Datasheet | 10 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | - | - | 1.055 26.80mm | - | - | - | 2.185 55.50mm | - | - | - | - | UL94 V-2 | ROHS3 Compliant | - | - | ||
![]() CCH56-S10-X Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 29.483504g | 0.610 (15.49mm) | Bulk | 2005 | - | Obsolete | Not Applicable | Clamp, P-Type | Natural | - | #10 M5 | - | 0.560 14.22mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | 0.050 1.27mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() OFNS28-S9.5M-01 Essentra Components | 510 |
| Datasheet | 8 Weeks | - | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | Round | 1.380L x 1.730 H 35.05mmx43.94mm | 0.374 9.50mm Square | - | - | 2.170 55.12mm | 1.690 42.93mm | 0.270 6.86mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | RoHS Compliant | - | - | ||
![]() 155-30702 HellermannTyton | 672 |
| Datasheet | 14 Weeks | - | Fir Tree, Cupped | - | Polyamide (PA66), Nylon 6/6 | - | 0.492 (12.50mm) | Bulk | - | - | Active | 1 (Unlimited) | Clip, Connector | Black | - | - | Turnstop | - | 0.252 ~ 0.280 6.40mm ~ 7.10mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 0.220 5.59mm | 1.063 27.00mm | 0.394 10.00mm | 0.028 ~ 0.201 0.70mm ~ 5.10mm | - | UL94 HB | RoHS Compliant | UL94 HB | - | ||
![]() STL-6-250-12-01 Essentra Components | In Stock | - | - | 8 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | TWIST-LOK | Active | - | Clip, Twist Lock | Natural | - | - | Standoff | 0.201 ~ 0.301 5.11mm ~ 7.65mm | 0.236 5.99mm | - | - | 1.504 38.20mm | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | RoHS Compliant | - | - | ||
![]() STL-6-250-16-01 Essentra Components | In Stock | - | - | 8 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | TWIST-LOK | Active | - | Clip, Twist Lock | Natural | - | - | Standoff | 0.201 ~ 0.301 5.11mm ~ 7.65mm | 0.236 5.99mm | - | - | 1.752 44.50mm | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | RoHS Compliant | - | - | ||
![]() SPNW-6 Essentra Components | 489 |
| Datasheet | 16 Weeks | Clamp | Fastener | - | Steel | - | 0.690 (17.53mm) | Bulk | 2013 | Richco | Active | Not Applicable | Clamp, P-Type | Black, Silver | - | 3/8 M10 | Cushioned | 0.375 9.53mm | 0.409 10.39mm | Neoprene Protective Coating | 9.5mm | - | - | 0.750 19.05mm | - | 0.031 0.80mm | - | RoHS Compliant | - | Lead Free | ||
![]() SPNW-20 Essentra Components | 100 | - | Datasheet | 16 Weeks | Clamp | Fastener | - | Steel | - | 1.210 (30.73mm) | Bulk | 2013 | Richco | Active | Not Applicable | Clamp, P-Type | Black, Silver | - | 3/8 M10 | Cushioned | 1.250 31.75mm | 0.409 10.39mm | Neoprene Protective Coating | 31.8mm | - | - | 0.750 19.05mm | - | 0.031 0.80mm | - | RoHS Compliant | - | Lead Free | ||
![]() GPC2-6-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 151-02189 HellermannTyton | 116 |
| Datasheet | 10 Weeks | - | Edge Mount, Clip On | - | Stainless Steel (SS) | - | - | Bulk | - | - | Active | Not Applicable | Clip, C-Type | Silver | - | - | Split | 0.161 ~ 0.276 4.10mm ~ 7.00mm | - | - | - | - | 0.726 18.44mm | 0.456 11.57mm | 0.059 ~ 0.079 1.50mm ~ 2.00mm | - | - | RoHS Compliant | - | - | ||
![]() VM-1024 Essentra Components | 116 | - | Datasheet | 8 Weeks | Screw | Fastener | Molded | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2010 | Richco | Active | Not Applicable | Clip, U-Type | Black | - | #6 M3.5 | - | 1.500 38.10mm | 0.150 3.81mm | - | 38.1mm | 1.670 42.42mm | 1.500 38.10mm | 1.700 43.18mm | - | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() GPC4-2-12-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | Bulk | 2011 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | Conduit Hub | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MACC62-A-D Panduit Corp | 122 |
| - | 4 Weeks | - | - | Metal | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() KKD-4-RT Essentra Components | 42764 |
| Datasheet | 4 Weeks | - | Adhesive | - | Polyvinyl Chloride (PVC) | - | - | Bulk | 2007 | Richco, KWIK KLIP | Active | Not Applicable | Clip, C-Type | Gray | Acrylic Based (RMS-15) | - | - | 0.250 6.35mm | - | Flame Retardant | 6.4mm | 0.400 10.16mm | 0.500 12.70mm | 0.500 12.70mm | - | - | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() PAKKL-4756-19 Essentra Components | 112 |
| Datasheet | 10 Weeks | Snap in | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2006 | Richco, KWIK KLIP | Active | 1 (Unlimited) | Clip, C-Type | Natural | - | - | Locking, Round | 0.469 ~ 0.563 11.91mm ~ 14.30mm | 0.250 6.35mm | Flame Retardant | - | 1.170 29.72mm | 1.240 31.50mm | 0.400 10.16mm | 0.030 ~ 0.060 0.76mm ~ 1.52mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() VWS3775-M Panduit Corp | 149 |
| - | 4 Weeks | - | - | - | - | - | - | - | 2015 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLCS-250-8-01 Essentra Components | 6205 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | Locking, Round, Standoff | 0.188 4.78mm | 0.187 4.75mm | - | 4.7mm | 1.030 26.16mm | - | 0.250 6.35mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() WAC3-01A4-RT Essentra Components | 40 |
| Datasheet | 10 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle on Base | Natural | Rubber Based | - | Locking, Webbed | 0.118 ~ 0.335 3.00mm ~ 8.51mm | - | - | - | 0.874 22.20mm | 0.701 17.80mm | 0.701 17.81mm | - | - | UL94 V-2 | RoHS Compliant | - | - | ||
![]() 151-00378 HellermannTyton | 23 |
| - | 11 Weeks | - | Arrowhead, Cupped | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | IAHC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | - | Hinged, Locking | 0.750 ~ 1.100 19.05mm ~ 28.00mm | 0.244 ~ 0.264 6.20mm ~ 6.70mm | Connectable, Heat Stabilized, Impact Resistant, UV Resistant | - | 1.752 44.50mm | 1.969 50.00mm | 0.531 13.50mm | 0.028 ~ 0.106 0.70mm ~ 2.70mm | - | UL94 HB | RoHS Compliant | UL94 HB | - | ||
![]() FCRC-26C Essentra Components | 74 | - | Datasheet | 3 Weeks | Adhesive | Adhesive, Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2002 | Richco, FCRC | Active | Not Applicable | Clip, Flat | Natural | - | - | Cover, Locking | - | - | - | 82.3mm | - | 3.860 98.04mm | 0.630 16.00mm | - | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free |