- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Adhesive | Thread Size | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLCSE2-370-8-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | - | Active | - | Clip, Wire Saddle | Natural | - | - | - | - | Locking, Round, Standoff | 0.350 8.89mm | 0.187 4.75mm | - | 8.9mm | 1.210 30.73mm | - | 0.250 6.35mm | 0.078 ~ 0.156 1.98mm ~ 3.96mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() T5D02500M4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.410 (10.41mm) | Bulk | - | T5 | Obsolete | 1 (Unlimited) | Clip, P-Type | Black | - | - | - | - | - | 0.250 6.35mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | 0.050 1.27mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() VT-0-Q Panduit Corp | In Stock | - | - | 4 Weeks | Bolt | - | - | Bronze | - | - | - | Bulk | 2001 | - | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | Two-Bolt | 0.406 10.31mm | - | Rubber Washer, Swivel Cap | - | 1.500 38.10mm | 1.438 36.53mm | 0.938 23.83mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3504-2 3M | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Aluminum | 1.043262kg | - | - | Bulk | 2006 | 3504 | Active | Not Applicable | Clamp, Flat | Silver | - | - | - | #8-32 | 2 Piece, Grounding, Strain Relief | 2.920 74.17mm | 0.180 4.57mm | Hardware Included | - | - | 3.500 88.90mm | 0.750 19.05mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() JP2SBC50-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 6.803886kg | - | - | Bulk | - | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | White | - | - | - | - | - | 2.000 50.80mm | - | Slotted for Tak-Ty® Cable | - | 5.300 134.62mm | 5.550 140.97mm | 1.800 45.72mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SLCSE2-750-8-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | - | Active | - | Clip, Wire Saddle | Natural | - | - | - | - | Locking, Round, Standoff | 0.730 18.54mm | 0.187 4.75mm | - | 18.5mm | 1.580 40.13mm | - | 0.250 6.35mm | 0.078 ~ 0.156 1.98mm ~ 3.96mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SCCA-4-19 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | - | Flat Side, Standoff | 0.433 11.00mm | 0.256 ~ 0.276 6.50mm ~ 7.00mm | Flame Retardant | - | 1.050 26.67mm | - | 0.310 7.87mm | 0.024 ~ 0.079 0.60mm ~ 2.00mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() STL-350-20-01 Essentra Components | In Stock | - | Datasheet | 5 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | TWIST-LOK | Active | - | Clip, Twist Lock | Natural | - | - | - | - | Standoff | 0.299 ~ 0.402 7.59mm ~ 10.21mm | 0.187 4.75mm | - | - | 2.161 54.89mm | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SLCSE-370-4-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | - | Active | - | Clip, Wire Saddle | Natural | - | - | - | - | Locking, Round, Standoff | 0.350 8.89mm | 0.187 4.75mm | - | 8.9mm | 0.960 24.38mm | - | 0.250 6.35mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() LWC25-H25-D14 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 1.043262kg | - | - | Bulk | 2009 | - | Obsolete | Not Applicable | Clip, Wire Saddle on Base | Gray | - | - | - | - | Locking, Round | 0.250 6.35mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 0.470 11.94mm | 0.860 21.84mm | 0.580 14.73mm | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() PC125-H25D-T0 Panduit Corp | In Stock | - | - | 4 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | 1.292738kg | Nylon | 1.079 (27.40mm) | Bulk | 2009 | Pan-Clamp™ | Obsolete | Not Applicable | Clamp, P-Type | Black | 15.7mm | - | - | - | - | 1.252 31.80mm | 0.275 ~ 0.288 6.99mm ~ 7.32mm | Chemical Resistant, Impact Resistant, Weather Resistant | - | 1.449 36.80mm | - | 0.618 15.70mm | 0.055 ~ 0.140 1.40mm ~ 3.56mm | - | UL94 HB | No | - | ROHS3 Compliant | UL94 HB | - | ||
![]() PCL150104 Amphenol PCD | 121 |
| Datasheet | 12 Weeks | Screw | Fastener | - | Polyetheretherketone (PEEK) | - | - | 0.760 (19.30mm) | Bulk | - | P | Active | 1 (Unlimited) | Clamp, P-Type | Gray, Tan | - | - | - | 10-32 | Hinged | 0.410 10.41mm | 0.200 5.08mm | Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating | - | 0.880 22.35mm | 1.510 38.35mm | 0.600 15.24mm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3504-3 3M | In Stock | - | Datasheet | 4 Weeks | Cable | Fastener | - | Aluminum | 1.133981kg | - | - | Bulk | 2006 | 3504 | Active | Not Applicable | Clamp, Flat | Silver | - | - | - | #8-32 | 2 Piece, Grounding, Strain Relief | 3.690 93.73mm | 0.180 4.57mm | Hardware Included | - | - | 4.252 108.00mm | 0.750 19.05mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 3504-4 3M | In Stock | - | Datasheet | 8 Weeks | Clamp | Fastener | - | Aluminum | 1.564894kg | - | - | Bulk | 2006 | 3504 | Active | 1 (Unlimited) | Clamp, Flat | Silver | - | - | - | #8-32 | 2 Piece, Grounding, Strain Relief | 4.940 125.48mm | 0.180 4.57mm | Hardware Included | - | - | 5.500 139.70mm | 0.750 19.05mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ALBFLBA2100 Amphenol PCD | In Stock | - | Datasheet | 12 Weeks | - | Fastener | - | - | - | - | - | - | - | Fairlead | Active | 1 (Unlimited) | Clamp, Bundle Separation | Gray, Purple | - | - | - | - | Multilevel With Gap, Multiple Openings | - | - | - | - | - | 4.130 104.90mm | 1.690 42.93mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HMCC-1-01 Essentra | In Stock | - | Datasheet | - | Clamp | - | - | Nylon | - | - | - | Bulk | - | - | - | - | - | Natural | - | - | M4 | - | - | - | - | - | 15.1mm | 24mm | 39.878mm | 9.906mm | 1.4986mm | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 190-00301 HellermannTyton | 23 |
| Datasheet | 3 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | Black | - | - | - | - | Push-Fit | 0.728 ~ 0.827 18.50mm ~ 21.00mm | - | Heat Stabilized, Impact Resistant | - | - | 0.823 ~ 1.185 20.90mm ~ 30.10mm | 0.234 5.94mm | - | 0.070 1.78mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 151-02901 HellermannTyton | In Stock | - | Datasheet | 13 Weeks | - | Fir Tree, Cupped | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2017 | - | Active | 1 (Unlimited) | Clip, Bundling | Black | - | - | - | - | - | - | 0.256 ~ 0.276 6.50mm ~ 7.00mm | - | - | 0.303 7.70mm | 2.126 54.00mm | 0.236 6.00mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | 0.079 2.00mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 8093 Keystone Electronics | 40 |
| Datasheet | 6 Weeks | - | Fastener | Metal | Stainless Steel (SS) | - | - | 0.718 (18.24mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Black, Silver | - | - | - | - | - | 0.625 15.88mm | 0.203 5.16mm | Protective Coating | - | - | - | 0.500 12.70mm | - | 0.032 0.81mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() AFCC-16 Essentra Components | 1379 | - | Datasheet | 7 Weeks | Adhesive | Adhesive | Aluminum | Aluminum | - | - | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clip, Flat C-Type | Silver | - | Rubber Based (RMS-34) | - | - | Bendable | 1.000 25.40mm | - | - | 25.4mm | 0.312 7.92mm | - | 0.354 9.00mm | - | 0.020 0.50mm | - | - | - | RoHS Compliant | - | Lead Free |