- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Halogen Free | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WSTL-SME-165-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Edge, Push In | Push In, Edge | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | TWIST-LOK | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | - | - | Standoff, Webbed | 0.157 ~ 0.394 4.00mm ~ 10.01mm | 0.236 x 0.315 5.99mmx8.00mm Rectangular | - | - | 1.540 39.12mm | 0.750 19.05mm | - | - | - | 0.040 ~ 0.060 1.02mm ~ 1.52mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() CCS38-S8-X Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 19.958064g | 0.590 (14.99mm) | Bulk | 2011 | - | Obsolete | Not Applicable | Clip, P-Type | Natural | - | - | #8 M4 | - | 0.380 9.65mm | 0.167 4.24mm | - | - | - | - | 0.370 9.40mm | - | - | - | 0.050 1.27mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() FCW-50-19 Essentra Components | 71 |
| Datasheet | 11 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clip, Flat | Natural | - | Acrylic Based (RMS-350) | - | Hinged, Top Lock | 2.490 63.25mm | - | Flame Retardant | - | 0.520 13.21mm | 3.040 77.22mm | 0.750 19.05mm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() N-1 Essentra Components | 1185 | - | Datasheet | 11 Weeks | Screw | Fastener | 0625 | Polyamide (PA66), Nylon 6/6 | - | 0.270 (6.86mm) | Bulk | - | Richco | Active | Not Applicable | Clamp, P-Type | Natural | - | - | #4 M2.5 | - | 0.063 1.60mm | 0.125 3.18mm | - | 1.6mm | - | 12.5mm | 0.375 9.53mm | 1.14mm | 3.17 mm | - | 0.063 1.60mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() PKKL-3 Essentra Components | 530 |
| Datasheet | 11 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2007 | Richco, KWIK KLIP | Active | Not Applicable | Clip, C-Type | Natural | - | - | - | Locking, Round | 0.374 9.50mm | 0.256 6.50mm | - | 9.5mm | - | 1.020 25.91mm | 0.670 17.02mm | - | - | 0.031 ~ 0.062 0.79mm ~ 1.57mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 151-14312 HellermannTyton | 27 |
| Datasheet | 15 Weeks | Clamp | - | - | Plastic | - | - | - | - | - | Active | 1 (Unlimited) | - | Black | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SNP19GHS0M4 HellermannTyton | In Stock | - | - | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | Black | - | - | - | Push-Fit | 0.878 ~ 1.011 22.30mm ~ 25.68mm | - | Heat Stabilized, Impact Resistant | - | - | 0.908 ~ 1.423 23.06mm ~ 36.14mm | 0.234 5.94mm | - | - | - | 0.071 1.80mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() SNP1610M4 HellermannTyton | 39 |
| - | 2 Weeks | Clamp | - | - | Polyacetal (POM) | - | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | White | - | - | - | Push-Fit | 0.759 ~ 0.848 19.28mm ~ 21.54mm | - | - | - | - | 0.787 ~ 1.210 20.00mm ~ 30.73mm | 0.232 5.89mm | - | - | - | 0.067 1.70mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() TLFB-450-01A1 Essentra Components | 48 |
| Datasheet | 3 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2012 | Richco, TWIST-LOK | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | Rubber Based (RMS-102) | - | - | 0.400 ~ 0.500 10.16mm ~ 12.70mm | - | Flexible Base | - | 1.270 32.26mm | 1.000 25.40mm | 0.500 12.70mm | - | - | - | 0.070 1.78mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() TLFB-750-01A1 Essentra Components | 521 | - | Datasheet | 3 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2012 | Richco, TWIST-LOK | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | Rubber Based (RMS-102) | - | - | 0.700 ~ 0.800 17.78mm ~ 20.32mm | - | Flexible Base | - | 1.610 40.89mm | 1.000 25.40mm | 0.500 12.70mm | - | - | - | 0.070 1.78mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() LWS-1-19 Essentra Components | 1719 |
| Datasheet | 3 Weeks | Rivet | Push In, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2007 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | Locking | 0.438L x 0.140 H 11.13mmx3.56mm | 0.187 4.75mm | Flame Retardant | 11.1mm | 0.520 13.21mm | 0.610 15.50mm | 0.219 5.56mm | - | - | 0.062 1.57mm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() LWS-SR-4-01 Essentra Components | 369 | - | Datasheet | 3 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2002 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | #6 or SR-35XX Series Rivet | Locking | 0.438L x 1.000 H 11.13mmx25.40mm | 0.142 ~ 0.146 3.61mm ~ 3.71mm | - | - | 1.310 33.27mm | 0.610 15.50mm | 0.219 5.56mm | - | - | 0.010 ~ 0.219 0.25mm ~ 5.56mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() FCW-30-19 Essentra Components | 2118 |
| Datasheet | 11 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clip, Flat | Natural | - | Acrylic Based (RMS-350) | - | Hinged, Top Lock | 1.240 31.50mm | - | Flame Retardant | - | 0.520 13.21mm | 1.791 45.50mm | 0.750 19.05mm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FCPI3-M20 Panduit Corp | 1216 |
| Datasheet | 4 Weeks | Cable | Cable Tie | - | Polyamide (PA66), Nylon 6/6 | 2.494758kg | - | Bulk | 2004 | - | Active | Not Applicable | Clamp, Flat | Black | - | - | - | Plate | 3.040 77.22mm | - | - | - | 5.08mm | 3.319 84.30mm | 0.375 9.53mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() BR-1.25-10-24 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | - | Steel | 1.700971kg | - | Bulk | - | StrongHold™ | Active | Not Applicable | Support, Bridle Ring | Silver | - | - | - | - | 1.250 31.75mm | - | 10-24 UNC Thread | - | 2.530 64.26mm | - | - | - | - | - | 0.161 4.09mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() FCRC-21B-6A-RT Essentra Components | 95 | - | Datasheet | 3 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2002 | Richco, FCRC | Active | Not Applicable | Clip, Flat | Natural | - | Acrylic Based (RMS-15) | - | Base | 2.550 64.77mm | - | - | 64.8mm | 0.825 20.96mm | 2.980 75.69mm | 0.625 15.88mm | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() FCW-50H-19 Essentra Components | 108 | - | Datasheet | 11 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clip, Flat | Natural | - | Acrylic Based (RMS-350) | - | Hinged, Top Lock | 2.540 64.52mm | - | Flame Retardant | - | 0.750 19.05mm | 3.080 78.23mm | 0.740 18.80mm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() N-14B-BK Essentra Components | 357 | - | Datasheet | 11 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.813 (20.65mm) | Bulk | 2009 | Richco | Active | Not Applicable | Clamp, P-Type | Black | - | - | #10 M5 | - | 0.875 22.22mm | 0.204 5.18mm | - | 22.2mm | - | - | 0.500 12.70mm | - | - | - | 0.063 1.60mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() CCS31-S8-C0 Panduit Corp | 500 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 449.991981mg | 0.490 (12.45mm) | Bulk | 2006 | - | Active | Not Applicable | Clip, P-Type | Black | Halogen Free | - | #8 M4 | - | 0.310 7.87mm | 0.167 4.24mm | Weather Resistant | - | - | - | 0.370 9.40mm | - | 7.9 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 151-01113 HellermannTyton | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |