- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Adhesive | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CCS12-S8-X Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 14.968548g | - | 0.330 (8.38mm) | Bulk | 2005 | - | Obsolete | Not Applicable | Clip, P-Type | - | - | Natural | - | - | - | - | #8 M4 | - | 0.120 3.05mm | 0.167 4.24mm | - | - | - | - | 0.370 9.40mm | - | - | - | 0.050 1.27mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() HCMP06C12-C30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 195.044719g | Nylon | - | Bulk | 2010 | - | Obsolete | Not Applicable | Clip, Wire Saddle | - | - | Black | 10mm | - | - | - | - | Side Entry, Webbed | 0.236 ~ 0.472 6.00mm ~ 12.00mm | 0.248 ~ 0.283 6.30mm ~ 7.20mm | Heat Stabilized | - | 0.618 15.70mm | 0.795 20.19mm | 0.394 10.00mm | - | - | 0.024 ~ 0.118 0.60mm ~ 3.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() SLCSE-370-16-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | - | Active | - | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | Locking, Round, Standoff | 0.350 8.89mm | 0.187 4.75mm | - | - | 1.710 43.43mm | - | 0.250 6.35mm | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | - | Lead Free | ||
![]() AKKSL-8710-01 Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | KWIK KLIP | Active | 1 (Unlimited) | Clip, C-Type | - | - | Natural | - | - | - | - | - | Locking, Round | 0.875 ~ 1.000 22.22mm ~ 25.40mm | - | - | - | 1.750 44.45mm | 2.000 50.80mm | 1.000 25.40mm | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | - | - | ||
![]() 151-01427 HellermannTyton | 39 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.831 (46.50mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | - | M12 | 15°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.510 12.95mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 3.098 78.70mm | 1.374 34.90mm | - | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() WSLT-9-02-1-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Push In | Push In, 1/4 Turn, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | Hinged, Top Lock | 0.530L x 0.140 H 13.46mmx3.56mm | 0.157 x 0.283 4.00mmx7.19mm Rectangular | Anti-Rotation Pin | - | 0.360 9.14mm | 0.770 19.56mm | 0.200 5.08mm | - | - | 0.031 ~ 0.063 0.79mm ~ 1.60mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() STL-6-250-8-01 Essentra Components | In Stock | - | - | 10 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | Richco, TWIST-LOK | Active | - | Clip, Twist Lock | - | - | Natural | - | - | - | - | - | Standoff | 0.201 ~ 0.301 5.11mm ~ 7.65mm | 0.236 5.99mm | - | - | 1.252 31.80mm | - | - | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() SICH25-M Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Split Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 526.167149g | Nylon | - | Bulk | 2002 | - | Obsolete | Not Applicable | Clip, Wire Saddle | - | - | Natural | 9.7mm | - | - | - | - | Round | 0.250 6.35mm | 0.250 6.35mm | - | - | 0.400 10.16mm | 0.340 8.64mm | 0.380 9.65mm | - | - | 0.030 ~ 0.100 0.76mm ~ 2.54mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() VT-1-Q Panduit Corp | In Stock | - | - | 4 Weeks | Bolt | - | - | Bronze | - | - | - | Bulk | 2001 | - | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | Two-Bolt | 0.500 12.70mm | - | Rubber Washer, Swivel Cap | - | 1.500 38.10mm | 1.563 39.70mm | 1.125 28.58mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 25-80560 Belden Inc. | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 24-88013 Belden Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 31-00827 Belden Inc. | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() KKC-3-RT Essentra Components | 457 | - | Datasheet | 4 Weeks | - | Adhesive | - | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2002 | Richco, KWIK KLIP | Active | Not Applicable | Clip, J-Type | - | - | Gray | - | - | Acrylic Based (RMS-15) | - | - | - | 0.187 4.75mm | - | Flame Retardant | 4.7mm | 0.330 8.38mm | 0.750 19.05mm | 0.750 19.05mm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 211-60029 HellermannTyton | 13047 |
| - | 6 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.374 (9.50mm) | Bulk | - | HP | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | - | Halogen Free | - | 4.2 mm | - | - | 0.197 5.00mm | 0.165 4.20mm | - | - | - | - | 0.394 10.00mm | - | - | - | 0.039 1.00mm | UL94 V-2 | - | Unknown | RoHS Compliant | - | - | ||
![]() 520002000 Würth Elektronik | 441 | - | Datasheet | 10 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | - | - | Natural | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 0.650 16.51mm | - | - | - | - | - | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() MF-75/25 Jonard Tools | In Stock | - | Datasheet | 2 Weeks | - | Magnetic | - | Neodymium (Nd) | - | - | - | Bulk | 2016 | Magtime | Active | - | Clip, Wire Saddle | - | - | Black | - | - | - | - | - | Locking | 0.750 19.05mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HCME04Y09-M130 Panduit Corp | 5539 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() N-5 Essentra Components | 51 | - | Datasheet | 11 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.453 (11.51mm) | Bulk | - | Richco | Active | Not Applicable | Clamp, P-Type | - | - | Natural | - | - | - | - | #8 M4 | - | 0.313 7.95mm | 0.172 4.37mm | - | 7.95mm | - | - | 0.375 9.53mm | 1.14mm | - | - | 0.063 1.60mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 8152 Keystone Electronics | 465 |
| Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | - | 0.937 (23.80mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, U-Type | - | - | Silver | - | - | - | - | - | Half | 0.875 22.22mm | 0.281 7.14mm | - | 22.2mm | - | 23.8mm | 0.750 19.05mm | - | - | - | 0.060 1.52mm | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() SNP810C2 HellermannTyton | 149 |
| - | 2 Weeks | Clamp | - | - | Polyacetal (POM) | - | - | - | Bulk | 2015 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | - | - | Push-Fit | 0.513 ~ 0.586 13.03mm ~ 14.88mm | - | - | - | - | 0.647 ~ 0.971 16.43mm ~ 24.66mm | 0.231 5.87mm | - | 14.91 mm | - | 0.069 1.75mm | UL94 HB | - | Unknown | RoHS Compliant | UL94 HB | - |