- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Adhesive | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLHE-1-750-01 Essentra Components | 2072 |
| Datasheet | 10 Weeks | - | Fastener | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | - | - | Natural | - | - | - | - | #10 M5 | Hinged | 0.700 ~ 0.800 17.78mm ~ 20.32mm | - | - | - | 1.772 45.00mm | 0.670 17.02mm | 0.750 19.05mm | - | 0.079 2.00mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() DHURCS-4-01 Essentra Components | 691 | - | Datasheet | 3 Weeks | Screw | Fastener | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.640 (16.26mm) | Bulk | 2004 | Richco | Active | 1 (Unlimited) | Clip, U-Type | - | - | Natural | - | - | - | - | #4 M3 or SR-30XX Series Rivet | Dual, Half | 0.250 6.35mm | 0.125 3.18mm | - | - | 0.300 7.62mm | 1.020 25.91mm | 0.300 7.62mm | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() RB5H4 HellermannTyton | In Stock | - | Datasheet | - | Adhesive | Adhesive | - | - | Polyamide (PA66), Nylon 6/6 | - | Polyamide | - | Bulk | 2005 | RB | Obsolete | 1 (Unlimited) | Clip, C-Type | 85°C | -40°C | Natural | 19mm | - | Synthetic Rubber Based | - | - | - | 0.197 5.00mm | - | - | - | 0.240 6.10mm | 0.750 19.05mm | 0.750 19.05mm | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() PCL150105 Amphenol PCD | 92 |
| Datasheet | 12 Weeks | Screw | Fastener | - | - | Polyetheretherketone (PEEK) | - | - | 0.810 (20.57mm) | Bulk | - | P | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Gray, Tan | - | - | - | - | 10-32 | Hinged | 0.500 12.70mm | 0.200 5.08mm | Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating | - | 0.960 24.38mm | 1.600 40.64mm | 0.600 15.24mm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() P16M24 Panduit Corp | 39 |
| - | 4 Weeks | Cable | Beam Mount, Hammer On | - | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Metallic | - | - | - | - | - | Snap Closure | 1.000 25.40mm | - | 360° Rotation | - | - | - | - | 0.125 ~ 0.250 3.18mm ~ 6.35mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MWSEA1-2-19 Essentra Components | 511 |
| Datasheet | 3 Weeks | - | Arrowhead | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | Micro | 0.320L x 0.160 H 8.13mmx4.06mm | 0.118 3.00mm | Flame Retardant | 8.1mm | 0.360 9.14mm | 0.420 10.67mm | 0.160 4.06mm | 0.063 1.60mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FCRC-21B-4 Essentra Components | 39 |
| Datasheet | 3 Weeks | Clamp | Fastener | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco, FCRC | Active | Not Applicable | Clip, Flat | - | - | Natural | - | - | - | - | #12 M5 | Base | 2.550 64.77mm | 0.218 5.54mm | - | 64.8mm | 0.575 14.60mm | 2.980 75.69mm | 0.625 15.88mm | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() FCW-40-19 Essentra Components | 180 | - | Datasheet | 11 Weeks | - | Adhesive | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clip, Flat | - | - | Natural | - | - | Acrylic Based (RMS-350) | - | - | Hinged, Top Lock | 1.550 39.37mm | - | Flame Retardant | - | 0.530 13.46mm | 2.090 53.09mm | 0.750 19.05mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8090 Keystone Electronics | 1827 |
| Datasheet | 6 Weeks | - | Fastener | Metal | - | Stainless Steel (SS) | - | EPDM, Rubber | 0.711 (18.06mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black, Silver | - | - | - | - | - | - | 0.250 6.35mm | 0.203 5.16mm | Protective Coating | - | - | - | 0.500 12.70mm | - | 0.032 0.81mm | - | - | ROHS3 Compliant | - | - | ||
![]() HP-5N Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Cable | Fastener | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.469 (11.90mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Natural | - | - | - | - | - | - | 0.291 7.39mm | 0.173 4.40mm | - | - | - | - | 0.374 9.50mm | - | 0.045 1.15mm | UL94 V-2 | No | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() TFCM-25S Essentra Components | 1993 |
| Datasheet | 7 Weeks | Adhesive | Adhesive | - | 15 | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2003 | Richco | Active | Not Applicable | Clip, Flat | - | - | Natural | - | - | Acrylic Based (RMS-92A) | - | - | Hinged, Top Lock | 0.870 22.10mm | - | - | - | - | 1.260 32.00mm | 0.390 9.91mm | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 211-60019 HellermannTyton | 46 | - | - | 6 Weeks | - | Fastener | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.335 (8.50mm) | Bulk | - | HP | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | - | Halogen Free | - | 4.2 mm | - | - | 0.126 3.20mm | 0.165 4.20mm | - | - | - | - | 0.394 10.00mm | - | 0.031 0.80mm | UL94 V-2 | - | RoHS Compliant | - | - | ||
![]() 151-01673 HellermannTyton | 40 |
| Datasheet | 4 Weeks | - | Fastener | - | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.760 (70.10mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | - | M6 | 180°, Ratchet, Ribbed | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 4.547 115.50mm | 1.374 34.90mm | - | - | UL94 HB | - | Non-RoHS Compliant | - | - | ||
![]() 151-01671 HellermannTyton | 40 |
| Datasheet | 4 Weeks | - | Fastener | - | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.080 (52.83mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | - | M6 | 180°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 3.272 83.10mm | 1.374 34.90mm | - | - | UL94 HB | - | Non-RoHS Compliant | - | - | ||
![]() GUBC4/0-6 Panduit Corp | 2922 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() WS-3-19 Essentra Components | 2447 |
| Datasheet | 3 Weeks | Push In | Push In, Winged | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | 0.438L x 0.740 H 11.13mmx18.80mm | 0.187 4.75mm | Flame Retardant | 11.1mm | 1.070 27.18mm | 0.610 15.50mm | 0.219 5.56mm | 0.063 1.60mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() WS25-25-M Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Arrowhead, Winged | - | - | Polyamide (PA66), Nylon 6/6 | 635.029318g | Nylon | - | Bulk | 2006 | - | Obsolete | Not Applicable | Clip, Wire Saddle | - | - | Natural | 5.6mm | - | - | - | - | Locking, Round, Standoff | 0.250 6.35mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | - | 0.710 18.03mm | 26.4mm | 0.220 5.59mm | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | - | ||
![]() NM-5-F5 Essentra Components | 480 |
| Datasheet | 3 Weeks | - | Fastener | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.560 (14.22mm) | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Green | - | - | - | - | #10 M5 | - | 0.312 7.92mm | 0.206 5.23mm | Eyelet, Heat Stabilized | - | - | - | 0.500 12.70mm | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() ALBCLP00104 Amphenol PCD | 107 |
| Datasheet | 10 Weeks | Screw | Fastener | - | - | Polyacetal (POM) | - | - | - | Bulk | - | Jig Board | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | - | 10-32 | Round, Standoff | 0.880 22.35mm | 0.188 4.78mm | - | - | 2.360 59.94mm | - | 0.500 12.70mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PCL400106 Amphenol PCD | 156 |
| Datasheet | 14 Weeks | Screw | Fastener | - | - | Polyetheretherketone (PEEK) | - | - | 0.850 (21.59mm) | Bulk | - | LDG P | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black, Light Green | - | - | - | - | 10-32 | Hinged | 0.594 15.09mm | 0.200 5.08mm | Corrosion Resistant, Non-Conductive, Protective Coating | - | 1.050 26.67mm | 1.700 43.18mm | 0.600 15.24mm | - | - | UL94 HB, UL94 V-0 | - | RoHS Compliant | - | - |