- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 211-00269 HellermannTyton | 39 |
| - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FCC-8-3-RT Essentra Components | 196 | - | Datasheet | 4 Weeks | - | Adhesive | - | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2010 | Richco | Active | Not Applicable | Clamp, Flat | - | - | Black | - | Acrylic Based (RMS-15) | - | - | 1.000 25.40mm | - | Flame Retardant | 25.4mm | 0.157 4.00mm | 2.000 50.80mm | 0.500 12.70mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() CH-2-01 Essentra Components | 1313 | - | Datasheet | 3 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, Bendable | - | - | Natural | - | - | - | Snap Closure | 0.625 15.88mm | 0.250 6.35mm | - | 15.9mm | 0.620 15.75mm | 2.625 66.68mm | 0.297 7.54mm | 0.031 ~ 0.094 0.79mm ~ 2.39mm | 0.040 1.02mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() WCA006A Essentra Components | 717 |
| - | 11 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | Alliance Plastics | Active | Not Applicable | Clip, C-Type | - | - | Natural | - | - | - | Elongated | 0.470L x 0.230 H 11.94mmx5.84mm | - | - | - | 0.354 8.99mm | 0.630 16.00mm | 0.620 15.75mm | - | - | UL94 V-2 | - | RoHS Compliant | - | - | ||
![]() MWSEA1-3-19 Essentra Components | 815 | - | Datasheet | 3 Weeks | - | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | Micro | 0.360L x 0.240 H 9.14mmx6.10mm | 0.118 3.00mm | Flame Retardant | 9.1mm | 0.440 11.18mm | 0.470 11.94mm | 0.160 4.06mm | 0.063 1.60mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() JP131W-L2 Panduit Corp | 48 |
| Datasheet | 4 Weeks | Wall | Wall Mount, Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Red | - | - | 1/4 M6 | - | 1.310 33.27mm | - | Slotted for Tak-Ty® Cable | - | 3.330 84.58mm | 2.360 59.94mm | 1.160 29.46mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MWSEA3-2-19 Essentra Components | 2633 |
| Datasheet | 3 Weeks | - | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | Micro | 0.320L x 0.160 H 8.13mmx4.06mm | 0.138 3.51mm | Flame Retardant | - | 0.360 9.14mm | 0.420 10.67mm | 0.160 4.06mm | 0.063 1.60mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() CCS44-S8-M0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | 0.570 (14.48mm) | Bulk | 2005 | - | Active | Not Applicable | Clip, P-Type | 85°C | -40°C | Black | 9.5mm | - | #8 M4 | - | 0.440 11.18mm | 0.167 4.24mm | Weather Resistant | - | - | - | 0.370 9.40mm | - | 0.050 1.27mm | UL94 V-2 | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() MKKJ-5-RT Essentra Components | 236 |
| Datasheet | 4 Weeks | - | Adhesive | - | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2002 | Richco, KWIK KLIP | Active | 1 (Unlimited) | Clip, J-Type | - | - | Clear | - | Acrylic Based (RMS-15) | - | - | 0.313 7.95mm | - | Flame Retardant | 7.92mm | 0.485 12.32mm | 0.813 20.65mm | 0.563 14.30mm | - | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() AL14 Essentra Components | 78 | - | Datasheet | 16 Weeks | Screw | Fastener | - | Aluminum | - | - | 0.900 (22.86mm) | Bulk | 2002 | Richco | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Silver | - | - | - | - | 0.875 22.22mm | 0.204 5.18mm | - | 22.2mm | - | - | 0.500 12.70mm | - | 0.063 1.60mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() CCS19-S8-X Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 17.23651g | - | 0.430 (10.92mm) | Bulk | 2005 | - | Obsolete | Not Applicable | Clip, P-Type | - | - | Natural | - | - | #8 M4 | - | 0.190 4.83mm | 0.167 4.24mm | - | - | - | - | 0.370 9.40mm | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() PCL400105 Amphenol PCD | In Stock | - | Datasheet | 14 Weeks | Screw | Fastener | - | Polyetheretherketone (PEEK) | - | - | 0.810 (20.57mm) | Bulk | - | LDG P | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black, Light Green | - | - | 10-32 | Hinged | 0.501 12.73mm | 0.200 5.08mm | Corrosion Resistant, Non-Conductive, Protective Coating | - | 0.960 24.38mm | 1.600 40.64mm | 0.600 15.24mm | - | - | UL94 HB, UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() JP75HBC50RB-L2 Panduit Corp | 39 |
| Datasheet | 4 Weeks | Cable | Beam Mount, Hammer On | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2012 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Red | - | - | - | - | 0.750 19.05mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 4.080 103.63mm | 2.890 73.41mm | 1.160 29.46mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SCCA-2-01 Essentra Components | 2193 | - | Datasheet | 10 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | Flat Side, Standoff | 0.433 11.00mm | 0.256 ~ 0.276 6.50mm ~ 7.00mm | - | - | 0.900 22.86mm | - | 0.310 7.87mm | 0.024 ~ 0.079 0.60mm ~ 2.00mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() AL10A Essentra Components | 635 | - | Datasheet | 16 Weeks | - | Fastener | Metal | Aluminum | - | - | 0.780 (19.81mm) | Bulk | 2010 | Richco | Active | Not Applicable | Clamp, P-Type | - | - | Silver | - | - | - | - | 0.625 15.88mm | 0.204 5.18mm | - | - | - | - | 0.375 9.53mm | - | 0.031 0.80mm | - | - | RoHS Compliant | - | - | ||
![]() TC-30-1-01BK Essentra Components | 174 | - | Datasheet | 3 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco | Active | 1 (Unlimited) | Clip, Spring | - | - | Black | - | - | #6 M3 M3.5 | - | 0.370 9.40mm | 0.150 3.81mm | - | - | 0.290 7.36mm | 1.313 33.35mm | 0.375 9.53mm | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() TFCCA-40-01 Essentra Components | 112 | - | Datasheet | 11 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | Not Applicable | Clip, Flat | - | - | Natural | 15.7mm | - | - | Hinged, Top Lock | 2.130 54.10mm | 0.156 3.96mm | - | 53.6mm | 0.642 16.30mm | 2.638 67.00mm | 0.390 9.91mm | 0.040 ~ 0.079 1.02mm ~ 2.01mm | - | UL94 V-2 | - | RoHS Compliant | - | Lead Free | ||
![]() VM-1011 Essentra Components | 143 | - | Datasheet | 8 Weeks | Screw | Fastener | Molded | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2010 | Richco | Active | Not Applicable | Clip, U-Type | - | - | Black | - | - | #6 M3.5 | - | 1.375 34.93mm | 0.150 3.81mm | - | 34.9mm | 1.510 38.35mm | 1.370 34.80mm | 1.160 29.46mm | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() LWC75-H25-L Panduit Corp | 2088 |
| - | 4 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 288.031183g | Nylon | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Natural | - | - | - | Locking, Round | 0.750 19.05mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 0.970 24.64mm | 1.450 36.83mm | 0.870 22.10mm | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | ROHS3 Compliant | UL94 V-2 | - | ||
![]() N-6 Essentra Components | 583 | - | Datasheet | 11 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.484 (12.29mm) | Bulk | - | Richco | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Natural | - | - | #8 M4 | - | 0.375 9.53mm | 0.172 4.37mm | - | - | - | - | 0.375 9.53mm | - | 0.063 1.60mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - |