- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Panel Thickness | Material Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCD2.5BSS Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SNP34GHS0K2 HellermannTyton | 39 |
| - | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | - | Push-Fit | 1.367 ~ 1.600 34.72mm ~ 40.64mm | - | Heat Stabilized, Impact Resistant | - | - | 1.198 ~ 1.986 30.43mm ~ 50.44mm | 0.295 7.49mm | - | - | 0.069 1.75mm | UL94 HB | RoHS Compliant | UL94 HB | - | ||
![]() PCD0BSS Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LWS-4-19 Essentra Components | 828 |
| Datasheet | 3 Weeks | Push In | Push In, Winged | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | Locking | 0.438L x 1.000 H 11.13mmx25.40mm | 0.187 4.75mm | Flame Retardant | 11.1mm | 1.380 35.05mm | 0.610 15.50mm | 0.219 5.56mm | - | 0.062 1.57mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() LWS-A-2-1-19 Essentra Components | 96 | - | Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2010 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | Locking | 0.438L x 0.140 H 11.13mmx3.56mm | 0.187 4.75mm | Flame Retardant | 11.1mm | 0.520 13.21mm | 0.610 15.50mm | 0.219 5.56mm | - | 0.125 3.18mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() NM-6-F6 Essentra Components | 332 |
| Datasheet | 3 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 0.592 (15.04mm) | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Green | - | - | #10 M5 | - | 0.375 9.53mm | 0.206 5.23mm | Eyelet, Heat Stabilized | - | - | - | 0.500 12.70mm | - | - | 0.062 1.57mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() T3D03120M4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | 0.495 (12.57mm) | Bulk | - | T3 | Obsolete | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | - | 0.313 7.95mm | 0.203 5.16mm | - | - | - | - | 0.375 9.53mm | - | - | 0.050 1.27mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() PCL400103 Amphenol PCD | 173 |
| Datasheet | 14 Weeks | Screw | Fastener | - | Polyetheretherketone (PEEK) | 0.710 (18.03mm) | Bulk | - | LDG P | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black, Light Green | - | - | 10-32 | Hinged | 0.313 7.95mm | 0.200 5.08mm | Corrosion Resistant, Non-Conductive, Protective Coating | - | 0.810 20.58mm | 1.410 35.81mm | 0.600 15.24mm | - | - | - | UL94 HB, UL94 V-0 | RoHS Compliant | - | - | ||
![]() LWS-SR-3-01 Essentra Components | 349 | - | Datasheet | 3 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2002 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | #6 or SR-35XX Series Rivet | Locking | 0.438L x 0.720 H 11.13mmx18.29mm | 0.142 ~ 0.146 3.61mm ~ 3.71mm | - | - | 1.030 26.16mm | 0.610 15.50mm | 0.219 5.56mm | - | 0.010 ~ 0.219 0.25mm ~ 5.56mm | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() SHC-16GF Essentra Components | 48 |
| Datasheet | 11 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Bulk | 2005 | Richco | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | - | 0.250 ~ 0.313 6.35mm ~ 7.95mm | - | - | - | - | - | 0.130 3.30mm | 1.5mm | - | 0.040 1.02mm | UL94 HB | RoHS Compliant | - | Lead Free | ||
![]() LWS-9-4-01 Essentra Components | 604 |
| Datasheet | 10 Weeks | Push In | Push In, 1/4 Turn, Winged | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2002 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | Hinged, Locking | 0.444L x 1.060 H 11.30mmx26.92mm | 0.110 x 0.280 2.79mmx7.11mm Rectangular | Anti-Rotation Pin | - | 1.380 35.05mm | 0.600 15.24mm | - | - | 0.031 ~ 0.063 0.79mm ~ 1.60mm | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() MWSELF-2-4.1-19 Essentra Components | 2228 |
| Datasheet | 10 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | Micro, Standoff | 0.260L x 0.120 H 6.60mmx3.05mm | 0.150 3.81mm | Flame Retardant | - | 0.450 11.43mm | 0.360 9.14mm | 0.160 4.06mm | - | 0.079 2.01mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FCRC-19B-6 Essentra Components | 671 |
| Datasheet | 3 Weeks | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2002 | Richco, FCRC | Active | Not Applicable | Clip, Flat | - | - | Natural | - | - | #12 M5 | Base | 2.310 58.67mm | 0.218 5.54mm | - | 58.7mm | 0.825 20.96mm | 2.720 69.09mm | 0.625 15.88mm | - | - | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 133-03399 HellermannTyton | 3943 |
| - | 14 Weeks | - | Edge Mount, Clip On | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | TEC | Active | 1 (Unlimited) | Clip, Bundling | - | - | Gray | - | - | - | - | 0.160 4.06mm | - | Heat Stabilized, Impact Modified, UV Stabilized | - | 0.300 7.62mm | 0.560 14.22mm | 0.440 11.18mm | - | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | - | RoHS Compliant | - | - | ||
![]() 155-38102 HellermannTyton | 39 |
| Datasheet | 22 Weeks | - | Fir Tree, Cupped | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2018 | - | Active | Not Applicable | Clip, Connector | - | - | Black | - | - | - | - | - | 0.256 ~ 0.276 6.50mm ~ 7.00mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 0.217 5.50mm | 1.063 27.00mm | - | - | 0.030 ~ 0.059 0.75mm ~ 1.50mm | - | UL94 HB | Non-RoHS Compliant | - | - | ||
![]() WSLT-9-01-2-01 Essentra Components | 2248 |
| Datasheet | 10 Weeks | Push In | Push In, 1/4 Turn, Winged | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | Hinged, Top Lock | 0.420L x 0.360 H 10.67mmx9.14mm | 0.157 x 0.283 4.00mmx7.19mm Rectangular | Anti-Rotation Pin | - | 0.570 14.48mm | 0.660 16.76mm | 0.200 5.08mm | - | 0.031 ~ 0.063 0.79mm ~ 1.60mm | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() 151-02008 HellermannTyton | 44 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 2.760 (70.10mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | M6 | 180°, Ratchet, Ribbed | 1.417 ~ 2.008 36.00mm ~ 51.00mm | 0.256 6.50mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 4.547 115.50mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | ||
![]() 151-14059 HellermannTyton | In Stock | - | Datasheet | - | - | Adhesive | 197 | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2014 | RB | Obsolete | 1 (Unlimited) | Clip, C-Type | 85°C | -40°C | Natural | Not Halogen Free | Synthetic Rubber Based | - | - | 0.197 5.00mm | - | - | - | 0.236 6.00mm | 0.750 19.05mm | 0.750 19.05mm | - | - | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() 24-80006 Belden Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 24-80009 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - |